- Organization
- Packaging
- JESD-30 Code
- Memory Density
- Memory Width
- Surface Mount
- Terminal Pitch
- Terminal Position
- Parallel/Serial
- Length
- Number of Functions
- Operating Mode
Attribute column
Manufacturer
ABLIC Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | I2C Control Byte | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-24C04BDP-1A ABLIC Inc. | In Stock | - | Datasheet | NO | 8 | - | 0.4 MHz | SEIKO INSTRUMENTS USA INC | - | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 3.3 V | - | No | EAR99 | - | DATA RETENTION: 10 YEARS | 8542.32.00.51 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | SYNCHRONOUS | 0.004 mA | 512X8 | - | 5.08 mm | 8 | 4e-7 A | 4096 bit | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 10 ms | 10 | HARDWARE | 1010XXMR | 9.6 mm | 7.62 mm | ||
![]() S-29L131AFS-TB ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 0.25 MHz | SEIKO INSTRUMENTS USA INC | - | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP8,.25 | SSOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | No | - | e0 | - | EAR99 | TIN LEAD | 100000 ENDURANCE CYCLES/WORD; 10 YEARS OF DATA RETENTION | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | SYNCHRONOUS | 0.002 mA | 64X16 | - | 1.3 mm | 16 | 4e-7 A | 1024 bit | SERIAL | EEPROM | 3-WIRE | 100000 Write/Erase Cycles | 10 ms | 10 | HARDWARE/SOFTWARE | - | 4.4 mm | 3.12 mm | ||
![]() IS61VPS12836A-250B2I ABLIC Inc. | In Stock | - | Datasheet | YES | 119 | 2.6 ns | - | SEIKO INSTRUMENTS USA INC | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Active | BGA | - | 2.5 V | - | - | - | - | PIPELINED ARCHITECTURE | - | BOTTOM | BALL | - | 1 | 1.27 mm | unknown | - | 119 | R-PBGA-B119 | Not Qualified | 2.625 V | INDUSTRIAL | 2.375 V | SYNCHRONOUS | - | 128KX36 | - | 3.5 mm | 36 | - | 4718592 bit | PARALLEL | CACHE SRAM | - | - | - | - | - | - | 22 mm | 14 mm | ||
![]() IS61LF12832A-6.5TQI ABLIC Inc. | In Stock | - | Datasheet | YES | 100 | 6.5 ns | - | SEIKO INSTRUMENTS USA INC | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, | - | RECTANGULAR | FLATPACK, LOW PROFILE | Active | QFP | - | 3.3 V | - | - | - | - | PIPELINED/FLOW-THROUGH ARCHITECTURE, ALSO OPERATES WITH 3.135V TO 3.465V SUPPLY | - | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | INDUSTRIAL | 3.135 V | SYNCHRONOUS | - | 128KX32 | - | 1.6 mm | 32 | - | 4194304 bit | PARALLEL | CACHE SRAM | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() S-93C76ADFJ-TBH ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 1 MHz | SEIKO INSTRUMENTS USA INC | - | 512 words | 512 | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | SYNCHRONOUS | 0.002 mA | 512X16 | - | 1.75 mm | 16 | 0.000002 A | 8192 bit | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 10 ms | 10 | SOFTWARE | - | 5.02 mm | 3.9 mm | ||
![]() S-93C66ADFJ-TB-S ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 2 MHz | SEIKO INSTRUMENTS USA INC | - | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 2.5 V | e0 | - | EAR99 | TIN LEAD | DATA RETENTION: 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | SYNCHRONOUS | - | 256X16 | - | 1.75 mm | 16 | - | 4096 bit | SERIAL | EEPROM | MICROWIRE | - | 10 ms | 10 | - | - | 5.02 mm | 3.9 mm | ||
![]() S-24H45IF10 ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | 300 ns | - | SEIKO INSTRUMENTS USA INC | - | 16 words | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | SQUARE | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | S-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | SYNCHRONOUS | 0.01 mA | 16X16 | - | 2.15 mm | 16 | 0.000001 A | 256 bit | SERIAL | NON-VOLATILE SRAM | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() S-93A46AD0A-J8T2GD ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 1 MHz | ABLIC INC | - | 64 words | 64 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e3 | Yes | EAR99 | Tin (Sn) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 10 | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | AUTOMOTIVE | 2.7 V | SYNCHRONOUS | - | 64X16 | - | 1.75 mm | 16 | - | 1024 bit | SERIAL | EEPROM | MICROWIRE | - | 8 ms | - | - | - | 5.02 mm | 3.9 mm | ||
![]() S-29L294AFS ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 2 MHz | SEIKO INSTRUMENTS USA INC | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP8,.25 | SSOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | TIN LEAD | DATA RETENTION 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | SYNCHRONOUS | 0.001 mA | 128X16 | - | 1.3 mm | 16 | 4e-7 A | 2048 bit | SERIAL | EEPROM | 3-WIRE | 100000 Write/Erase Cycles | 10 ms | 10 | HARDWARE/SOFTWARE | - | 4.4 mm | 3.1 mm | ||
![]() S-29L330AFS-TB ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | - | SEIKO INSTRUMENTS USA INC | - | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP8,.25 | SSOP8,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | 0.002 mA | 256X16 | - | - | 16 | 4e-7 A | 4096 bit | SERIAL | EEPROM | MICROWIRE | 100000 Write/Erase Cycles | - | 10 | SOFTWARE | - | - | - | ||
![]() S-24CS02AFJ-TBH-G ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 0.35 MHz | SEIKO INSTRUMENTS USA INC | - | 256 words | 256 | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e6/e2 | Yes | EAR99 | TIN BISMUTH/TIN SILVER | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 10 | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | SYNCHRONOUS | 0.004 mA | 256X8 | - | 1.75 mm | 8 | 0.000002 A | 2048 bit | SERIAL | EEPROM | I2C | 1000000 Write/Erase Cycles | 10 ms | 10 | HARDWARE | 1010DDDR | 5.02 mm | 3.9 mm | ||
![]() S-29L130ADFE-TB ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | - | SEIKO INSTRUMENTS USA INC | - | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | LSOP | LSOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | SYNCHRONOUS | 0.002 mA | 64X16 | 3-STATE | 1.7 mm | 16 | 4e-7 A | 1024 bit | SERIAL | EEPROM | MICROWIRE | 100000 Write/Erase Cycles | - | 10 | SOFTWARE | - | 5.2 mm | 4.4 mm | ||
![]() S-29L220AFE ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 2 MHz | SEIKO INSTRUMENTS USA INC | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | LSOP | LSOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | TIN LEAD | DATA RETENTION: 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | SYNCHRONOUS | 0.002 mA | 128X16 | - | 1.7 mm | 16 | 4e-7 A | 2048 bit | SERIAL | EEPROM | 3-WIRE | 100000 Write/Erase Cycles | 10 ms | 10 | SOFTWARE | - | 5.2 mm | 4.4 mm | ||
![]() S-29U130AFS-TB ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 0.005 MHz | SEIKO INSTRUMENTS USA INC | - | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 1.8 V | - | - | EAR99 | - | 100000 ENDURANCE CYCLES/WORD; 10 YEARS OF DATA RETENTION | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | INDUSTRIAL | 0.9 V | SYNCHRONOUS | - | 64X16 | - | 1.3 mm | 16 | - | 1024 bit | SERIAL | EEPROM | 3-WIRE | 100000 Write/Erase Cycles | 10 ms | 10 | - | - | 4.4 mm | 3.12 mm | ||
![]() S-29530ADFJA-TB ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 0.2 MHz | SEIKO INSTRUMENTS USA INC | - | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | e0 | - | EAR99 | TIN LEAD | DATA RETENTION 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | SYNCHRONOUS | - | 1KX16 | - | 1.75 mm | 16 | - | 16384 bit | SERIAL | EEPROM | MICROWIRE | - | 10 ms | 10 | - | - | 4.9 mm | 3.9 mm | ||
![]() S-93C86BD4H-J8T2 ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 2 MHz | SEIKO INSTRUMENTS USA INC | 1 | 1024 words | 1000 | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | SYNCHRONOUS | 0.002 mA | 1KX16 | - | 1.75 mm | 16 | 0.0000015 A | 16384 bit | SERIAL | EEPROM | MICROWIRE | 1000000 Write/Erase Cycles | 4 ms | 10 | SOFTWARE | - | 5.02 mm | 3.9 mm | ||
![]() S-24C01BFJ ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 0.4 MHz | SEIKO INSTRUMENTS USA INC | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3.3 V | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | SYNCHRONOUS | - | 128X8 | - | 1.75 mm | 8 | - | 1024 bit | SERIAL | EEPROM | I2C | - | 10 ms | - | - | - | 5.02 mm | 3.9 mm | ||
![]() S-24C08CI-H6T3S3 ABLIC Inc. | In Stock | - | Datasheet | YES | 6 | - | 0.4 MHz | ABLIC INC | - | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | WLP-6 | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | BGA | Yes | 5 V | e3 | - | EAR99 | TIN | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.4 mm | compliant | - | 6 | R-PBGA-B6 | - | 5.5 V | INDUSTRIAL | 1.6 V | SYNCHRONOUS | - | 1KX8 | - | 0.39 mm | 8 | - | 8192 bit | SERIAL | EEPROM | I2C | - | 5 ms | - | - | - | 1.62 mm | 0.96 mm | ||
![]() S-2900AUP ABLIC Inc. | In Stock | - | Datasheet | YES | 5 | - | 2 MHz | SEIKO INSTRUMENTS USA INC | - | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | LSOF | LSOF, FL6,.1,60 | FL6,.1,60 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOT-89 | No | 3 V | e0 | - | EAR99 | TIN LEAD | DATA RETENTION 10 YEARS | 8542.32.00.51 | DUAL | FLAT | - | 1 | 1.5 mm | compliant | - | 5 | R-PDSO-F5 | Not Qualified | 5.5 V | INDUSTRIAL | 1.5 V | SYNCHRONOUS | 0.003 mA | 64X8 | - | 1.6 mm | 8 | 0.000001 A | 512 bit | SERIAL | EEPROM | I2C | 100000 Write/Erase Cycles | 10 ms | 10 | - | - | 4.5 mm | 2.5 mm | ||
![]() S-93C56BD0I-J8T2G ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | - | 2 MHz | SEIKO INSTRUMENTS USA INC | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e6/e2 | Yes | EAR99 | TIN BISMUTH/TIN SILVER | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 10 | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | - | 128X16 | - | 1.75 mm | 16 | - | 2048 bit | SERIAL | EEPROM | MICROWIRE | - | 8 ms | - | - | - | 5.02 mm | 3.9 mm |