- Organization
- Packaging
- JESD-30 Code
- Memory Density
- Memory Width
- Surface Mount
- Terminal Pitch
- Terminal Position
- Parallel/Serial
- Length
- Number of Functions
- Operating Mode
Attribute column
Manufacturer
ABLIC Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Memory Types | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Parallel/Serial | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | I2C Control Byte | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-93C66BD0I-T8T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 21 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN | 100 YEARS DATA RETENTION | 8542.32.00.51 | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G8 | - | 5.5V | - | 4.5V | 4Kb 256 x 16 | SYNCHRONOUS | 2MHz | - | - | EEPROM | SPI | 256X16 | 16 | 8ms | - | 4096 bit | SERIAL | 3-WIRE | - | 8ms | - | - | - | 1.1mm | 4.4mm | 3mm | RoHS Compliant | ||
![]() S-93L76AD0I-J8T1U ABLIC U.S.A. Inc. | 44 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN | 100 YEAR DATA RETENTION, ALSO OPERATES WITH 1.8 V TO 5.5 V AND 2.7 V TO 5.5 V SUPPLY | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 1.6V | 8Kb 512 x 16 | SYNCHRONOUS | 2MHz | - | - | EEPROM | SPI | 512X16 | 16 | 10ms | - | 8192 bit | SERIAL | MICROWIRE | - | 10ms | - | - | - | 1.75mm | 5.02mm | 3.9mm | RoHS Compliant | ||
![]() S-93C66BD0I-I8T1U ABLIC U.S.A. Inc. | 42 |
| Datasheet | - | Surface Mount | 8-SMD, Flat Lead | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN | 100 YEARS DATA RETENTION | 8542.32.00.51 | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | - | R-PDSO-F8 | - | 5.5V | - | 4.5V | 4Kb 256 x 16 | SYNCHRONOUS | 2MHz | - | - | EEPROM | SPI | 256X16 | 16 | 8ms | - | 4096 bit | SERIAL | 3-WIRE | - | 8ms | - | - | - | 0.5mm | 2.23mm | 1.97mm | RoHS Compliant | ||
![]() S-25C160A0I-T8T1U3 ABLIC U.S.A. Inc. | 44 |
| Datasheet | 18 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 100 YEAR DATA RETENTION | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 1.6V | 16Kb 2K x 8 | SYNCHRONOUS | 5MHz | - | - | EEPROM | SPI | 2KX8 | 8 | 5ms | - | 16384 bit | SERIAL | SPI | - | 5ms | - | - | - | 1.1mm | 4.4mm | 3mm | RoHS Compliant | ||
![]() S-25CM01A0I-J8T1U4 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 100 YEAR DATA RETENTION | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 1.6V | 1Mb 128K x 8 | SYNCHRONOUS | 10MHz | - | - | EEPROM | SPI | 128KX8 | 8 | 5ms | - | 1048576 bit | SERIAL | SPI | - | 5ms | - | - | - | 1.75mm | 5.02mm | 3.9mm | RoHS Compliant | ||
![]() S-93C46BD0I-I8T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Flat Lead | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN | 100 YEARS DATA RETENTION | 8542.32.00.51 | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | - | R-PDSO-F8 | - | 5.5V | - | 4.5V | 1Kb 64 x 16 | SYNCHRONOUS | 2MHz | - | - | EEPROM | SPI | 64X16 | 16 | 8ms | - | 1024 bit | SERIAL | 3-WIRE | - | 8ms | - | - | - | 0.5mm | 2.23mm | 1.97mm | RoHS Compliant | ||
![]() S-24CS04AFJ-TB-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e6/e2 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN BISMUTH/TIN SILVER | - | 8542.32.00.51 | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | 10 | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 2/5V | 2.7V | 4Kb 512 x 8 | SYNCHRONOUS | 400kHz | 0.004mA | 900ns | EEPROM | I2C | 512X8 | 8 | 10ms | 0.000002A | 4096 bit | SERIAL | I2C | 1000000 Write/Erase Cycles | 10ms | 10 | HARDWARE | 1010DDMR | 1.75mm | 5.02mm | 3.9mm | RoHS Compliant | ||
![]() S-24C04DI-K8T3U5 ABLIC U.S.A. Inc. | 44 |
| Datasheet | 18 Weeks | Surface Mount | 8-WSSOP, 8-MSOP (0.110, 2.80mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | - | TIN | IT ALSO OPERATES AT 0.4 MHZ AT 1.7 TO 5.5 V SUPPLY VOLTAGE | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | R-PDSO-G8 | - | 5.5V | - | 2.5V | 4Kb 512 x 8 | SYNCHRONOUS | 1MHz | - | 500ns | EEPROM | I2C | 512X8 | 8 | 5ms | - | 4096 bit | SERIAL | I2C | - | 5ms | - | - | - | 0.8mm | 2.9mm | 2.8mm | RoHS Compliant | ||
![]() S-25C020A0I-T8T1G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e6 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Tin/Bismuth (Sn/Bi) | ALSO OERATES AT 1.6 V TO 2.5 V & 2.5 V TO 4.5 V | 8542.32.00.51 | 1.6V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | 10 | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 1.6V | 2Kb 256 x 8 | SYNCHRONOUS | 5MHz | - | - | EEPROM | SPI | 256X8 | 8 | 4ms | - | 2048 bit | SERIAL | SPI | - | 4ms | - | - | - | 1.1mm | 4.4mm | 3mm | RoHS Compliant | ||
![]() S-93L66AD0I-I8T1U ABLIC U.S.A. Inc. | 44 |
| Datasheet | 20 Weeks | Surface Mount | 8-SMD, Flat Lead | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 100 YEAR DATA RETENTION | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.5mm | compliant | NOT SPECIFIED | 8 | R-PDSO-F8 | Not Qualified | 5.5V | - | 1.6V | 4Kb 256 x 16 | SYNCHRONOUS | 2MHz | - | - | EEPROM | SPI | 256X16 | 16 | 8ms | - | 4096 bit | SERIAL | MICROWIRE | - | 8ms | - | - | - | 0.5mm | 2.23mm | 1.97mm | RoHS Compliant | ||
![]() S-93C46BR0I-J8T1U ABLIC U.S.A. Inc. | 20 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN | 100 YEARS DATA RETENTION | 8542.32.00.51 | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G8 | - | 5.5V | - | 4.5V | 1Kb 64 x 16 | SYNCHRONOUS | 2MHz | - | - | EEPROM | SPI | 64X16 | 16 | 8ms | - | 1024 bit | SERIAL | 3-WIRE | - | 8ms | - | - | - | 1.75mm | 5.02mm | 3.9mm | RoHS Compliant | ||
![]() S-93C46BD0I-J8T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN | 100 YEAR DATA RETENTION | 8542.32.00.51 | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | 5.5V | - | 1.8V | 1Kb 64 x 16 | SYNCHRONOUS | 2MHz | - | - | EEPROM | SPI | 64X16 | 16 | 8ms | - | 1024 bit | SERIAL | MICROWIRE | - | 8ms | - | - | - | 1.75mm | 5.02mm | 3.9mm | RoHS Compliant | ||
![]() S-24C16DI-I8T1U5 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8-SMD, Flat Lead | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | - | TIN | IT ALSO OPERATES AT 0.4 MHZ AT 1.7 TO 5.5 V SUPPLY VOLTAGE | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | - | R-PDSO-F8 | - | 5.5V | - | 2.5V | 16Kb 2K x 8 | SYNCHRONOUS | 1MHz | - | 500ns | EEPROM | I2C | 2KX8 | 8 | 5ms | - | 16384 bit | SERIAL | I2C | - | 5ms | - | - | - | 0.5mm | 2.23mm | 1.97mm | RoHS Compliant | ||
![]() S-93L56AR0I-J8T1U ABLIC U.S.A. Inc. | 44 |
| Datasheet | 20 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 100 YEAR DATA RETENTION | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 1.6V | 2Kb 128 x 16 | SYNCHRONOUS | 2MHz | - | - | EEPROM | SPI | 128X16 | 16 | 8ms | - | 2048 bit | SERIAL | MICROWIRE | - | 8ms | - | - | - | 1.75mm | 5.02mm | 3.9mm | RoHS Compliant | ||
![]() S-93L56AD0I-I8T1U ABLIC U.S.A. Inc. | 44 |
| Datasheet | 20 Weeks | Surface Mount | 8-SMD, Flat Lead | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 100 YEAR DATA RETENTION | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.5mm | compliant | NOT SPECIFIED | 8 | R-PDSO-F8 | Not Qualified | 5.5V | - | 1.6V | 2Kb 128 x 16 | SYNCHRONOUS | 2MHz | - | - | EEPROM | SPI | 128X16 | 16 | 8ms | - | 2048 bit | SERIAL | MICROWIRE | - | 8ms | - | - | - | 0.5mm | 2.23mm | 1.97mm | RoHS Compliant | ||
![]() S-93L66AR0I-J8T1U ABLIC U.S.A. Inc. | 44 |
| Datasheet | 20 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 100 YEAR DATA RETENTION | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 1.6V | 4Kb 256 x 16 | SYNCHRONOUS | 2MHz | - | - | EEPROM | SPI | 256X16 | 16 | 8ms | - | 4096 bit | SERIAL | MICROWIRE | - | 8ms | - | - | - | 1.75mm | 5.02mm | 3.9mm | RoHS Compliant | ||
![]() S-25C2560I-J8T1U4 ABLIC U.S.A. Inc. | 44 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOP | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | 1.6V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb 32K x 8 | - | 10MHz | - | - | EEPROM | SPI | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-93L66AD0I-K8T3U ABLIC U.S.A. Inc. | 97 |
| Datasheet | - | Surface Mount | 8-WSSOP, 8-MSOP (0.110, 2.80mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 100 YEAR DATA RETENTION | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 1.6V | 4Kb 256 x 16 | SYNCHRONOUS | 2MHz | - | - | EEPROM | SPI | 256X16 | 16 | 8ms | - | 4096 bit | SERIAL | MICROWIRE | - | - | - | - | - | 0.8mm | 2.9mm | 2.8mm | RoHS Compliant | ||
![]() S-93C46BD0I-K8T3U ABLIC U.S.A. Inc. | 49 |
| Datasheet | 20 Weeks | Surface Mount | 8-WSSOP, 8-MSOP (0.110, 2.80mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | TIN | 100 YEARS DATA RETENTION | 8542.32.00.51 | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | compliant | NOT SPECIFIED | - | R-PDSO-G8 | - | 5.5V | - | 4.5V | 1Kb 64 x 16 | SYNCHRONOUS | 2MHz | - | - | EEPROM | SPI | 64X16 | 16 | 8ms | - | 1024 bit | SERIAL | 3-WIRE | - | - | - | - | - | 0.8mm | 2.9mm | 2.8mm | RoHS Compliant | ||
![]() S-24CS08AFJ-TB-1G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e6/e2 | yes | Obsolete | 1 (Unlimited) | 8 | 3A991.B.1.B.1 | TIN BISMUTH/TIN SILVER | - | 8542.32.00.51 | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | compliant | 10 | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 2/5V | 2.7V | 8Kb 1K x 8 | SYNCHRONOUS | 400kHz | 0.004mA | 900ns | EEPROM | I2C | 1MX8 | 8 | 10ms | 0.000002A | 8388608 bit | SERIAL | I2C | 1000000 Write/Erase Cycles | 10ms | 10 | HARDWARE | 1010DMMR | 1.75mm | 5.02mm | 3.9mm | RoHS Compliant |