- Organization
- Packaging
- JESD-30 Code
- Memory Density
- Memory Width
- Surface Mount
- Terminal Pitch
- Terminal Position
- Parallel/Serial
- Length
- Number of Functions
- Operating Mode
Attribute column
Manufacturer
ABLIC Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Memory Types | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Memory Density | Parallel/Serial | Serial Bus Type | Write Cycle Time-Max (tWC) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-25C020A0I-J8T1G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN BISMUTH/TIN SILVER | ALSO OERATES AT 1.6 V TO 2.5 V & 2.5 V TO 4.5 V | 8542.32.00.51 | 1.6V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 10 | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 1.6V | 2Kb 256 x 8 | SYNCHRONOUS | 5MHz | - | EEPROM | SPI | 256X8 | 8 | 4ms | 2048 bit | SERIAL | SPI | 4ms | 1.75mm | 5.02mm | 3.9mm | RoHS Compliant | ||
![]() S-24C02DI-A8T1U5 ABLIC U.S.A. Inc. | 29 |
| Datasheet | 18 Weeks | Surface Mount | 8-SMD, Flat Lead Exposed Pad | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | - | TIN | IT ALSO OPERATES AT 0.4 MHZ AT 1.7 TO 5.5 V SUPPLY VOLTAGE | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | - | R-PDSO-N8 | - | 5.5V | 2.5V | 2Kb 256 x 8 | SYNCHRONOUS | 1MHz | 500ns | EEPROM | I2C | 256X8 | 8 | 5ms | 2048 bit | SERIAL | I2C | 5ms | 0.5mm | 3mm | 2mm | RoHS Compliant | ||
![]() S-24C32CI-T8T1U3 ABLIC U.S.A. Inc. | 29 | - | Datasheet | 18 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 100 YEAR DATA RETENTION | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 1.6V | 32Kb 4K x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 4KX8 | 8 | 5ms | 32768 bit | SERIAL | I2C | 5ms | 1.1mm | 4.4mm | 3mm | RoHS Compliant | ||
![]() S-93C56BD0I-T8T1G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e6 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN BISMUTH | - | 8542.32.00.51 | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 10 | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 1.8V | 2Kb 128 x 16 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 128X16 | 16 | 8ms | 2048 bit | SERIAL | MICROWIRE | 8ms | 1.1mm | 4.4mm | 3mm | RoHS Compliant | ||
![]() S-24C32CI-I8T1U3 ABLIC U.S.A. Inc. | 44 | - | Datasheet | 18 Weeks | Surface Mount | 8-SMD, Flat Lead | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | TIN | 100 YEAR DATA RETENTION | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | 8 | R-PDSO-F8 | Not Qualified | 5.5V | 1.6V | 32Kb 4K x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 4KX8 | 8 | 5ms | 32768 bit | SERIAL | I2C | 5ms | 0.5mm | 2.23mm | 1.97mm | RoHS Compliant | ||
![]() S-24C02DI-J8T1U5 ABLIC U.S.A. Inc. | 1561 | - | Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | - | TIN | IT ALSO OPERATES AT 0.4 MHZ AT 1.7 TO 5.5 V SUPPLY VOLTAGE | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | R-PDSO-G8 | - | 5.5V | 2.5V | 2Kb 256 x 8 | SYNCHRONOUS | 1MHz | 500ns | EEPROM | I2C | 256X8 | 8 | 5ms | 2048 bit | SERIAL | I2C | 5ms | 1.75mm | 5.02mm | 3.9mm | RoHS Compliant | ||
![]() S-24C02DI-I8T1U5 ABLIC U.S.A. Inc. | 45 |
| Datasheet | 18 Weeks | Surface Mount | 8-SMD, Flat Lead | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | IT ALSO OPERATES AT 0.4 MHZ AT 1.7 TO 5.5 V SUPPLY VOLTAGE | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | - | R-PDSO-F8 | - | 5.5V | 2.5V | 2Kb 256 x 8 | SYNCHRONOUS | 1MHz | 500ns | EEPROM | I2C | 256X8 | 8 | 5ms | 2048 bit | SERIAL | I2C | 5ms | 0.5mm | 2.23mm | 1.97mm | RoHS Compliant | ||
![]() S-24C256CI-T8T1U4 ABLIC U.S.A. Inc. | 76000 |
| Datasheet | 18 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | - | TIN | IT ALSO HAVE FREQUENCY 0.4 MHZ OPERATES AT 1.6 TO 2.5 V SUPPLY VOLTAGE | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | - | R-PDSO-G8 | - | 5.5V | 2.5V | 256Kb 32K x 8 | SYNCHRONOUS | 1MHz | 500ns | EEPROM | I2C | 32KX8 | 8 | 5ms | 262144 bit | SERIAL | I2C | 5ms | 1.1mm | 4.4mm | 3mm | RoHS Compliant | ||
![]() S-25C020A0I-I8T1U ABLIC U.S.A. Inc. | 49 |
| Datasheet | 18 Weeks | Surface Mount | 8-SMD, Flat Lead | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | ALSO OERATES AT 1.6 V TO 2.5 V & 2.5 V TO 4.5 V | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | 8 | R-PDSO-F8 | Not Qualified | 5.5V | 1.6V | 2Kb 256 x 8 | SYNCHRONOUS | 5MHz | - | EEPROM | SPI | 256X8 | 8 | 4ms | 2048 bit | SERIAL | SPI | 4ms | 0.5mm | 2.23mm | 1.97mm | RoHS Compliant | ||
![]() S-25C010A0I-J8T1U ABLIC U.S.A. Inc. | 44 |
| Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | ALSO OERATES AT 1.6 V TO 2.5 V & 2.5 V TO 4.5 V | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 1.6V | 1Kb 128 x 8 | SYNCHRONOUS | 5MHz | - | EEPROM | SPI | 128X8 | 8 | 4ms | 1024 bit | SERIAL | SPI | 4ms | 1.75mm | 5.02mm | 3.9mm | RoHS Compliant | ||
![]() S-93C46BR0I-J8T1G ABLIC U.S.A. Inc. | 44 |
| Datasheet | 12 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | TIN BISMUTH/TIN SILVER | - | 8542.32.00.51 | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 10 | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 1.8V | 1Kb 64 x 16 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 64X16 | 16 | 8ms | 1024 bit | SERIAL | MICROWIRE | 8ms | 1.75mm | 5.02mm | 3.9mm | RoHS Compliant | ||
![]() S-24CM01CI-J8T1U4 ABLIC U.S.A. Inc. | 46 | - | Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 100 YEAR DATA RETENTION | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 1.6V | 1Mb 128K x 8 | SYNCHRONOUS | 1MHz | 500ns | EEPROM | I2C | 128KX8 | 8 | 5ms | 1048576 bit | SERIAL | I2C | 5ms | 1.75mm | 5.02mm | 3.9mm | RoHS Compliant | ||
![]() S-24C512CI-T8T1U4 ABLIC U.S.A. Inc. | 47 |
| Datasheet | 18 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 100 YEAR DATA RETENTION | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | 8 | R-PDSO-G8 | - | 5.5V | 1.6V | 512Kb 64K x 8 | SYNCHRONOUS | 1MHz | 900ns | EEPROM | I2C | 64KX8 | 8 | 5ms | 524288 bit | SERIAL | I2C | 5ms | 1.1mm | 4.4mm | 3mm | RoHS Compliant | ||
![]() S-24C08DI-I8T1U5 ABLIC U.S.A. Inc. | 42 |
| Datasheet | 18 Weeks | Surface Mount | 8-SMD, Flat Lead | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | IT ALSO OPERATES AT 0.4 MHZ AT 1.7 TO 5.5 V SUPPLY VOLTAGE | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | - | R-PDSO-F8 | - | 5.5V | 2.5V | 8Kb 1K x 8 | SYNCHRONOUS | 1MHz | 500ns | EEPROM | I2C | 1KX8 | 8 | 5ms | 8192 bit | SERIAL | I2C | 5ms | 0.5mm | 2.23mm | 1.97mm | RoHS Compliant | ||
![]() S-24C02DI-T8T1U5 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | IT ALSO OPERATES AT 0.4 MHZ AT 1.7 TO 5.5 V SUPPLY VOLTAGE | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | - | R-PDSO-G8 | - | 5.5V | 2.5V | 2Kb 256 x 8 | SYNCHRONOUS | 1MHz | 500ns | EEPROM | I2C | 256X8 | 8 | 5ms | 2048 bit | SERIAL | I2C | 5ms | 1.1mm | 4.4mm | 3mm | RoHS Compliant | ||
![]() S-25C080A0I-J8T1U ABLIC U.S.A. Inc. | 11 |
| Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 100 YEAR DATA RETENTION | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | 8 | R-PDSO-G8 | - | 5.5V | 1.6V | 8Kb 1K x 8 | SYNCHRONOUS | 5MHz | - | EEPROM | SPI | 1KX8 | 8 | 4ms | 8192 bit | SERIAL | SPI | 4ms | 1.75mm | 5.02mm | 3.9mm | RoHS Compliant | ||
![]() S-25C010A0I-T8T1U ABLIC U.S.A. Inc. | 42 |
| Datasheet | 18 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | ALSO OERATES AT 1.6 V TO 2.5 V & 2.5 V TO 4.5 V | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 1.6V | 1Kb 128 x 8 | SYNCHRONOUS | 5MHz | - | EEPROM | SPI | 128X8 | 8 | 4ms | 1024 bit | SERIAL | SPI | 4ms | 1.1mm | 4.4mm | 3mm | RoHS Compliant | ||
![]() S-25C080A0I-K8T3U ABLIC U.S.A. Inc. | 44 |
| Datasheet | 18 Weeks | Surface Mount | 8-WSSOP, 8-MSOP (0.110, 2.80mm Width) | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | IT ALSO HAVE FREQUENCY OF 2 MHZ OPERATES AT 1.6 TO 2.5 V SUPPLY VOLTAGE | - | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | - | R-PDSO-G8 | - | 5.5V | 2.5V | 8Kb 1K x 8 | SYNCHRONOUS | 5MHz | - | EEPROM | SPI | 1KX8 | 8 | 4ms | 8192 bit | SERIAL | SPI | 4ms | 0.8mm | 2.9mm | 2.8mm | RoHS Compliant | ||
![]() S-24C128CI-T8T1U3 ABLIC U.S.A. Inc. | 4000 |
| Datasheet | 18 Weeks | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 100 YEAR DATA RETENTION | 8542.32.00.51 | 1.6V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 1.6V | 128Kb 16K x 8 | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 16KX8 | 8 | 5ms | 131072 bit | SERIAL | I2C | 5ms | 1.1mm | 4.4mm | 3mm | RoHS Compliant | ||
![]() S-93C86BD4I-T8T1U ABLIC U.S.A. Inc. | 9293 |
| Datasheet | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 100 YEAR DATA RETENTION | 8542.32.00.51 | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 1.8V | 16Kb 1K x 16 | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | 1KX16 | 16 | 4ms | 16384 bit | SERIAL | MICROWIRE | 4ms | 1.1mm | 4.4mm | 3mm | RoHS Compliant |