- Organization
- Packaging
- JESD-30 Code
- Memory Density
- Memory Width
- Surface Mount
- Terminal Pitch
- Terminal Position
- Parallel/Serial
- Length
- Number of Functions
- Operating Mode
Attribute column
Manufacturer
ABLIC Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Access Time-Max | Active Read Current - Max | Clock Frequency-Max (fCLK) | Data Retention | Factory Pack QuantityFactory Pack Quantity | Hardware Data Protection | Ihs Manufacturer | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Frequency | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Supply Current | Operating Mode | Supply Current-Max | Access Time | Organization | Output Characteristics | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Page Size | I2C Control Byte | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-29590ADFJA-TB ABLIC Inc. | In Stock | - | Datasheet | - | YES | 8 | - | - | 0.2 MHz | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | - | - | - | - | - | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | - | DATA RETENTION 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 1.8 V | - | - | SYNCHRONOUS | - | - | 1KX16 | - | 1.75 mm | 16 | - | - | 16384 bit | - | SERIAL | EEPROM | - | 3-WIRE | - | 10 ms | 10 | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() S-93C66AFT ABLIC Inc. | In Stock | - | Datasheet | - | YES | 8 | - | - | 2 MHz | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | - | - | - | - | - | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | No | - | - | - | 2.5 V | - | - | - | - | e0 | - | EAR99 | TIN LEAD | DATA RETENTION: 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 1.8 V | - | - | SYNCHRONOUS | 0.002 mA | - | 256X16 | - | 1.2 mm | 16 | - | 4e-7 A | 4096 bit | - | SERIAL | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 10 ms | 10 | SOFTWARE | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() IS61LPS12832A-200TQI ABLIC Inc. | In Stock | - | Datasheet | - | YES | 100 | 3.1 ns | - | - | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | - | - | - | - | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, | - | RECTANGULAR | FLATPACK, LOW PROFILE | Active | QFP | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | PIPELINED ARCHITECTURE | - | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | - | - | 3.465 V | INDUSTRIAL | 3.135 V | - | - | SYNCHRONOUS | - | - | 128KX32 | - | 1.6 mm | 32 | - | - | 4194304 bit | - | PARALLEL | CACHE SRAM | - | - | - | - | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() S-29L220ADFE ABLIC Inc. | In Stock | - | Datasheet | - | YES | 8 | - | - | 2 MHz | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | - | - | - | - | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | LSOP | LSOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | - | No | - | - | - | 5 V | - | - | - | - | e0 | - | EAR99 | TIN LEAD | DATA RETENTION: 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 1.8 V | - | - | SYNCHRONOUS | 0.002 mA | - | 128X16 | - | 1.7 mm | 16 | - | 4e-7 A | 2048 bit | - | SERIAL | EEPROM | - | 3-WIRE | 100000 Write/Erase Cycles | 10 ms | 10 | SOFTWARE | - | - | - | - | - | 5.2 mm | 4.4 mm | ||
![]() S-93C56AMFN ABLIC Inc. | In Stock | - | Datasheet | - | YES | 8 | - | - | 2 MHz | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | - | - | - | - | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP8,.16 | SSOP8,.16 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | MSOP | - | No | - | - | - | 2.5 V | - | - | - | - | e0 | - | EAR99 | TIN LEAD | DATA RETENTION: 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 1.8 V | - | - | SYNCHRONOUS | 0.002 mA | - | 128X16 | - | 1.3 mm | 16 | - | 4e-7 A | 2048 bit | - | SERIAL | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 10 ms | 10 | SOFTWARE | - | - | - | - | - | 2.95 mm | 2.8 mm | ||
![]() S-24C04ADPA-11 ABLIC Inc. | In Stock | - | Datasheet | - | NO | 8 | - | - | 0.1 MHz | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | - | - | - | - | - | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | - | 5 V | - | - | - | - | - | No | EAR99 | - | DATA RETENTION: 10 YEARS | 8542.32.00.51 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | 8 | R-PDIP-T8 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 2.5 V | - | - | SYNCHRONOUS | 0.002 mA | - | 512X8 | - | 4.5 mm | 8 | - | 4e-7 A | 4096 bit | - | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 5 ms | 10 | HARDWARE | - | - | - | - | 1010DDMR | 9.3 mm | 7.62 mm | ||
![]() S-24CS01AFT-TB ABLIC Inc. | In Stock | - | Datasheet | - | YES | 8 | - | - | 0.4 MHz | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | - | - | 1 | - | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | No | - | - | - | 5 V | - | - | - | - | - | No | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 1.8 V | - | - | SYNCHRONOUS | 0.004 mA | - | 128X8 | - | 1.1 mm | 8 | - | 0.000002 A | 1024 bit | - | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 10 | HARDWARE | - | - | - | - | 1010DDDR | 4.4 mm | 3 mm | ||
![]() S-29L294AFS-TB ABLIC Inc. | In Stock | - | Datasheet | - | YES | 8 | - | - | - | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | - | - | - | - | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP8,.25 | SSOP8,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | 0.001 mA | - | 128X16 | - | - | 16 | - | 4e-7 A | 2048 bit | - | SERIAL | EEPROM | - | - | 100000 Write/Erase Cycles | - | 10 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | ||
![]() S-2860BTF-150 ABLIC Inc. | In Stock | - | - | - | YES | 28 | 500 ns | - | - | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | - | - | - | - | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP28,.53,22 | TSSOP28,.53,22 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP | - | No | - | - | - | 5 V | - | - | - | - | e0 | - | EAR99 | TIN LEAD | DATA RETENTION: 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 2.7 V | - | - | ASYNCHRONOUS | 0.03 mA | - | 8KX8 | - | 1.2 mm | 8 | - | 0.000001 A | 65536 bit | - | PARALLEL | EEPROM | 3 V | - | - | 10 ms | 10 | - | YES | NO | NO | 32 words | - | 11.8 mm | 8 mm | ||
![]() S-2923CIF10 ABLIC Inc. | In Stock | - | Datasheet | - | YES | 8 | - | - | 0.5 MHz | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | - | - | - | - | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | LSOP | LSOP, SOP8,.3 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | - | No | - | - | - | 5 V | - | - | - | - | e0 | No | EAR99 | TIN LEAD | DATA RETENTION = 10 YEARS; 100000 ERASE/WRITE CYCLES | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | 6.5 V | INDUSTRIAL | 2.7 V | - | - | SYNCHRONOUS | 0.005 mA | - | 128X16 | 3-STATE | 1.7 mm | 16 | - | 0.000001 A | 2048 bit | - | SERIAL | EEPROM | - | 3-WIRE | 100000 Write/Erase Cycles | 10 ms | 10 | HARDWARE/SOFTWARE | - | - | - | - | - | 5.2 mm | 4.4 mm | ||
![]() IS61VF12836A-6.5B2I ABLIC Inc. | In Stock | - | Datasheet | - | YES | 119 | 6.5 ns | - | - | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | - | - | - | - | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Active | BGA | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | PIPELINED/FLOW-THROUGH ARCHITECTURE, ALSO OPERATES WITH 3.135V TO 3.465V SUPPLY | - | BOTTOM | BALL | - | 1 | 1.27 mm | unknown | - | 119 | R-PBGA-B119 | Not Qualified | - | - | 3.465 V | INDUSTRIAL | 3.135 V | - | - | SYNCHRONOUS | - | - | 128KX36 | - | 3.5 mm | 36 | - | - | 4718592 bit | - | PARALLEL | CACHE SRAM | - | - | - | - | - | - | - | - | - | - | - | 22 mm | 14 mm | ||
![]() S-24C02AFJ-01 ABLIC Inc. | In Stock | - | Datasheet | - | YES | 8 | - | - | 0.1 MHz | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | - | - | - | - | - | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | - | - | 2.5 V | - | - | - | - | - | No | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 1.8 V | - | - | SYNCHRONOUS | - | - | 256X8 | - | 1.75 mm | 8 | - | - | 2048 bit | - | SERIAL | EEPROM | - | I2C | - | 5 ms | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() S-93C76ADFJ-TB ABLIC Inc. | In Stock | - | Datasheet | - | YES | 8 | - | - | 2 MHz | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | - | - | - | - | - | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | - | - | 2.5 V | - | - | - | - | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 1.8 V | - | - | SYNCHRONOUS | 0.002 mA | - | 512X16 | - | 1.75 mm | 16 | - | 0.000002 A | 8192 bit | - | SERIAL | EEPROM | - | MICROWIRE | 1000000 Write/Erase Cycles | 10 ms | 10 | SOFTWARE | - | - | - | - | - | 5.02 mm | 3.9 mm | ||
![]() S-93C56AFJ-TB-S ABLIC Inc. | In Stock | - | Datasheet | - | YES | 8 | - | - | 2 MHz | - | - | - | SEIKO INSTRUMENTS USA INC | - | - | - | - | - | - | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | - | - | 2.5 V | - | - | - | - | e0 | - | EAR99 | TIN LEAD | DATA RETENTION: 10 YEARS | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 1.8 V | - | - | SYNCHRONOUS | - | - | 128X16 | - | 1.75 mm | 16 | - | - | 2048 bit | - | SERIAL | EEPROM | - | MICROWIRE | - | 10 ms | 10 | - | - | - | - | - | - | 5.02 mm | 3.9 mm | ||
![]() S-24C16CH-J8T2U3 ABLIC U.S.A. Inc. | 41 |
| - | - | - | - | - | 800 uA | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | S-24C16CH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-93A66BD0A-K8T2U3 ABLIC U.S.A. Inc. | 37 |
| - | - | - | - | - | 3 mA | - | 100 Year | 4000 | - | - | 3-Wire, Microwire | 2 MHz | + 125 C | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 5.5 V | 2.5 V | - | - | - | MouseReel | S-93A66B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kbit | - | - | 3 mA | - | 256 x 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-25A320B0A-K8T2U3 ABLIC U.S.A. Inc. | 40 |
| - | - | - | - | - | - | - | 100 Year | 4000 | Yes | - | Serial-SPI | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | TMSOP | - | - | - | Automotive grade | -40 to 125 °C | MouseReel | S-25A320B | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 6.5 MHz | 0, 5.5 V | - | - | - | - | - | - | - | - | 4Kx8 | - | - | - | 32 Kb | - | - | Automotive | - | - | 2.5 to 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-93C66CD0I-T8T1U3 ABLIC U.S.A. Inc. | In Stock | - | - | TSSOP-8 | - | - | - | 2 mA | - | 100 Year | 4000 | - | - | 3-Wire, Microwire | 2 MHz | + 85 C | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 5.5 V | 1.6 V | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 V to 5.5 V | - | - | - | 4 kbit | 2 uA | - | 2 mA | - | 256 x 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-25C040A0I-I8T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | - | - | - | 3 mA | - | 100 Year | 5000 | - | - | SPI | 5 MHz | + 85 C | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 5.5 V | 1.6 V | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kbit | - | - | 3 mA | - | 512 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-24C16CI-K8T3U3 ABLIC U.S.A. Inc. | In Stock | - | - | - | - | - | - | 800 uA | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |