- Battery Chemistry
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Cells
- Analog IC - Other Type
- Adjustable Threshold
Attribute column
Manufacturer
ABLIC PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Type | Output | Function | Output Voltage | Operating Supply Voltage | Interface | Operating Supply Current | Output Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Fault Protection | Battery Chemistry | Number of Cells | Product | Battery Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-82A1ABT-I6T1U ABLIC U.S.A. Inc. | 6007 |
| - | Surface Mount | SNT-6A | SNT-6A | - | 5000 | + 85 C | ABLIC Inc. | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | -40°C ~ 85°C (TA) | Reel | S-82A1 | - | - | Battery Protection | - | 1.5 V to 28 V | - | 2 uA | - | - | - | - | - | Over Current | Lithium Ion/Polymer | 1 | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-82A1AAZ-I6T1U ABLIC U.S.A. Inc. | 147 |
| - | Surface Mount | SNT-6A | SNT-6A | - | 5000 | + 85 C | ABLIC Inc. | - 40 C | SMD/SMT | - | Active | Details | -40°C ~ 85°C (TA) | Reel | S-82A1 | - | - | Battery Protection | - | 1.5 V to 28 V | - | 2 uA | - | - | - | - | - | Over Current | Lithium Ion/Polymer | 1 | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-82A1AAU-I6T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-82A1 | - | - | - | - | 1.5 V to 28 V | - | 2 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8224AAU-I8T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SNT-8A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-8224 | - | - | - | 8 V | 3.6 V to 28 V | - | 250 nA | 20 uA | - | - | - | - | - | - | - | Battery Protection | Li-Ion | - | - | - | ||
![]() S-8249AAO-M6T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SOT-23-6 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-8249 | - | - | - | - | 1.5 V to 5 V | - | 1.2 uA | 30 mA | - | - | - | - | - | - | - | Battery Protection | - | - | - | - | ||
![]() S-8249ABA-M6T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SOT-23-6 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-8249 | - | - | - | - | 1.5 V to 5 V | - | 1.2 uA | 30 mA | - | - | - | - | - | - | - | Battery Protection | - | - | - | - | ||
![]() S-8223AAH-I6T1U ABLIC U.S.A. Inc. | 31 |
| - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-8223 | - | - | - | 8 V | 3.6 V to 28 V | - | 250 nA | 20 uA | - | - | - | - | - | - | - | Battery Protection | Li-Ion | - | - | - | ||
![]() S-82A1AAX-I6T1U ABLIC U.S.A. Inc. | 31 |
| - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-82A1 | - | - | - | - | 1.5 V to 28 V | - | 2 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8249AAM-M6T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SOT-23-6 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-8249 | - | - | - | - | 1.5 V to 5 V | - | 1.2 uA | 30 mA | - | - | - | - | - | - | - | Battery Protection | - | - | - | - | ||
![]() S-82A1AAY-I6T1U ABLIC U.S.A. Inc. | 151 |
| - | Surface Mount | SNT-6A | SNT-6A | - | 5000 | + 85 C | ABLIC Inc. | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | -40°C ~ 85°C (TA) | Reel | S-82A1 | - | - | Battery Protection | - | 1.5 V to 28 V | - | 2 uA | - | - | - | - | - | Over Current | Lithium Ion/Polymer | 1 | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-82A1AAP-I6T1U ABLIC U.S.A. Inc. | 151 |
| - | Surface Mount | SNT-6A | SNT-6A | - | 5000 | + 85 C | ABLIC Inc. | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | -40°C ~ 85°C (TA) | MouseReel | S-82A1 | - | - | Battery Protection | - | 1.5 V to 28 V | - | 2 uA | - | - | - | - | - | Over Current | Lithium Ion/Polymer | 1 | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8249AAY-M6T1U ABLIC U.S.A. Inc. | 50 | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | S-8249 | 3000 | + 85 C | ABLIC Inc. | - 40 C | SMD/SMT | - | Active | Details | -40°C ~ 85°C (TA) | Reel | S-8249 | Simple Reset/Power-On Reset | Push-Pull, Totem Pole | - | - | 1.5 V to 5 V | - | 1.2 uA | 30 mA | Active High | 4.15V | 2 | - | - | - | - | Battery Protection | - | - | - | - | ||
![]() S-8224AAS-I8T1U ABLIC U.S.A. Inc. | 4682 |
| - | - | SNT-8A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | MouseReel | S-8224 | - | - | - | 8 V | 3.6 V to 28 V | - | 250 nA | 20 uA | - | - | - | - | - | - | - | Battery Protection | Li-Ion | - | - | - | ||
![]() S-8223CAH-I6T1U ABLIC U.S.A. Inc. | 38 |
| - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-8223 | - | - | - | 8 V | 3.6 V to 28 V | - | 250 nA | 20 uA | - | - | - | - | - | - | - | Battery Protection | Li-Ion | - | - | - | ||
![]() S-8249AAH-M6T1U ABLIC U.S.A. Inc. | 127 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | S-8249 | 3000 | + 85 C | ABLIC Inc. | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | -40°C ~ 85°C (TA) | MouseReel | S-8249 | Simple Reset/Power-On Reset | Push-Pull, Totem Pole | - | - | 1.5 V to 5 V | - | 1.2 uA | 30 mA | Active High | 2.4V | 2 | - | - | - | - | Battery Protection | - | - | - | - | ||
![]() S-82A1AAT-I6T1U ABLIC U.S.A. Inc. | 151 |
| - | Surface Mount | SNT-6A | SNT-6A | - | 5000 | + 85 C | ABLIC Inc. | - 40 C | SMD/SMT | - | Active | Details | -40°C ~ 85°C (TA) | Reel | S-82A1 | - | - | Battery Protection | - | 1.5 V to 28 V | - | 2 uA | - | - | - | - | - | Over Current | Lithium Ion/Polymer | 1 | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-82A1AAR-I6T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-82A1 | - | - | - | - | 1.5 V to 28 V | - | 2 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-82A1ABA-A6T5S ABLIC U.S.A. Inc. | In Stock | - | - | - | DFN-6 | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-82A1 | - | - | - | - | 1.5 V to 28 V | - | 2 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8223AAJ-I6T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-8223 | - | - | - | 8 V | 3.6 V to 28 V | - | 250 nA | 20 uA | - | - | - | - | - | - | - | Battery Protection | Li-Ion | - | - | - | ||
![]() S-82G1AAA-A8T2U ABLIC U.S.A. Inc. | 30 |
| - | - | HSNT-8 | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-82G1 | Battery Protection IC | - | - | - | 28 V | - | 2 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | 0.37 mm | 1.6 mm | 1.6 mm |