- Battery Chemistry
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Cells
- Analog IC - Other Type
- Adjustable Threshold
Attribute column
Manufacturer
ABLIC PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Pd - Power Dissipation | Product Status | Rad Hardened | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Output | Pin Count | Function | Output Voltage | Operating Supply Voltage | Interface | Operating Supply Current | Output Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Fault Protection | Battery Chemistry | Number of Cells | Product | Features | Battery Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-82C5AAA-TCT1U7 ABLIC U.S.A. Inc. | 118 |
| - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | 4000 | + 85 C | ABLIC Inc. | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | -40°C ~ 85°C (TA) | MouseReel | S-82C5A | - | - | - | Battery Protection | - | 5 V to 24 V | - | - | - | - | - | - | - | Over Current, Over Temperature | Lithium Ion | 5 | Battery Protection | - | - | - | - | - | ||
![]() S-82C2AAB-I6T1U7 ABLIC U.S.A. Inc. | 105 |
| - | Surface Mount | SNT-6 | SNT-6A | - | 5000 | + 85 C | ABLIC Inc. | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | -40°C ~ 85°C (TA) | MouseReel | S-82C2A | - | - | - | Battery Protection | - | - | - | - | - | - | - | - | - | Over Current, Short Circuit | Lithium Ion/Polymer | 2 | Battery Protection | - | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8204AAB-TCT1G ABLIC U.S.A. Inc. | In Stock | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion | - | - | - | ||
![]() S-8241ADNMC-GDNT2G ABLIC U.S.A. Inc. | In Stock | - | - | - | SOT-23-5 | - | - | 3000 | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | 8(V) | 1.5(V) | -40C to 85C | Industrial | - | SOT-23 | - | - | No | Details | 0.000282 oz | - | Reel | - | Battery Protection | - | 5 | - | 4.25 V | 1.5 V to 24 V | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() S-8244ABHPH-CFHTFG ABLIC U.S.A. Inc. | In Stock | - | - | - | SNT-8A-8 | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | 0.001058 oz | - | Reel | S-8244 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-8244AASPH-CESTFG ABLIC U.S.A. Inc. | In Stock | - | - | - | SNT-8A-8 | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | 0.001058 oz | - | Reel | S-8244 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-8244ABBPH-CFBTFG ABLIC U.S.A. Inc. | In Stock | - | - | - | SNT-8A-8 | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | 0.001058 oz | - | Reel | S-8244 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-8261ACIMD-G4IT2U ABLIC U.S.A. Inc. | In Stock | - | - | - | SOT-23-6 | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | 0.003951 oz | - | Reel | S-8261 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-82K1BAL-I6T1U ABLIC U.S.A. Inc. | 8 |
| - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | S-82K1 | Battery Protection IC | - | - | - | - | 28 V | - | 2 uA | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | 0.4 mm | 1.57 mm | 1.6 mm | ||
![]() S-82L1AAA-I6T1U7 ABLIC U.S.A. Inc. | 102 |
| - | Surface Mount | SNT-6A | SNT-6A | S-82L1 | 5000 | + 85 C | ABLIC Inc. | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | -40°C ~ 85°C (TA) | MouseReel | S-82L1 | - | - | - | Battery Protection | - | 1.5 V to 28 V | - | 800 nA | - | - | - | - | - | Over Current, Over Voltage, Short Circuit | Lithium Ion/Polymer | 1 | Battery Protection | High-Accuracy Voltage Detection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-82U1AAB-A8T2U ABLIC U.S.A. Inc. | 123 |
| - | Surface Mount | HSNT-8 | HSNT-8-B | S-82U1 | 5000 | + 85 C | ABLIC Inc. | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | -40°C ~ 85°C (TA) | MouseReel | S-82U1 | - | - | - | Battery Protection | - | 1.5 V to 28 V | - | 2.5 uA | - | - | - | - | - | Over Current, Over Voltage, Short Circuit | Lithium Ion/Polymer | 1 | Battery Protection | High-Accuracy Voltage Detection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8249AAR-M6T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SOT-23-6 | - | - | 3000 | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | S-8249 | - | - | - | - | - | 1.5 V to 5 V | - | 1.2 uA | 30 mA | - | - | - | - | - | - | - | Battery Protection | - | - | - | - | - | ||
![]() S-8223AAF-I6T1U ABLIC U.S.A. Inc. | 8 |
| - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | S-8223 | - | - | - | - | 8 V | 3.6 V to 28 V | - | 250 nA | 20 uA | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion | - | - | - | ||
![]() S-8240AEJ-I6T1U ABLIC U.S.A. Inc. | 8 |
| - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 400 mW | - | - | Details | - | - | Reel | S-8240 | - | - | - | - | - | 1.5 V to 28 V | - | 1.5 uA | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8253CAO-T8T1U ABLIC U.S.A. Inc. | 8 |
| - | - | TSSOP-8 | - | - | 3000 | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 700 mW | - | - | Details | - | - | Reel | S-8253 | - | - | - | - | - | 2 V to 24 V | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8249AAW-M6T1U ABLIC U.S.A. Inc. | 6000 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | S-8249 | 3000 | + 85 C | ABLIC Inc. | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | -40°C ~ 85°C (TA) | MouseReel | S-8249 | Simple Reset/Power-On Reset | Open Drain or Open Collector | - | - | - | 1.5 V to 5 V | - | 1.2 uA | 30 mA | Active Low | 2.65V | 2 | - | - | - | - | Battery Protection | - | - | - | - | - | ||
![]() S-8240ADJ-I6T1U ABLIC U.S.A. Inc. | 4332 |
| - | Surface Mount | SNT-6A | SNT-6A | - | 5000 | + 85 C | ABLIC Inc. | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 400 mW | Active | - | Details | - | -40°C ~ 85°C (TA) | MouseReel | S-8240 | - | - | - | Battery Protection | - | 1.5 V to 28 V | - | 1.5 uA | - | - | - | - | - | Over Current, Short Circuit | Lithium Ion/Polymer | 1 | Battery Protection | - | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8223AAG-I6T1U ABLIC U.S.A. Inc. | 8 |
| - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | S-8223 | - | - | - | - | 8 V | 3.6 V to 28 V | - | 250 nA | 20 uA | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion | - | - | - | ||
![]() S-8249AAP-M6T1U ABLIC U.S.A. Inc. | 145 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | S-8249 | 3000 | + 85 C | ABLIC Inc. | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | Active | - | Details | - | -40°C ~ 85°C (TA) | Reel | S-8249 | Simple Reset/Power-On Reset | Push-Pull, Totem Pole | - | - | - | 1.5 V to 5 V | - | 1.2 uA | 30 mA | Active High | 3.7V | 2 | - | - | - | - | Battery Protection | - | - | - | - | - | ||
![]() S-8240ACT-M6T1U ABLIC U.S.A. Inc. | 8 |
| - | - | SOT-23-6 | - | - | 3000 | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 650 mW | - | - | Details | - | - | Reel | S-8240 | - | - | - | - | - | 1.5 V to 28 V | - | 1.5 uA | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | - | - | - |