- Battery Chemistry
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Cells
- Analog IC - Other Type
- Adjustable Threshold
Attribute column
Manufacturer
ABLIC PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Output | Function | Output Voltage | Operating Supply Voltage | Interface | Operating Supply Current | Output Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Fault Protection | Battery Chemistry | Number of Cells | Product | Battery Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-8249ABC-M6T1U ABLIC U.S.A. Inc. | 38 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | S-8249 | 3000 | + 85 C | ABLIC Inc. | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | -40°C ~ 85°C (TA) | MouseReel | S-8249 | Simple Reset/Power-On Reset | Push-Pull, Totem Pole | - | - | 1.5 V to 5 V | - | 1.2 uA | 30 mA | Active Low | 4.2V | 2 | - | - | - | - | Battery Protection | - | ||
![]() S-8209ABM-I8T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SNT-8A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | Details | 0.042049 oz | - | Cut Tape | S-8209 | - | - | - | 3.8 V | 1.5 V to 8 V | - | 3.5 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-8244AAHFM-CEHT2U ABLIC U.S.A. Inc. | In Stock | - | - | - | TMSOP-8 | - | - | 4000 | + 85 C | - | - 40 C | SMD/SMT | - | 650 mW | - | Details | 0.002004 oz | - | MouseReel | S-8244 | - | - | - | - | 3.6 V to 24 V | - | - | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion | ||
![]() S-8204BBY-TCT1U ABLIC U.S.A. Inc. | In Stock | - | - | - | TSSOP-16 | - | - | 4000 | + 85 C | - | - 40 C | SMD/SMT | - | 1100 mW | - | Details | - | - | Reel | S-8204 | - | - | - | - | 2 V to 22 V | - | 15 uA | 10 uA | - | - | - | - | - | - | - | Battery Protection | Li-Ion | ||
![]() S-8240BAI-I6T1U ABLIC U.S.A. Inc. | 93 |
| - | Surface Mount | SNT-6A | SNT-6A | - | 5000 | + 85 C | ABLIC Inc. | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 400 mW | Active | Details | - | -40°C ~ 85°C (TA) | Reel | S-8240 | - | - | Battery Protection | - | 1.5 V to 28 V | - | 1.5 uA | - | - | - | - | - | Over Current, Short Circuit | Lithium Ion/Polymer | 1 | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-82C1FAB-I6T1U ABLIC U.S.A. Inc. | 32 |
| - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | Details | - | - | Reel | S-82C1 | - | - | - | - | 1.5 V to 28 V | - | 2 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-8209BBC-T8T1U ABLIC U.S.A. Inc. | 32 |
| - | - | TSSOP-8 | - | - | 4000 | + 85 C | - | - 40 C | SMD/SMT | - | 700 mW | - | Details | - | - | Reel | S-8209 | - | - | - | - | 1.5 V to 8 V | - | 3.5 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-8209ABJ-I8T1U ABLIC U.S.A. Inc. | 32 |
| - | - | SNT-8A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | 450 mW | - | Details | - | - | Reel | S-8209 | - | - | - | - | 1.5 V to 8 V | - | 3.5 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-8252ACL-I6T1U ABLIC U.S.A. Inc. | 152 |
| - | Surface Mount | SNT-6A | SNT-6A | - | 5000 | + 85 C | ABLIC Inc. | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 400 mW | Active | Details | - | -40°C ~ 85°C (TA) | MouseReel | S-8252 | - | - | Battery Protection | - | 1.5 V to 10 V | - | 4 uA | - | - | - | - | - | Over Current, Short Circuit | Lithium Ion/Polymer | 2 | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-8240ACB-I6T1U ABLIC U.S.A. Inc. | 245854 |
| - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | 400 mW | - | Details | - | - | Reel | S-8240 | - | - | - | - | 1.5 V to 28 V | - | 1.5 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-8244AABFM-CEBT2U ABLIC U.S.A. Inc. | In Stock | - | - | - | TMSOP-8 | - | - | 4000 | + 85 C | - | - 40 C | SMD/SMT | - | 650 mW | - | Details | - | - | Reel | S-8244 | - | - | - | - | 3.6 V to 24 V | - | 3 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion | ||
![]() S-8252ACK-I6T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | 400 mW | - | Details | - | - | Reel | S-8252 | - | - | - | - | 1.5 V to 10 V | - | 4 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-8244AAUPH-CEUTFU ABLIC U.S.A. Inc. | 32 |
| - | - | SNT-8A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | 450 mW | - | Details | - | - | Reel | S-8244 | - | - | - | - | 3.6 V to 24 V | - | 3 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion | ||
![]() S-8252ACO-M6T1U ABLIC U.S.A. Inc. | 32 |
| - | - | SOT-23-6 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | 650 mW | - | Details | - | - | Reel | S-8252 | - | - | - | - | 1.5 V to 10 V | - | 4 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-8252ACX-M6T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SOT-23-6 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | 650 mW | - | Details | - | - | Reel | S-8252 | - | - | - | - | 1.5 V to 10 V | - | 4 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-82A1ABO-A6T5S ABLIC U.S.A. Inc. | 32 |
| - | - | DFN-6 | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | Details | - | - | Reel | S-82A1 | - | - | - | - | 1.5 V to 28 V | - | - | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-8205AAF-TCT1U ABLIC U.S.A. Inc. | 32 |
| - | - | TSSOP-16 | - | - | 4000 | + 85 C | - | - 40 C | SMD/SMT | - | 1100 mW | - | Details | - | - | Reel | S-8205 | - | - | - | - | 2 V to 24 V | - | 20 uA | 10 uA | - | - | - | - | - | - | - | Battery Protection | Li-Ion | ||
![]() S-8252ACH-I6T1U ABLIC U.S.A. Inc. | 32 | - | - | - | SNT-6A | - | - | 5000 | - | - | - | SMD/SMT | - | 400 mW | - | Details | - | - | Reel | S-8252 | - | - | - | - | 1.5 V to 10 V | - | 4 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-8209BBA-T8T1U ABLIC U.S.A. Inc. | 32 |
| - | - | TSSOP-8 | - | - | 4000 | + 85 C | - | - 40 C | SMD/SMT | - | 700 mW | - | Details | - | - | Reel | S-8209 | - | - | - | - | 1.5 V to 8 V | - | 3.5 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-8240ACF-I6T1U ABLIC U.S.A. Inc. | 6068 |
| - | Surface Mount | SNT-6A | SNT-6A | - | 5000 | + 85 C | ABLIC Inc. | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 400 mW | Active | Details | - | -40°C ~ 85°C (TA) | Reel | S-8240 | - | - | Battery Protection | - | 1.5 V to 28 V | - | 1.5 uA | - | - | - | - | - | Over Current, Short Circuit | Lithium Ion/Polymer | 1 | Battery Protection | Li-Ion, Li-Polymer |