- Applications
- Control Mode
- Control Technique
- ECCN Code
- Frequency
- Height Seated (Max)
- Input Voltage (Max)
- Input Voltage (Min)
- Input Voltage-Nom
- Internal Switch(s)
- JESD-30 Code
- JESD-609 Code
Attribute column
Manufacturer
ABLIC PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Input Voltage (Min) | Topology | Control Mode | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Voltage - Supply (Max) | Voltage - Supply (Min) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-881300CPE-IPATFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 10-SMD, Flat Lead | YES | -40°C~85°C TA | Tape & Reel (TR) | e6/e2 | Obsolete | 1 (Unlimited) | 10 | EAR99 | DC DC Regulator | TIN BISMUTH/TIN SILVER | Backlight | DUAL | 260 | 1 | 0.5mm | 600kHz | 10 | 10 | R-PDSO-F10 | 3 | Not Qualified | 3V | 2.7V | Switched Capacitor (Charge Pump) | CURRENT-MODE | 4.5V | PULSE FREQUENCY MODULATION | BOOST | Yes | 4.5V | 2.7V | 0.9mm | 2.9mm | 2.8mm | RoHS Compliant | ||
![]() S-881300BPE-IOQTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 10-SMD, Flat Lead | YES | -40°C~85°C TA | Tape & Reel (TR) | e6/e2 | Obsolete | 1 (Unlimited) | 10 | EAR99 | DC DC Regulator | TIN BISMUTH/TIN SILVER | Backlight | DUAL | 260 | 1 | 0.5mm | 600kHz | 10 | 10 | R-PDSO-F10 | 3 | Not Qualified | 3V | 2.7V | Switched Capacitor (Charge Pump) | CURRENT-MODE | 4.5V | PULSE FREQUENCY MODULATION | BOOST | Yes | 4.5V | 2.7V | 0.9mm | 2.9mm | 2.8mm | RoHS Compliant |