- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Core Material | Base/Housing Material | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting | Qualification | RoHS | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Gender | Subcategory | Power Rating | Pitch | Resistor Type | Housing Color | Inductance | Family | Product Type | Inductance Tolerance | Self Resonant Frequency | Resistance Tolerance | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-19101N32A-N4T2U ABLIC | 40 |
| - | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | Reel | S-19101xxxA | 25.0000 ppm/°C | - | 20 kOhm | - | PMIC - Power Management ICs | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | Supervisory Circuits | - | - | 0.1 | Supervisory Circuits | 7.62 | - | ||
![]() S-19101C46A-M5T2U ABLIC | 40 |
| - | Gold | - | Thermoplastic | Straight | ABLIC | Copper Alloy | 3000 | ABLIC | Surface Mount | - | Details | Solder | - | - | Reel | S-19101xxxA | - | IEEE 1386 | - | Receptacle | PMIC - Power Management ICs | - | 1.0000 mm | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | - | - | ||
![]() S-19100N26A-N4T2U ABLIC | 100 | - | - | - | Iron Powder | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | Reel | S-19100xxxA | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | 2.2 uH | - | Supervisory Circuits | 10 | 75 MHz | - | Supervisory Circuits | 3.4 | 2.69 mm | ||
![]() S-19102N40H-M5T1U ABLIC | 44 |
| - | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | Reel | S-19102/19108 | 100 ppm/K | - | 324 Ohm | - | PMIC - Power Management ICs | 0.125 W | - | General Purpose | - | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | - | - | ||
![]() S-19100N13H-I4T1U ABLIC | 40 |
| - | - | - | - | - | ABLIC | - | 5000 | ABLIC | - | - | Details | - | 200 V | - | Reel | S-19100xxxH | 100.0000 ppm/°C | - | 221 | - | PMIC - Power Management ICs | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | 4.75 mm | - | ||
![]() S-19100N46A-N4T2U ABLIC | 40 |
| - | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | Reel | S-19100xxxA | 50.0000 ppm/°C | - | 4.99 kOhm | - | PMIC - Power Management ICs | 0.1 W | - | - | - | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | 7.06 | - | ||
![]() S-19100N16H-I4T1U ABLIC | 44 |
| - | - | - | - | - | ABLIC | - | 5000 | ABLIC | - | - | Details | - | - | - | Reel | S-19100xxxH | 100.0000 ppm/°C | - | 23.7 Ohm | - | PMIC - Power Management ICs | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | 7.62 | - | ||
![]() S-19100N16H-N4T2U ABLIC | 100 | - | - | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | Reel | S-19100xxxH | 100 ppm/K | - | 76.8 Ohm | - | PMIC - Power Management ICs | 0.1 W | - | General Purpose | - | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | 1.55 | 0.85 | ||
![]() S-19101N21A-M5T2U ABLIC | 40 |
| - | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | 350 V | - | Reel | S-19101xxxA | 100.0000 ppm/°C | - | 56.2 kOhm | - | PMIC - Power Management ICs | 0.5 W | - | High Reliability, MIL-PRF-39017 | - | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | 11.43 | - | ||
![]() S-19101N29A-N4T2U ABLIC | 44 |
| - | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | Reel | S-19101xxxA | 100.0000 ppm/°C | - | 95.3 kOhm | - | PMIC - Power Management ICs | 0.25 W | - | - | - | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | 10.8 | - | ||
![]() S-19100C38A-M5T2U ABLIC | 44 |
| - | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | Reel | S-19100xxxA | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | - | - | ||
![]() S-19101N22A-M5T2U ABLIC | 44 |
| - | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | Reel | S-19101xxxA | 50.0000 ppm/°C | - | 52.3 kOhm | - | PMIC - Power Management ICs | 0.25 W | - | High Reliability, MIL-PRF-55182 | - | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | 8.89 | - | ||
![]() S-19100C44H-N4T2U ABLIC | 44 |
| - | Tin | - | Polyamide 66 | Straight | ABLIC | Brass/Steel | 3000 | ABLIC | Through Hole | - | Details | Solder | - | -40 to 105 °C | Reel | S-19100xxxH | - | - | - | - | PMIC - Power Management ICs | - | 6.3500 mm | - | Black | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | 77.21 mm | - | ||
![]() S-19100C31A-N4T2U ABLIC | 44 |
| - | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | Reel | S-19100xxxA | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | Terminal Blocks & Strips | Supervisory Circuits | - | - | - | Supervisory Circuits | - | - | ||
![]() S-19100C34H-M5T2U ABLIC | 100 | - | - | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | MIL-PRF-39009 | Details | - | - | - | Reel | S-19100xxxH | ± 20ppm/°C | - | 2 kOhm | - | PMIC - Power Management ICs | 30 W | - | - | - | - | - | Supervisory Circuits | - | - | ± 1% | Supervisory Circuits | 49.99 mm | 28.96 mm | ||
![]() S-19100C27H-N4T2U ABLIC | 40 |
| - | Gold | - | Thermoplastic | Straight | ABLIC | Phosphor Bronze | 3000 | ABLIC | Surface Mount | - | Details | Solder | - | -65 to 105 °C | Reel | S-19100xxxH | - | - | - | Header | PMIC - Power Management ICs | - | 1.2700 mm | - | Black | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | 16 mm | - | ||
![]() S-19100C23A-N4T2U ABLIC | 40 |
| - | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | Reel | S-19100xxxA | 100.0000 ppm/°C | - | 511 Ohm | - | PMIC - Power Management ICs | 0.5 W | - | High Reliability, MIL-PRF-39017 | - | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | 11.43 | - | ||
![]() S-19100C33A-N4T2U ABLIC | 100 | - | - | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | Reel | S-19100xxxA | 100.0000 ppm/°C | - | 1 kOhm | - | PMIC - Power Management ICs | 1.0000 W | - | High Reliability, MIL-PRF-39017 | - | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | 15.87 | - | ||
![]() S-19100C32H-N4T2U ABLIC | 1838 | - | - | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | Reel | S-19100xxxH | 100.0000 ppm/°C | - | 24.9 Ohm | - | PMIC - Power Management ICs | 0.5 W | - | Industrial | - | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | 6.1 | - | ||
![]() S-19100C33H-I4T1U ABLIC | 44 |
| - | - | - | - | - | ABLIC | - | 5000 | ABLIC | - | - | Details | - | - | - | Reel | S-19100xxxH | 100.0000 ppm/°C | - | 22 Ohm | - | PMIC - Power Management ICs | 0.5 W | - | High Reliability, MIL-PRF-39017 | - | - | - | Supervisory Circuits | - | - | 2 | Supervisory Circuits | 11.43 | - |