- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80132ALPF-JARTFU ABLIC U.S.A. Inc. | 44 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | - | - | 1 | 4.5V | 0.65mm | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 3.2V | 1 | 32.5ms Minimum | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-80814CNNB-B9ST2G ABLIC U.S.A. Inc. | 44 | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH/TIN SILVER | DUAL | GULL WING | 260 | 1 | 2V | - | 10 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | 5V | 0.65/5V | 0.65V | 1 | NO | Active Low | 1.4V | 1 | - | 0.0035mA | +1.4V | - | 2mm | - | RoHS Compliant | ||
![]() S-1009C31I-N4T1U ABLIC U.S.A. Inc. | 35 |
| Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | GULL WING | - | 1 | 3.7V | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | - | - | 0.6V | 1 | NO | Active Low | 3.1V | 1 | - | - | - | - | 2mm | - | RoHS Compliant | ||
![]() S-1009C45I-N4T1U ABLIC U.S.A. Inc. | 35 |
| Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | GULL WING | - | 1 | 5.1V | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | - | - | 0.6V | 1 | NO | Active Low | 4.5V | 1 | - | - | - | - | 2mm | - | RoHS Compliant | ||
![]() S-1009C23I-N4T1U ABLIC U.S.A. Inc. | 107 |
| Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | GULL WING | - | 1 | 2.9V | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | - | - | 0.6V | 1 | NO | Active Low | 2.3V | 1 | - | - | - | - | 2mm | - | RoHS Compliant | ||
![]() S-1009N13I-M5T1U ABLIC U.S.A. Inc. | 35 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | TIN | DUAL | GULL WING | - | 1 | 1.9V | 0.95mm | - | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | - | 0.7V | 1 | NO | Active Low | 1.3V | 1 | - | - | - | - | 2.9mm | - | RoHS Compliant | ||
![]() S-1009C27I-N4T1U ABLIC U.S.A. Inc. | 35 |
| Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | GULL WING | - | 1 | 3.3V | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | - | - | 0.6V | 1 | NO | Active Low | 2.7V | 1 | - | - | - | - | 2mm | - | RoHS Compliant | ||
![]() S-80811CNPF-B9PTFU ABLIC U.S.A. Inc. | 136 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | - | - | 1 | 2V | 0.65mm | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 5V | 0.65/5V | 0.65V | 1 | NO | Active Low | 1.1V | 1 | - | 0.0035mA | +1.1V | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1009C21I-I4T1U ABLIC U.S.A. Inc. | 42 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | - | - | 1 | 2.7V | 0.65mm | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | - | 0.6V | 1 | NO | Active Low | 2.1V | 1 | - | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1009C30I-I4T1U ABLIC U.S.A. Inc. | 42 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | - | - | 1 | 3.6V | 0.65mm | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | - | 0.6V | 1 | NO | Active Low | 3V | 1 | - | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1009C45I-I4T1U ABLIC U.S.A. Inc. | 152 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | - | - | 1 | 5.1V | 0.65mm | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | - | 0.6V | 1 | NO | Active Low | 4.5V | 1 | - | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-80838CNPF-B8XTFU ABLIC U.S.A. Inc. | 34 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DUAL | - | - | 1 | 1.2V | 0.65mm | - | Open Drain or Open Collector | - | R-PDSO-F4 | Not Qualified | 5V | - | 0.95V | 1 | NO | Active Low | 3.8V | 1 | - | 0.0024mA | +3.8V | 0.5mm | - | - | RoHS Compliant | ||
![]() S-80838CNNB-B8XT2U ABLIC U.S.A. Inc. | 34 |
| Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DUAL | GULL WING | - | 1 | 1.2V | - | - | Open Drain or Open Collector | - | R-PDSO-G4 | Not Qualified | 5V | - | 0.95V | 1 | NO | Active Low | 3.8V | 1 | - | 0.0024mA | +3.8V | - | 2mm | - | RoHS Compliant | ||
![]() S-80817CLMC-B6CT2U ABLIC U.S.A. Inc. | 42 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | - | 1 | 3.5V | 0.95mm | - | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 1.7V | 1 | - | 0.0024mA | +1.7V | - | 2.9mm | - | RoHS Compliant | ||
![]() S-1009N13I-I4T1U ABLIC U.S.A. Inc. | 42 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | - | - | 1 | 1.9V | 0.65mm | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | - | - | 0.7V | 1 | NO | Active Low | 1.3V | 1 | - | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-80853CNUA-B9ET2U ABLIC U.S.A. Inc. | 28 |
| Datasheet | 18 Weeks | Surface Mount | TO-243AA | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | FLAT | - | 1 | 6V | - | - | Open Drain or Open Collector | 3 | R-PDSO-F3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 5.3V | 1 | - | 0.0027mA | +5.3V | - | 4.5mm | 2.5mm | RoHS Compliant | ||
![]() S-1002CB33I-N4T1U ABLIC U.S.A. Inc. | 35 |
| Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1002 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 1.2V | - | 10 | Push-Pull, Totem Pole | - | R-PDSO-G4 | - | - | - | 0.95V | 1 | NO | Active Low | 3.3V | 1 | - | - | - | - | 2mm | - | RoHS Compliant | ||
![]() S-1009N19I-N4T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | GULL WING | - | 1 | 2.5V | - | - | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | - | - | 0.7V | 1 | NO | Active Low | 1.9V | 1 | - | - | - | - | 2mm | - | RoHS Compliant | ||
![]() S-1009N21I-N4T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | DUAL | GULL WING | - | 1 | 2.7V | - | - | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | - | - | 0.7V | 1 | NO | Active Low | 2.1V | 1 | - | - | - | - | 2mm | - | RoHS Compliant | ||
![]() S-1004NA12I-M5T1U ABLIC U.S.A. Inc. | 60 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1004 | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DUAL | GULL WING | - | 1 | 1.2V | 0.95mm | - | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | - | 0.95V | 1 | NO | Active Low | 1.2V | 1 | - | - | - | - | 2.9mm | - | RoHS Compliant |