- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80815CLY-Z2-U ABLIC U.S.A. Inc. | 43 |
| Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | -40°C~85°C TA | Tape & Box (TB) | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | BOTTOM | - | - | 1 | 1.2V | - | unknown | - | Push-Pull, Totem Pole | - | R-XBCY-T3 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 1.5V | 1 | - | 0.0024mA | +1.5V | - | - | RoHS Compliant | ||
![]() S-80824CNY-Z2-U ABLIC U.S.A. Inc. | 27 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | -40°C~85°C TA | Tape & Box (TB) | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | BOTTOM | - | - | 1 | 1.2V | - | unknown | - | Open Drain or Open Collector | - | R-XBCY-T3 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2.4V | 1 | - | 0.0024mA | +2.4V | - | - | RoHS Compliant | ||
![]() S-80836CNY-Z2-U ABLIC U.S.A. Inc. | 27 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | -40°C~85°C TA | Tape & Box (TB) | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | BOTTOM | - | - | 1 | 1.2V | - | unknown | - | Open Drain or Open Collector | - | R-XBCY-T3 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 3.6V | 1 | - | 0.0024mA | +3.6V | - | - | RoHS Compliant | ||
![]() S-80855CLY-Z2-U ABLIC U.S.A. Inc. | 27 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | -40°C~85°C TA | Tape & Box (TB) | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | BOTTOM | - | - | 1 | 1.2V | - | unknown | - | Push-Pull, Totem Pole | - | R-XBCY-T3 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.5V | 1 | - | 0.0027mA | +5.5V | - | - | RoHS Compliant | ||
![]() S-80845CNY-Z2-U ABLIC U.S.A. Inc. | 43 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | -40°C~85°C TA | Tape & Box (TB) | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | BOTTOM | - | - | 1 | 1.2V | - | - | - | Open Drain or Open Collector | - | R-XBCY-T3 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.5V | 1 | - | 0.0027mA | +4.5V | - | - | RoHS Compliant | ||
![]() S-80843CLY-B2-U ABLIC U.S.A. Inc. | 16 |
| Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | BOTTOM | - | - | 1 | 1.2V | - | - | - | Push-Pull, Totem Pole | - | R-XBCY-T3 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.3V | 1 | - | 0.0027mA | +4.3V | - | - | RoHS Compliant | ||
![]() S-1009C27I-M5T1U ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | TIN | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.6V | 1 | NO | Active Low | 2.7V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1011E80-M6T1U4 ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | SOT-23-6 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1011 | e3 | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | - | 10 | Open Drain or Open Collector | - | R-PDSO-G6 | - | 36V | 3V | 1 | NO | Active Low | 8V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1000C31-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | 260 | 1 | 1.2V | 0.65mm | - | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 3.1V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80850CLPF-B7BTFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | DETECTION VOLTAGE IS 5.0V | DUAL | - | NOT SPECIFIED | 1 | 3.5V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | 0.95V | 1 | NO | Active Low | 5V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80843CNPF-B84TFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 3.5V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | - | 0.95V | 1 | NO | Active Low | 4.3V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80137BLPF-JEWTFU ABLIC U.S.A. Inc. | 22 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 4.5V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 3.7V | 1 | 65ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80137ALPF-JAWTFU ABLIC U.S.A. Inc. | 13 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 4.5V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 3.7V | 1 | 32.5ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80141CNPF-JK2TFU ABLIC U.S.A. Inc. | 13 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.1V | 1 | 130ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80145ANPF-JC6TFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 4.5.V | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.5V | 1 | 32.5ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80153ANPF-JDETFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.3V | 1 | 32.5ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80154BLPF-JFFTFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.4V | 1 | 65ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80149CNPF-JLATFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.9V | 1 | 130ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80152CNPF-JLDTFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.2V | 1 | 130ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80956CLPF-G7STFU ABLIC U.S.A. Inc. | 22 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | 0.7V | 1 | NO | Active Low | 5.6V | 1 | 18ms Minimum | - | - | 0.5mm | - | RoHS Compliant |