- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80123BLMC-JEIT2G ABLIC U.S.A. Inc. | 43 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 3.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2.3V | 1 | 65ms Minimum | - | 2.9mm | RoHS Compliant | ||
![]() S-80125ALMC-JAKT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 3.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2.5V | 1 | 32.5ms Minimum | - | 2.9mm | RoHS Compliant | ||
![]() S-80139ANMC-JCYT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 3.9V | 1 | 32.5ms Minimum | - | 2.9mm | RoHS Compliant | ||
![]() S-80138CNMC-JKXT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 3.8V | 1 | 130ms Minimum | - | 2.9mm | RoHS Compliant | ||
![]() S-80127BLMC-JEMT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2.7V | 1 | 65ms Minimum | - | 2.9mm | RoHS Compliant | ||
![]() S-80135BNMC-JGUT2G ABLIC U.S.A. Inc. | 43 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DETECTION THRESHOLD VOLTAGE IS 3.5.V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 3.5V | 1 | 65ms Minimum | - | 2.9mm | RoHS Compliant | ||
![]() S-1000C31-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | 260 | 1 | 1.2V | 0.65mm | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 3.1V | 1 | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80142BLMC-JE3T2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.2V | 1 | 65ms Minimum | - | 2.9mm | RoHS Compliant | ||
![]() S-80141ALMC-JA2T2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.1V | 1 | 32.5ms Minimum | - | 2.9mm | RoHS Compliant | ||
![]() S-80143BLMC-JE4T2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.3V | 1 | 65ms Minimum | - | 2.9mm | RoHS Compliant | ||
![]() S-80143CLMC-JI4T2G ABLIC U.S.A. Inc. | 43 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.3V | 1 | 130ms Minimum | - | 2.9mm | RoHS Compliant | ||
![]() S-80147BNMC-JG8T2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.7V | 1 | 65ms Minimum | - | 2.9mm | RoHS Compliant | ||
![]() S-80148BNMC-JG9T2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.8V | 1 | 65ms Minimum | - | 2.9mm | RoHS Compliant | ||
![]() S-80148CLMC-JI9T2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.8V | 1 | 130ms Minimum | - | 2.9mm | RoHS Compliant | ||
![]() S-80155BNMC-JHGT2G ABLIC U.S.A. Inc. | 43 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DETECTION THRESHOLD VOLTAGE IS 5.5.V | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.5V | 1 | 65ms Minimum | - | 2.9mm | RoHS Compliant | ||
![]() S-80155BLMC-JFGT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DETECTION THRESHOLD VOLTAGE IS 5.5.V | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.5V | 1 | 65ms Minimum | - | 2.9mm | RoHS Compliant | ||
![]() S-80137BNMC-JGWT2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 3.7 V | DUAL | GULL WING | - | 1 | 1.2V | 0.95mm | - | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 3.7V | 1 | 65ms Minimum | - | 2.9mm | RoHS Compliant | ||
![]() S-1000C28-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | 260 | 1 | 1.2V | 0.65mm | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 2.8V | 1 | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80858CLPF-B7JTFU ABLIC U.S.A. Inc. | 13 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 3.5V | 0.65mm | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | 0.95V | 1 | NO | Active Low | 5.8V | 1 | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80851CNPF-B9CTFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 3.5V | 0.65mm | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | - | 0.95V | 1 | NO | Active Low | 5.1V | 1 | - | 0.5mm | - | RoHS Compliant |