- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80141ALPF-JA2TFU ABLIC U.S.A. Inc. | 29 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.1V | 1 | 32.5ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80144ANPF-JC5TFU ABLIC U.S.A. Inc. | 22 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 4.4.V | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.4V | 1 | 32.5ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80149BNPF-JHATFU ABLIC U.S.A. Inc. | 29 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.9V | 1 | 65ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80150CNPF-JLBTFU ABLIC U.S.A. Inc. | 22 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5V | 1 | 130ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80151ANPF-JDCTFU ABLIC U.S.A. Inc. | 29 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.1V | 1 | 32.5ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80150BNPF-JHBTFU ABLIC U.S.A. Inc. | 22 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5V | 1 | 65ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80153BLPF-JFETFU ABLIC U.S.A. Inc. | 29 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.3V | 1 | 65ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80155BNPF-JHGTFU ABLIC U.S.A. Inc. | 29 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 5.5 V | DUAL | - | - | 1 | 1.2V | 0.65mm | - | - | Open Drain or Open Collector | - | R-PDSO-F4 | - | - | 0.95V | 1 | NO | Active Low | 5.5V | 1 | 65ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80158CNPF-JLJTFU ABLIC U.S.A. Inc. | 29 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.8V | 1 | 130ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80158BLPF-JFJTFU ABLIC U.S.A. Inc. | 29 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.8V | 1 | 65ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80858CNNB-B9JT2U ABLIC U.S.A. Inc. | 29 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | - | 0.95V | 1 | NO | Active Low | 5.8V | 1 | - | - | 2mm | RoHS Compliant | ||
![]() S-80157ALPF-JBITFU ABLIC U.S.A. Inc. | 29 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.7V | 1 | 32.5ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80859CNNB-B9KT2U ABLIC U.S.A. Inc. | 29 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | - | 0.95V | 1 | NO | Active Low | 5.9V | 1 | - | - | 2mm | RoHS Compliant | ||
![]() S-80956CNPF-G9STFU ABLIC U.S.A. Inc. | 29 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | - | 0.7V | 1 | NO | Active Low | 5.6V | 1 | 20ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-80960CLPF-G7WTFU ABLIC U.S.A. Inc. | 29 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | DETECTION VOLTAGE IS 6.0V | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | 0.7V | 1 | NO | Active Low | 6V | 1 | 18ms Minimum | 0.5mm | - | RoHS Compliant | ||
![]() S-1009N11I-I4T1U ABLIC U.S.A. Inc. | 29 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | - | DUAL | - | - | 1 | 1.7V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | - | 0.7V | 1 | NO | Active Low | 1.1V | 1 | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1009C39I-I4T1U ABLIC U.S.A. Inc. | 22 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | - | DUAL | - | - | 1 | 4.5V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | 0.6V | 1 | NO | Active Low | 3.9V | 1 | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1011G90-M6T1U4 ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | SOT-23-6 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1011 | e3 | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | unknown | 10 | Open Drain or Open Collector | - | R-PDSO-G6 | - | 36V | 3V | 1 | NO | Active Low | 9V | 1 | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1011G80-M6T1U4 ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | SOT-23-6 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1011 | e3 | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | unknown | 10 | Open Drain or Open Collector | - | R-PDSO-G6 | - | 36V | 3V | 1 | NO | Active Low | 8V | 1 | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1011G60-M6T1U4 ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | SOT-23-6 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1011 | e3 | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | unknown | 10 | Open Drain or Open Collector | - | R-PDSO-G6 | - | 36V | 3V | 1 | NO | Active Low | 6V | 1 | - | - | 2.9mm | RoHS Compliant |