- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80137CLMC-JIWT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.7V | 1 | 130ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80137ANMC-JCWT2G ABLIC U.S.A. Inc. | 35 | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.7V | 1 | 32.5ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80149ALMC-JBAT2G ABLIC U.S.A. Inc. | 35 | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.9V | 1 | 32.5ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80154BNMC-JHFT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.4V | 1 | 65ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80159CLMC-JJKT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.9V | 1 | 130ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80160BLMC-JFLT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 6V | 1 | 65ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80159CNMC-JLKT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.9V | 1 | 130ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80818CLNB-B6DT2G ABLIC U.S.A. Inc. | 44 | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH/TIN SILVER | - | DUAL | GULL WING | 260 | 1 | 3.5V | - | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 0.95V | 1 | NO | Active Low | 1.8V | 1 | - | 0.0024mA | +1.8V | 2mm | RoHS Compliant | ||
![]() S-80815CLNB-B6AT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH/TIN SILVER | - | DUAL | GULL WING | 260 | 1 | 3.5V | - | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 0.95V | 1 | NO | Active Low | 1.5V | 1 | - | 0.0024mA | +1.5V | 2mm | RoHS Compliant | ||
![]() S-80854CLNB-B7FT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH/TIN SILVER | - | DUAL | GULL WING | 260 | 1 | 6V | - | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.4V | 1 | - | 0.0027mA | +5.4V | 2mm | RoHS Compliant | ||
![]() S-80136BLMC-JEVT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DETECTION THRESHOLD VOLTAGE IS 3.6.V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.6V | 1 | 65ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80149CLMC-JJAT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.9V | 1 | 130ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80149CNMC-JLAT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.9V | 1 | 130ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80150CNMC-JLBT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 5V | 1 | 130ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80152ANMC-JDDT2G ABLIC U.S.A. Inc. | 44 | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.2V | 1 | 32.5ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80151CNMC-JLCT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.1V | 1 | 130ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80151BLMC-JFCT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.1V | 1 | 65ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80151CLMC-JJCT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.1V | 1 | 130ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80153ALMC-JBET2G ABLIC U.S.A. Inc. | 44 | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.3V | 1 | 32.5ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80159ANMC-JDKT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.9V | 1 | 32.5ms Minimum | - | - | 2.9mm | RoHS Compliant |