- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80153BLMC-JFET2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | - | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.3V | 1 | 65ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80159BLMC-JFKT2G ABLIC U.S.A. Inc. | 44 |
| Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | - | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.9V | 1 | 65ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80158CLMC-JJJT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | - | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.8V | 1 | 130ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80160ANMC-JDLT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | - | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 6V | 1 | 32.5ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1009N30I-M5T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | TIN | - | DUAL | GULL WING | - | 1 | 3.6V | 0.95mm | - | - | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.7V | 1 | NO | Active Low | 3V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80840CNY-B2-U ABLIC U.S.A. Inc. | 467 |
| Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | BOTTOM | - | - | 1 | 1.2V | - | - | - | Open Drain or Open Collector | - | R-XBCY-T3 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4V | 1 | - | 0.0027mA | +4V | - | - | RoHS Compliant | ||
![]() S-1000N46-N4T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 10 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 4.6V | 1 | - | - | - | - | 2mm | RoHS Compliant | ||
![]() S-80845CNY-B2-U ABLIC U.S.A. Inc. | 7 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | BOTTOM | - | - | 1 | 1.2V | - | - | - | Open Drain or Open Collector | - | R-XBCY-T3 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.5V | 1 | - | 0.0027mA | +4.5V | - | - | RoHS Compliant | ||
![]() S-80833CLPF-B6STFU ABLIC U.S.A. Inc. | 34 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 3.5V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | 0.95V | 1 | NO | Active Low | 3.3V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80836CLPF-B6VTFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 3.5V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | 0.95V | 1 | NO | Active Low | 3.6V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80949CNPF-G9KTFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | - | 0.7V | 1 | NO | Active Low | 4.9V | 1 | 20ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80953CLPF-G7PTFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | 0.7V | 1 | NO | Active Low | 5.3V | 1 | 18ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1003CA36I-I6T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-F6 | - | - | 0.95V | 1 | NO | Active Low | 3.6V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1003CA33I-I6T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-F6 | - | - | 0.95V | 1 | NO | Active Low | 3.3V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1003CB49I-I6T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-F6 | - | - | 0.95V | 1 | NO | Active Low | 4.9V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1003CB50I-M5T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION VOLTAGE IS 5.0V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 5V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80930CNNB-G80T2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 21 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | - | yes | Not For New Designs | 1 (Unlimited) | 4 | - | Voltage Detector | - | DETECTION VOLTAGE IS 3.0V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | - | 0.7V | 1 | NO | Active Low | 3V | 1 | 20ms Minimum | - | - | - | 2mm | RoHS Compliant | ||
![]() S-80946CNNB-G9GT2G ABLIC U.S.A. Inc. | 44 | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | - | yes | Not For New Designs | 1 (Unlimited) | 4 | - | Voltage Detector | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | - | 0.7V | 1 | NO | Active Low | 4.6V | 1 | 20ms Minimum | - | - | - | 2mm | RoHS Compliant | ||
![]() S-80948CLNB-G7JT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | - | yes | Not For New Designs | 1 (Unlimited) | 4 | - | Voltage Detector | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | - | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | - | 0.7V | 1 | NO | Active Low | 4.8V | 1 | 18ms Minimum | - | - | - | 2mm | RoHS Compliant | ||
![]() S-80951CNNB-G9MT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | - | yes | Not For New Designs | 1 (Unlimited) | 4 | - | Voltage Detector | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | - | 0.7V | 1 | NO | Active Low | 5.1V | 1 | 20ms Minimum | - | - | - | 2mm | RoHS Compliant |