- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-1000N23-I4T1G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | - | 260 | 1 | 1.2V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 2.3V | 1 | - | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-80950CNPF-G9LTFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | DETECTION VOLTAGE IS 5.0V | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | - | 0.7V | 1 | NO | Active Low | 5V | 1 | 20ms Minimum | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-80835CLY-Z2-U ABLIC U.S.A. Inc. | 35 |
| Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | -40°C~85°C TA | Tape & Box (TB) | S-808xxC | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | BOTTOM | - | - | 1 | 1.2V | - | unknown | - | Push-Pull, Totem Pole | - | R-XBCY-T3 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 3.5V | 1 | - | 0.0024mA | +3.5V | - | - | - | RoHS Compliant | ||
![]() S-1002NA21I-M5T1U ABLIC U.S.A. Inc. | 35 |
| Datasheet | 20 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1002 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 2.1V | 1 | - | - | - | - | 2.9mm | - | RoHS Compliant | ||
![]() S-80820CLUA-B6FT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | DUAL | FLAT | 260 | 1 | 3.5V | - | - | 10 | Push-Pull, Totem Pole | 3 | R-PDSO-F3 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2V | 1 | - | 0.0024mA | +2.0V | - | 4.5mm | 2.5mm | RoHS Compliant | ||
![]() S-80852CLMC-B7DT2U ABLIC U.S.A. Inc. | 117 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 5 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 5.2V | 1 | - | - | - | - | 2.9mm | - | RoHS Compliant | ||
![]() S-80852CNY-B2-U ABLIC U.S.A. Inc. | 42 |
| Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | -40°C~85°C TA | Bulk | S-808xxC | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | BOTTOM | - | - | 1 | 1.2V | - | - | - | Open Drain or Open Collector | - | R-XBCY-T3 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.2V | 1 | - | 0.0027mA | +5.2V | - | - | - | RoHS Compliant | ||
![]() S-80830CNMC-B8PT1U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 20 Weeks | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | - | Active | 1 (Unlimited) | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 3V | 1 | - | - | - | - | - | - | - | ||
![]() S-80131BNPF-JGOTFU ABLIC U.S.A. Inc. | In Stock | - | - | - | Surface Mount | 4-SMD, Flat Leads | - | SNT-4A | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | - | Not For New Designs | 1 (Unlimited) | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 3.1V | 1 | 65ms Minimum | - | - | - | - | - | RoHS Compliant | ||
![]() S-80844CLUA-B65T2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | DUAL | FLAT | 260 | 1 | 6V | - | - | 10 | Push-Pull, Totem Pole | 3 | R-PDSO-F3 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.4V | 1 | - | 0.0027mA | +4.4V | - | 4.5mm | 2.5mm | RoHS Compliant | ||
![]() S-80819CNUA-B8ET2U ABLIC U.S.A. Inc. | 145 |
| Datasheet | 18 Weeks | Surface Mount | TO-243AA | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Tin (Sn) | - | SINGLE | FLAT | NOT SPECIFIED | 1 | 3.5V | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 3 | R-PSSO-F3 | - | - | 0.95V | 1 | NO | Active Low | 1.9V | 1 | - | - | - | - | 4.5mm | 2.5mm | RoHS Compliant | ||
![]() S-80836CNNB-B8VT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH/TIN SILVER | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 10 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 3.6V | 1 | - | 0.0024mA | +3.6V | - | 2mm | - | RoHS Compliant | ||
![]() S-1009C23I-M5T1U ABLIC U.S.A. Inc. | 82 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | TIN | - | DUAL | GULL WING | - | 1 | 2.9V | 0.95mm | - | - | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.6V | 1 | NO | Active Low | 2.3V | 1 | - | - | - | - | 2.9mm | - | RoHS Compliant | ||
![]() S-80818CLUA-B6DT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | DUAL | FLAT | 260 | 1 | 3.5V | - | - | 10 | Push-Pull, Totem Pole | 3 | R-PDSO-F3 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 1.8V | 1 | - | 0.0024mA | +1.8V | - | 4.5mm | 2.5mm | RoHS Compliant | ||
![]() S-80829CLY-Z2-U ABLIC U.S.A. Inc. | 44 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | -40°C~85°C TA | Tape & Box (TB) | S-808xxC | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | BOTTOM | - | - | 1 | 1.2V | - | unknown | - | Push-Pull, Totem Pole | - | R-XBCY-T3 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2.9V | 1 | - | 0.0024mA | +2.9V | - | - | - | RoHS Compliant | ||
![]() S-80915CNNB-G8KT2U ABLIC U.S.A. Inc. | 2400 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | - | 0.7V | 1 | NO | Active Low | 1.5V | 1 | 20ms Minimum | - | - | - | 2mm | - | RoHS Compliant | ||
![]() S-1009N18I-N4T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | - | DUAL | GULL WING | - | 1 | 2.4V | - | - | - | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | - | 0.7V | 1 | NO | Active Low | 1.8V | 1 | - | - | - | - | 2mm | - | RoHS Compliant | ||
![]() S-80136ANMC-JCVT2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 3.6.V | DUAL | GULL WING | - | 1 | 4.5V | 0.95mm | - | - | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 3.6V | 1 | 32.5ms Minimum | - | - | - | 2.9mm | - | RoHS Compliant | ||
![]() S-80830CNMC-B8PT2G ABLIC U.S.A. Inc. | 42000 | - | Datasheet | 21 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | - | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 3V | 1 | - | 0.0024mA | +3.0V | - | 2.9mm | - | RoHS Compliant | ||
![]() S-80130BNPF-JGPTFU ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 3.0 V | DUAL | - | - | 1 | 1.2V | 0.65mm | - | - | Open Drain or Open Collector | - | R-PDSO-F4 | - | - | 0.95V | 1 | NO | Active Low | 3V | 1 | 65ms Minimum | - | - | 0.5mm | - | - | RoHS Compliant |