- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-1000C30-I4T1G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DETECTION THRESHOLD VOLTAGE IS 3.0V | DUAL | - | 260 | 1 | 1.2V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 3V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80129BLPF-JEOTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | - | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2.9V | 1 | 65ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80143CNPF-JK4TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | - | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.3V | 1 | 130ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80937CLPF-G67TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | - | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | 0.7V | 1 | NO | Active Low | 3.7V | 1 | 18ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1000C31-I4T1G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | - | 260 | 1 | 1.2V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 3.1V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80817CNPF-B8CTFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 3.5V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | - | 0.95V | 1 | NO | Active Low | 1.7V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80848CLPF-B69TFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 3.5V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | 0.95V | 1 | NO | Active Low | 4.8V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80139CLPF-JIYTFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 4.5V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 3.9V | 1 | 130ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80143ANPF-JC4TFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.3V | 1 | 32.5ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80149ANPF-JDATFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.9V | 1 | 32.5ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80144CNPF-JK5TFU ABLIC U.S.A. Inc. | 34 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 4.4.V | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.4V | 1 | 130ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80154ANPF-JDFTFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.4V | 1 | 32.5ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80160CNPF-JLLTFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 6.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 6V | 1 | 130ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80852CLNB-B7DT2G ABLIC U.S.A. Inc. | 44 | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH/TIN SILVER | - | DUAL | GULL WING | 260 | 1 | 6V | - | - | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.2V | 1 | - | 0.0027mA | +5.2V | - | 2mm | RoHS Compliant | ||
![]() S-1003NB25I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 2.5V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NB49I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 4.9V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1000C17-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 1.7V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80155ANMC-JDGT2U ABLIC U.S.A. Inc. | 44 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 5.5 V | DUAL | GULL WING | - | 1 | 1.2V | 0.95mm | - | - | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 5.5V | 1 | 32.5ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80159CNMC-JLKT2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | - | 1 | 6.5V | 0.95mm | - | - | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.9V | 1 | 130ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NA30I-M5T1U ABLIC U.S.A. Inc. | 19 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION VOLTAGE IS 3.0V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | - | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 3V | 1 | - | - | - | - | 2.9mm | RoHS Compliant |