- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80136BLPF-JEVTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DETECTION THRESHOLD VOLTAGE IS 3.6.V | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.6V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80135BNPF-JGUTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DETECTION THRESHOLD VOLTAGE IS 3.5.V | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.5V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80142BNPF-JG3TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.2V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80142ANPF-JC3TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.2V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80135CLPF-JIUTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DETECTION THRESHOLD VOLTAGE IS 3.5.V | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.5V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80140ANPF-JCZTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80137BLPF-JEWTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.7V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80139CLPF-JIYTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.9V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80142BLPF-JE3TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.2V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80140ALPF-JAZTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80140BLPF-JEZTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80141CLPF-JI2TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.1V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80139ALPF-JAYTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.9V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80140BNPF-JGZTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80140CNPF-JKZTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80143BLPF-JE4TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.3V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80135ALPF-JAUTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DETECTION THRESHOLD VOLTAGE IS 3.5.V | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.5V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80144BLPF-JE5TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DETECTION THRESHOLD VOLTAGE IS 4.4.V | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.4V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80136CNPF-JKVTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DETECTION THRESHOLD VOLTAGE IS 3.6.V | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.6V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80144CNPF-JK5TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DETECTION THRESHOLD VOLTAGE IS 4.4.V | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.4V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant |