- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80157CLPF-JJITFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 5.7V | 1 | 130ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80159BNPF-JHKTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 5.9V | 1 | 65ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80159ALPF-JBKTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 5.9V | 1 | 32.5ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80157CNPF-JLITFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 5.7V | 1 | 130ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80158CNPF-JLJTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 5.8V | 1 | 130ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80158ANPF-JDJTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 5.8V | 1 | 32.5ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80158ALPF-JBJTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 5.8V | 1 | 32.5ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80159CLPF-JJKTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 5.9V | 1 | 130ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80158CLPF-JJJTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 5.8V | 1 | 130ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80808CLPF-B7MTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 1.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 5V | 0.65/5V | 0.65V | 1 | NO | Active Low | 0.8V | 1 | - | 0.0035mA | +0.8V | 0.5mm | RoHS Compliant | ||
![]() S-80160CLPF-JJLTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 6V | 1 | 130ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80810CNPF-B9OTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 2V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 5V | 0.65/5V | 0.65V | 1 | NO | Active Low | 1V | 1 | - | 0.0035mA | +1V | 0.5mm | RoHS Compliant | ||
![]() S-80816CNPF-B8BTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 3.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 1.6V | 1 | - | 0.0024mA | +1.6V | 0.5mm | RoHS Compliant | ||
![]() S-80809CLPF-B7NTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 1.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 5V | 0.65/5V | 0.65V | 1 | NO | Active Low | 0.9V | 1 | - | 0.0035mA | +0.9V | 0.5mm | RoHS Compliant | ||
![]() S-80816CLPF-B6BTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 3.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 1.6V | 1 | - | 0.0024mA | +1.6V | 0.5mm | RoHS Compliant | ||
![]() S-80812CNPF-B9QTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 2V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 5V | 0.65/5V | 0.65V | 1 | NO | Active Low | 1.2V | 1 | - | 0.0035mA | +1.2V | 0.5mm | RoHS Compliant | ||
![]() S-80814CNPF-B9STFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 2V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 5V | 0.65/5V | 0.65V | 1 | NO | Active Low | 1.4V | 1 | - | 0.0035mA | +1.4V | 0.5mm | RoHS Compliant | ||
![]() S-80821CLPF-B6GTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 3.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 2.1V | 1 | - | 0.0024mA | +2.1V | 0.5mm | RoHS Compliant | ||
![]() S-80160ANPF-JDLTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 6V | 1 | 32.5ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80812CLPF-B7QTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 2V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 5V | 0.65/5V | 0.65V | 1 | NO | Active Low | 1.2V | 1 | - | 0.0035mA | +1.2V | 0.5mm | RoHS Compliant |