- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80823CNPF-B8ITFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 3.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.3V | 1 | 0.0024mA | +2.3V | 0.5mm | RoHS Compliant | ||
![]() S-80820CLPF-B6FTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 3.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 2V | 1 | 0.0024mA | +2.0V | 0.5mm | RoHS Compliant | ||
![]() S-80817CNPF-B8CTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 3.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 1.7V | 1 | 0.0024mA | +1.7V | 0.5mm | RoHS Compliant | ||
![]() S-80817CLPF-B6CTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 3.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 1.7V | 1 | 0.0024mA | +1.7V | 0.5mm | RoHS Compliant | ||
![]() S-80829CLPF-B6OTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.9V | 1 | 0.0024mA | +2.9V | 0.5mm | RoHS Compliant | ||
![]() S-80827CLPF-B6MTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.7V | 1 | 0.0024mA | +2.7V | 0.5mm | RoHS Compliant | ||
![]() S-80825CNPF-B8KTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 3.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.5V | 1 | 0.0024mA | +2.5V | 0.5mm | RoHS Compliant | ||
![]() S-80828CLPF-B6NTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.8V | 1 | 0.0024mA | +2.8V | 0.5mm | RoHS Compliant | ||
![]() S-80822CNPF-B8HTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 3.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.2V | 1 | 0.0024mA | +2.2V | 0.5mm | RoHS Compliant | ||
![]() S-80826CNPF-B8LTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 3.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.6V | 1 | 0.0024mA | +2.6V | 0.5mm | RoHS Compliant | ||
![]() S-80831CNPF-B8QTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.1V | 1 | 0.0024mA | +3.1V | 0.5mm | RoHS Compliant | ||
![]() S-80833CLPF-B6STFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.3V | 1 | 0.0024mA | +3.3V | 0.5mm | RoHS Compliant | ||
![]() S-80832CNPF-B8RTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.2V | 1 | 0.0024mA | +3.2V | 0.5mm | RoHS Compliant | ||
![]() S-80834CNPF-B8TTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.4V | 1 | 0.0024mA | +3.4V | 0.5mm | RoHS Compliant | ||
![]() S-80834CLPF-B6TTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.4V | 1 | 0.0024mA | +3.4V | 0.5mm | RoHS Compliant | ||
![]() S-80831CLPF-B6QTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.1V | 1 | 0.0024mA | +3.1V | 0.5mm | RoHS Compliant | ||
![]() S-80836CNPF-B8VTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.6V | 1 | 0.0024mA | +3.6V | 0.5mm | RoHS Compliant | ||
![]() S-80837CNPF-B8WTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.7V | 1 | 0.0024mA | +3.7V | 0.5mm | RoHS Compliant | ||
![]() S-80838CNPF-B8XTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.8V | 1 | 0.0024mA | +3.8V | 0.5mm | RoHS Compliant | ||
![]() S-80840CLPF-B6ZTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4V | 1 | 0.0027mA | +4.0V | 0.5mm | RoHS Compliant |