- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80141BLPF-JE2TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.1V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80122BLPF-JEHTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 3.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.2V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80144ANPF-JC5TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DETECTION THRESHOLD VOLTAGE IS 4.4.V | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.4V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80144CLPF-JI5TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DETECTION THRESHOLD VOLTAGE IS 4.4.V | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.4V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80135BLPF-JEUTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DETECTION THRESHOLD VOLTAGE IS 3.5.V | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.5V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80148CLPF-JI9TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.8V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80146ANPF-JC7TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DETECTION THRESHOLD VOLTAGE IS 4.6.V | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.6V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80143CLPF-JI4TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.3V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80148ANPF-JC9TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.8V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80147CNPF-JK8TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.7V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80147BLPF-JE8TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.7V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80146CLPF-JI7TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DETECTION THRESHOLD VOLTAGE IS 4.6.V | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.6V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80145ANPF-JC6TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DETECTION THRESHOLD VOLTAGE IS 4.5.V | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.5V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80141ALPF-JA2TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.1V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80149ANPF-JDATFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.9V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80148CNPF-JK9TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.8V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80150CLPF-JJBTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80147ANPF-JC8TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.7V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80152ANPF-JDDTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.2V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80151CLPF-JJCTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH | - | DUAL | 260 | 1 | 6.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.1V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant |