- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80856CLPF-B7HTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.6V | 1 | - | 0.0027mA | +5.6V | 0.5mm | RoHS Compliant | ||
![]() S-80845CNPF-B86TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.5V | 1 | - | 0.0027mA | +4.5V | 0.5mm | RoHS Compliant | ||
![]() S-80846CLPF-B67TFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.6V | 1 | - | 0.0027mA | +4.6V | 0.5mm | RoHS Compliant | ||
![]() S-80853CNPF-B9ETFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.3V | 1 | - | 0.0027mA | +5.3V | 0.5mm | RoHS Compliant | ||
![]() S-80852CLPF-B7DTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.2V | 1 | - | 0.0027mA | +5.2V | 0.5mm | RoHS Compliant | ||
![]() S-80836CLPF-B6VTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.6V | 1 | - | 0.0024mA | +3.6V | 0.5mm | RoHS Compliant | ||
![]() S-80860CNPF-B9LTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 7.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 6V | 1 | - | 0.0027mA | +6V | 0.5mm | RoHS Compliant | ||
![]() S-80860CLPF-B7LTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 7.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 6V | 1 | - | 0.0027mA | +6V | 0.5mm | RoHS Compliant | ||
![]() S-80856CNPF-B9HTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 6V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.6V | 1 | - | 0.0027mA | +5.6V | 0.5mm | RoHS Compliant | ||
![]() S-80914CLPF-G6JTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 2V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.7V | 1 | NO | Active Low | 1.4V | 1 | 2.7ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80914CNPF-G8JTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 2V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.7V | 1 | NO | Active Low | 1.4V | 1 | 2.7ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80859CNPF-B9KTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 7.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.9V | 1 | - | 0.0027mA | +5.9V | 0.5mm | RoHS Compliant | ||
![]() S-80917CLPF-G6MTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 3.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.7V | 1 | NO | Active Low | 1.7V | 1 | 18ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80929CNPF-G8ZTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.7V | 1 | NO | Active Low | 2.9V | 1 | 20ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80921CNPF-G8RTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 3.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.7V | 1 | NO | Active Low | 2.1V | 1 | 20ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80921CLPF-G6RTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 3.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.7V | 1 | NO | Active Low | 2.1V | 1 | 18ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80920CLPF-G6QTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 3.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.7V | 1 | NO | Active Low | 2V | 1 | 18ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80918CLPF-G6NTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 3.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.7V | 1 | NO | Active Low | 1.8V | 1 | 18ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80927CLPF-G6XTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 4.5V | 0.65mm | compliant | 10 | Push-Pull, Totem Pole | 4 | R-XDSO-F4 | Not Qualified | 0.7V | 1 | NO | Active Low | 2.7V | 1 | 18ms Minimum | - | - | 0.5mm | RoHS Compliant | ||
![]() S-80858CNPF-B9JTFG ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin/Bismuth (Sn/Bi) | DUAL | 260 | 1 | 7.5V | 0.65mm | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.8V | 1 | - | 0.0027mA | +5.8V | 0.5mm | RoHS Compliant |