- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80151BNMC-JHCT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | - | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 5.1V | 1 | 65ms Minimum | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80810CNNB-B9OT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6/e2 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH/TIN SILVER | DUAL | GULL WING | 260 | 1 | 2V | - | compliant | 10 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | 5V | 0.65/5V | 0.65V | 1 | NO | Active Low | 1V | 1 | - | 0.0035mA | +1V | 2mm | RoHS Compliant | ||
![]() S-80819CLY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 3.5V | - | compliant | 10 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 1.9V | 1 | - | 0.0024mA | +1.9V | - | RoHS Compliant | ||
![]() S-80818CLY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 3.5V | - | compliant | 10 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 1.8V | 1 | - | 0.0024mA | +1.8V | - | RoHS Compliant | ||
![]() S-80816CLY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 3.5V | - | compliant | 10 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 1.6V | 1 | - | 0.0024mA | +1.6V | - | RoHS Compliant | ||
![]() S-80817CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 3.5V | - | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 1.7V | 1 | - | 0.0024mA | +1.7V | - | RoHS Compliant | ||
![]() S-80820CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 3.5V | - | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 2V | 1 | - | 0.0024mA | +2.0V | - | RoHS Compliant | ||
![]() S-80829CLY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 4.5V | - | compliant | 10 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 2.9V | 1 | - | 0.0024mA | +2.9V | - | RoHS Compliant | ||
![]() S-80821CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 3.5V | - | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 2.1V | 1 | - | 0.0024mA | +2.1V | - | RoHS Compliant | ||
![]() S-80826CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 3.5V | - | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 2.6V | 1 | - | 0.0024mA | +2.6V | - | RoHS Compliant | ||
![]() S-80827CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 4.5V | - | - | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 2.7V | 1 | - | 0.0024mA | +2.7V | - | RoHS Compliant | ||
![]() S-80819CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 3.5V | - | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 1.9V | 1 | - | 0.0024mA | +1.9V | - | RoHS Compliant | ||
![]() S-80822CLY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 3.5V | - | compliant | 10 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 2.2V | 1 | - | 0.0024mA | +2.2V | - | RoHS Compliant | ||
![]() S-80828CLY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 4.5V | - | compliant | 10 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 2.8V | 1 | - | 0.0024mA | +2.8V | - | RoHS Compliant | ||
![]() S-80823CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 3.5V | - | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 2.3V | 1 | - | 0.0024mA | +2.3V | - | RoHS Compliant | ||
![]() S-80832CLY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 4.5V | - | compliant | 10 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 3.2V | 1 | - | 0.0024mA | +3.2V | - | RoHS Compliant | ||
![]() S-80832CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 4.5V | - | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 3.2V | 1 | - | 0.0024mA | +3.2V | - | RoHS Compliant | ||
![]() S-80831CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 4.5V | - | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 3.1V | 1 | - | 0.0024mA | +3.1V | - | RoHS Compliant | ||
![]() S-80833CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 4.5V | - | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 3.3V | 1 | - | 0.0024mA | +3.3V | - | RoHS Compliant | ||
![]() S-80834CLY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | - | 260 | 1 | 4.5V | - | compliant | 10 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | - | - | 0.95V | 1 | NO | Active Low | 3.4V | 1 | - | 0.0024mA | +3.4V | - | RoHS Compliant |