- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Supply Current-Max (Isup) | Threshold Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80847CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 6V | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.7V | 1 | 0.0027mA | +4.7V | RoHS Compliant | ||
![]() S-80848CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 6V | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.8V | 1 | 0.0027mA | +4.8V | RoHS Compliant | ||
![]() S-80846CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 6V | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.6V | 1 | 0.0027mA | +4.6V | RoHS Compliant | ||
![]() S-80848CLY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 6V | compliant | 10 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.8V | 1 | 0.0027mA | +4.8V | RoHS Compliant | ||
![]() S-80850CLY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 6V | compliant | 10 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5V | 1 | 0.0027mA | +5.0V | RoHS Compliant | ||
![]() S-80853CLY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 6V | compliant | 10 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.3V | 1 | 0.0027mA | +5.3V | RoHS Compliant | ||
![]() S-80851CLY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 6V | compliant | 10 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.1V | 1 | 0.0027mA | +5.1V | RoHS Compliant | ||
![]() S-80849CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 6V | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.9V | 1 | 0.0027mA | +4.9V | RoHS Compliant | ||
![]() S-80854CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 6V | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.4V | 1 | 0.0027mA | +5.4V | RoHS Compliant | ||
![]() S-80857CLY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 7.5V | compliant | 10 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.7V | 1 | 0.0027mA | +5.7V | RoHS Compliant | ||
![]() S-80854CLY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 6V | compliant | 10 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.4V | 1 | 0.0027mA | +5.4V | RoHS Compliant | ||
![]() S-80855CLY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 6V | compliant | 10 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.5V | 1 | 0.0027mA | +5.5V | RoHS Compliant | ||
![]() S-80856CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 6V | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.6V | 1 | 0.0027mA | +5.6V | RoHS Compliant | ||
![]() S-80853CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 6V | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.3V | 1 | 0.0027mA | +5.3V | RoHS Compliant | ||
![]() S-80857CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 7.5V | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.7V | 1 | 0.0027mA | +5.7V | RoHS Compliant | ||
![]() S-80859CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 7.5V | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.9V | 1 | 0.0027mA | +5.9V | RoHS Compliant | ||
![]() S-80858CLY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 7.5V | compliant | 10 | Push-Pull, Totem Pole | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.8V | 1 | 0.0027mA | +5.8V | RoHS Compliant | ||
![]() S-80825CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 3.5V | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.5V | 1 | 0.0024mA | +2.5V | RoHS Compliant | ||
![]() S-80860CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 7.5V | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 6V | 1 | 0.0027mA | +6V | RoHS Compliant | ||
![]() S-80858CNY-B-G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | e2 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | TIN COPPER | BOTTOM | 260 | 1 | 7.5V | compliant | 10 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.8V | 1 | 0.0027mA | +5.8V | RoHS Compliant |