- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80932CLNB-G62T2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | - | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | 0.7V | 1 | NO | Active Low | 3.2V | 1 | 18ms Minimum | - | - | - | 2mm | RoHS Compliant | ||
![]() S-80125CLMC-JIKT2U ABLIC U.S.A. Inc. | 35 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | - | 1 | 3.5V | 0.95mm | - | - | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.5V | 1 | 130ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80839CLPF-B6YTFU ABLIC U.S.A. Inc. | 34 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 3.5V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | 0.95V | 1 | NO | Active Low | 3.9V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80125BNPF-JGKTFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 2.5 V | DUAL | - | - | 1 | 1.2V | 0.65mm | - | - | Open Drain or Open Collector | - | R-PDSO-F4 | - | 0.95V | 1 | NO | Active Low | 2.5V | 1 | 65ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80135BNPF-JGUTFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 3.5 V | DUAL | - | - | 1 | 1.2V | 0.65mm | - | - | Open Drain or Open Collector | - | R-PDSO-F4 | - | 0.95V | 1 | NO | Active Low | 3.5V | 1 | 65ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80934CLPF-G64TFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | 0.7V | 1 | NO | Active Low | 3.4V | 1 | 18ms Minimum | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80860CNPF-B9LTFU ABLIC U.S.A. Inc. | 42 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | - | 1 | 7.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 6V | 1 | - | 0.0027mA | +6V | 0.5mm | - | RoHS Compliant | ||
![]() S-1009N29I-I4T1U ABLIC U.S.A. Inc. | 42 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | - | DUAL | - | - | 1 | 3.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | 0.7V | 1 | NO | Active Low | 2.9V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80831CNNB-B8QT2G ABLIC U.S.A. Inc. | 6000 | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH/TIN SILVER | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 10 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.1V | 1 | - | 0.0024mA | +3.1V | - | 2mm | RoHS Compliant | ||
![]() S-80832CNNB-B8RT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH/TIN SILVER | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 10 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.2V | 1 | - | 0.0024mA | +3.2V | - | 2mm | RoHS Compliant | ||
![]() S-1009C40I-M5T1U ABLIC U.S.A. Inc. | 19 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | TIN | - | DUAL | GULL WING | - | 1 | 4.6V | 0.95mm | - | - | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 0.6V | 1 | NO | Active Low | 4V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80145ANMC-JC6T2U ABLIC U.S.A. Inc. | 19 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 4.5.V | DUAL | GULL WING | - | 1 | 6.5V | 0.95mm | - | - | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.5V | 1 | 32.5ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1009N15I-N4T1U ABLIC U.S.A. Inc. | 19 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | - | DUAL | GULL WING | - | 1 | 2.1V | - | - | - | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | 0.7V | 1 | NO | Active Low | 1.5V | 1 | - | - | - | - | 2mm | RoHS Compliant | ||
![]() S-80828CLMC-B6NT2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | - | 1 | 4.5V | 0.95mm | - | - | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.8V | 1 | - | 0.0024mA | +2.8V | - | 2.9mm | RoHS Compliant | ||
![]() S-80145ALMC-JA6T2U ABLIC U.S.A. Inc. | 44 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 4.5.V | DUAL | GULL WING | - | 1 | 6.5V | 0.95mm | - | - | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.5V | 1 | 32.5ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80840CNMC-B8ZT2U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | - | 1 | 6V | 0.95mm | - | - | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 4V | 1 | - | 0.0027mA | +4V | - | 2.9mm | RoHS Compliant | ||
![]() S-1009N17I-I4T1U ABLIC U.S.A. Inc. | 16 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1009 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN | - | DUAL | - | - | 1 | 2.3V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | 0.7V | 1 | NO | Active Low | 1.7V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80138BLMC-JEXT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | - | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.8V | 1 | 65ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80154BLMC-JFFT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6.5V | 0.95mm | - | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.4V | 1 | 65ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80853CLNB-B7ET2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH/TIN SILVER | - | DUAL | GULL WING | 260 | 1 | 6V | - | - | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.3V | 1 | - | 0.0027mA | +5.3V | - | 2mm | RoHS Compliant |