- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80937CNNB-G87T2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | - | 0.7V | 1 | NO | Active Low | 3.7V | 1 | 20ms Minimum | 2mm | RoHS Compliant | ||
![]() S-80124BLMC-JEJT2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | - | 1 | 3.5V | 0.95mm | - | - | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2.4V | 1 | 65ms Minimum | 2.9mm | RoHS Compliant | ||
![]() S-80125ALMC-JAKT2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | - | 1 | 3.5V | 0.95mm | - | - | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2.5V | 1 | 32.5ms Minimum | 2.9mm | RoHS Compliant | ||
![]() S-80123BNMC-JGIT2U ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 2.3 V | DUAL | GULL WING | - | 1 | 1.2V | 0.95mm | - | - | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 2.3V | 1 | 65ms Minimum | 2.9mm | RoHS Compliant | ||
![]() S-80126ANMC-JCLT2U ABLIC U.S.A. Inc. | 44 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | - | 1 | 3.5V | 0.95mm | - | - | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2.6V | 1 | 32.5ms Minimum | 2.9mm | RoHS Compliant | ||
![]() S-80128ALMC-JANT2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | - | 1 | 4.5V | 0.95mm | - | - | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2.8V | 1 | 32.5ms Minimum | 2.9mm | RoHS Compliant | ||
![]() S-80125CNMC-JKKT2U ABLIC U.S.A. Inc. | 6000 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | - | 1 | 3.5V | 0.95mm | - | - | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2.5V | 1 | 130ms Minimum | 2.9mm | RoHS Compliant | ||
![]() S-1003CB40I-M5T1U ABLIC U.S.A. Inc. | 44 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION VOLTAGE IS 4.0V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 4V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1000C42-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 4.2V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1000N32-N4T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 10 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 3.2V | 1 | - | 2mm | RoHS Compliant | ||
![]() S-80839CLMC-B6YT2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 5 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 3.9V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1000N45-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 4.5V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1000C44-N4T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 4.4V | 1 | - | 2mm | RoHS Compliant | ||
![]() S-80934CLMC-G64T2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | - | yes | Not For New Designs | 1 (Unlimited) | 5 | - | Voltage Detector | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | - | 0.7V | 1 | NO | Active Low | 3.4V | 1 | 18ms Minimum | 2.9mm | RoHS Compliant | ||
![]() S-80934CLNB-G64T2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | - | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | - | 0.7V | 1 | NO | Active Low | 3.4V | 1 | 18ms Minimum | 2mm | RoHS Compliant | ||
![]() S-80936CNMC-G86T2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 5 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | - | 0.7V | 1 | NO | Active Low | 3.6V | 1 | 20ms Minimum | 2.9mm | RoHS Compliant | ||
![]() S-80934CNNB-G84T2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | - | 0.7V | 1 | NO | Active Low | 3.4V | 1 | 20ms Minimum | 2mm | RoHS Compliant | ||
![]() S-80924CNNB-G8UT2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | - | 0.7V | 1 | NO | Active Low | 2.4V | 1 | 20ms Minimum | 2mm | RoHS Compliant | ||
![]() S-80940CLMC-G7AT2U ABLIC U.S.A. Inc. | 35 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 5 | - | Voltage Detector | Tin (Sn) | DETECTION VOLTAGE IS 4.0V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | - | 0.7V | 1 | NO | Active Low | 4V | 1 | 18ms Minimum | 2.9mm | RoHS Compliant | ||
![]() S-80936CLMC-G66T2U ABLIC U.S.A. Inc. | 44 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 5 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | - | 0.7V | 1 | NO | Active Low | 3.6V | 1 | 18ms Minimum | 2.9mm | RoHS Compliant |