- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Number of Functions | Supply Voltage | Terminal Pitch | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80144CLPF-JI5TFU ABLIC U.S.A. Inc. | 34 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 4.4.V | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.4V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80141BLPF-JE2TFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.1V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80149BLPF-JFATFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.9V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80146BNPF-JG7TFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 4.6 V | DUAL | 1 | 1.2V | 0.65mm | Open Drain or Open Collector | - | R-PDSO-F4 | - | 0.95V | 1 | NO | Active Low | 4.6V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80146CNPF-JK7TFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 4.6.V | DUAL | 1 | 6.5V | 0.65mm | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.6V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80147ANPF-JC8TFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.7V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80147BNPF-JG8TFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 4.7 V | DUAL | 1 | 1.2V | 0.65mm | Open Drain or Open Collector | - | R-PDSO-F4 | - | 0.95V | 1 | NO | Active Low | 4.7V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80148CNPF-JK9TFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.8V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80150ANPF-JDBTFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80153ALPF-JBETFU ABLIC U.S.A. Inc. | 42 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.3V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80147CLPF-JI8TFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.7V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80148ALPF-JA9TFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.8V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80143CLPF-JI4TFU ABLIC U.S.A. Inc. | 42 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.3V | 1 | 130ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80159BNPF-JHKTFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.9V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80155ALPF-JBGTFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 5.5 V | DUAL | 1 | 1.2V | 0.65mm | Push-Pull, Totem Pole | - | R-PDSO-F4 | - | 0.95V | 1 | NO | Active Low | 5.5V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80158ALPF-JBJTFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.8V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80143BNPF-JG4TFU ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 4.3 V | DUAL | 1 | 1.2V | 0.65mm | Open Drain or Open Collector | - | R-PDSO-F4 | - | 0.95V | 1 | NO | Active Low | 4.3V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80148BNPF-JG9TFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 4.8 V | DUAL | 1 | 1.2V | 0.65mm | Open Drain or Open Collector | - | R-PDSO-F4 | - | 0.95V | 1 | NO | Active Low | 4.8V | 1 | 65ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80159ALPF-JBKTFU ABLIC U.S.A. Inc. | 42 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | 1 | 6.5V | 0.65mm | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.9V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant | ||
![]() S-80156ANPF-JDHTFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 5.6.V | DUAL | 1 | 6.5V | 0.65mm | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.6V | 1 | 32.5ms Minimum | 0.5mm | RoHS Compliant |