- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-1003NA32I-M5T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 3.2V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NA48I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 4.8V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NB13I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 1.3V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NA40I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION VOLTAGE IS 4.0V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 4V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NA31I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 3.1V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NB21I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 2.1V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NA50I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION VOLTAGE IS 5.0V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 5V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NB43I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 4.3V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NB22I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 2.2V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NB38I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 3.8V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1000C24-N4T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 2.4V | 1 | - | 2mm | RoHS Compliant | ||
![]() S-80817CLNB-B6CT2U ABLIC U.S.A. Inc. | 35 |
| Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | - | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | - | 0.95V | 1 | NO | Active Low | 1.7V | 1 | - | 2mm | RoHS Compliant | ||
![]() S-80838CLMC-B6XT2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | Active | 1 (Unlimited) | 5 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 3.8V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-80845CLMC-B66T2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | Active | 1 (Unlimited) | 5 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 4.5V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-80813CLNB-B7RT2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | - | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | - | 0.65V | 1 | NO | Active Low | 1.3V | 1 | - | 2mm | RoHS Compliant | ||
![]() S-80852CLNB-B7DT2U ABLIC U.S.A. Inc. | 44 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | - | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | - | 0.95V | 1 | NO | Active Low | 5.2V | 1 | - | 2mm | RoHS Compliant | ||
![]() S-80854CLNB-B7FT2U ABLIC U.S.A. Inc. | 44 |
| Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | - | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | - | 0.95V | 1 | NO | Active Low | 5.4V | 1 | - | 2mm | RoHS Compliant | ||
![]() S-80853CNMC-B9ET2U ABLIC U.S.A. Inc. | 35 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | Active | 1 (Unlimited) | 5 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 5.3V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-80142BNMC-JG3T2U ABLIC U.S.A. Inc. | 18000 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 4.2 V | DUAL | GULL WING | - | 1 | 1.2V | 0.95mm | - | - | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 4.2V | 1 | 65ms Minimum | 2.9mm | RoHS Compliant | ||
![]() S-80143ANMC-JC4T2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | - | 1 | 6.5V | 0.95mm | - | - | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.3V | 1 | 32.5ms Minimum | 2.9mm | RoHS Compliant |