- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-1003NB46I-I6T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-F6 | 0.95V | 1 | NO | Active Low | 4.6V | 1 | 0.5mm | - | RoHS Compliant | ||
![]() S-1003NB37I-I6T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-F6 | 0.95V | 1 | NO | Active Low | 3.7V | 1 | 0.5mm | - | RoHS Compliant | ||
![]() S-1003NB45I-I6T1U ABLIC U.S.A. Inc. | 35 |
| Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-F6 | 0.95V | 1 | NO | Active Low | 4.5V | 1 | 0.5mm | - | RoHS Compliant | ||
![]() S-1003NB47I-I6T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-F6 | 0.95V | 1 | NO | Active Low | 4.7V | 1 | 0.5mm | - | RoHS Compliant | ||
![]() S-1003CB26I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | R-PDSO-G5 | 0.95V | 1 | NO | Active Low | 2.6V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003CB17I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | R-PDSO-G5 | 0.95V | 1 | NO | Active Low | 1.7V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003CB14I-M5T1U ABLIC U.S.A. Inc. | 44 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | R-PDSO-G5 | 0.95V | 1 | NO | Active Low | 1.4V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003CB25I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | R-PDSO-G5 | 0.95V | 1 | NO | Active Low | 2.5V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003CB35I-M5T1U ABLIC U.S.A. Inc. | 44 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | R-PDSO-G5 | 0.95V | 1 | NO | Active Low | 3.5V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NA44I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-G5 | 0.95V | 1 | NO | Active Low | 4.4V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NB14I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-G5 | 0.95V | 1 | NO | Active Low | 1.4V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NA46I-M5T1U ABLIC U.S.A. Inc. | 44 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-G5 | 0.95V | 1 | NO | Active Low | 4.6V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NA49I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-G5 | 0.95V | 1 | NO | Active Low | 4.9V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NB26I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-G5 | 0.95V | 1 | NO | Active Low | 2.6V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NB39I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-G5 | 0.95V | 1 | NO | Active Low | 3.9V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NB17I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-G5 | 0.95V | 1 | NO | Active Low | 1.7V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NB44I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-G5 | 0.95V | 1 | NO | Active Low | 4.4V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NB36I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-G5 | 0.95V | 1 | NO | Active Low | 3.6V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NB40I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION VOLTAGE IS 4.0V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-G5 | 0.95V | 1 | NO | Active Low | 4V | 1 | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NB35I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-G5 | 0.95V | 1 | NO | Active Low | 3.5V | 1 | - | 2.9mm | RoHS Compliant |