- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-1000C26-N4T1G ABLIC U.S.A. Inc. | 35 | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | - | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | - | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 2.6V | 1 | - | - | - | - | 2mm | - | RoHS Compliant | ||
![]() S-1000C37-M5T1G ABLIC U.S.A. Inc. | 35 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 3.7V | 1 | - | - | - | - | 2.9mm | - | RoHS Compliant | ||
![]() S-80844CLMC-B65T2G ABLIC U.S.A. Inc. | 44 |
| Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DUAL | GULL WING | 260 | 1 | 6V | 0.95mm | - | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.4V | 1 | - | 0.0027mA | +4.4V | - | 2.9mm | - | RoHS Compliant | ||
![]() S-1000N35-M5T1U ABLIC U.S.A. Inc. | 42 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 3.5V | 1 | - | - | - | - | 2.9mm | - | RoHS Compliant | ||
![]() S-1003NA25I-I6T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | - | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-F6 | - | - | 0.95V | 1 | NO | Active Low | 2.5V | 1 | - | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1000N43-I4T1U ABLIC U.S.A. Inc. | 42 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | - | 260 | 1 | 1.2V | 0.65mm | - | 10 | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 4.3V | 1 | - | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-80857CNY-B2-U ABLIC U.S.A. Inc. | 42 |
| Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | BOTTOM | - | - | 1 | 1.2V | - | - | - | Open Drain or Open Collector | - | R-XBCY-T3 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 5.7V | 1 | - | 0.0027mA | +5.7V | - | - | - | RoHS Compliant | ||
![]() S-80830CLNB-B6PT2G ABLIC U.S.A. Inc. | 1000 | - | Datasheet | 12 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH/TIN SILVER | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 3V | 1 | - | 0.0024mA | +3.0V | - | 2mm | - | RoHS Compliant | ||
![]() S-80129BLMC-JEOT2G ABLIC U.S.A. Inc. | 35 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | - | 10 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2.9V | 1 | 65ms Minimum | - | - | - | 2.9mm | - | RoHS Compliant | ||
![]() S-80823CNNB-B8IT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH/TIN SILVER | DUAL | GULL WING | 260 | 1 | 3.5V | - | - | 10 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2.3V | 1 | - | 0.0024mA | +2.3V | - | 2mm | - | RoHS Compliant | ||
![]() S-80941CNNB-G9BT2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | - | 0.7V | 1 | NO | Active Low | 4.1V | 1 | 20ms Minimum | - | - | - | 2mm | - | RoHS Compliant | ||
![]() S-80825CNMC-B8KT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 21 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DUAL | GULL WING | 260 | 1 | 3.5V | 0.95mm | - | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2.5V | 1 | - | 0.0024mA | +2.5V | - | 2.9mm | - | RoHS Compliant | ||
![]() S-80822CNNB-B8HT2U ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | - | 1 | 3.5V | - | - | - | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 2.2V | 1 | - | 0.0024mA | +2.2V | - | 2mm | - | RoHS Compliant | ||
![]() S-80839CNUA-B8YT2U ABLIC U.S.A. Inc. | 590 | - | Datasheet | 18 Weeks | Surface Mount | TO-243AA | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Tin (Sn) | SINGLE | FLAT | NOT SPECIFIED | 1 | 3.5V | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 3 | R-PSSO-F3 | - | - | 0.95V | 1 | NO | Active Low | 3.9V | 1 | - | - | - | - | 4.5mm | 2.5mm | RoHS Compliant | ||
![]() S-80843CLMC-B64T2U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 5 | - | Voltage Detector | Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 4.3V | 1 | - | - | - | - | 2.9mm | - | RoHS Compliant | ||
![]() S-80854CLMC-B7FT2U ABLIC U.S.A. Inc. | 1683 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 5 | - | Voltage Detector | Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 5.4V | 1 | - | - | - | - | 2.9mm | - | RoHS Compliant | ||
![]() S-1000N19-N4T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1000 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 1.2V | - | - | 10 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | 5.5V | 0.95V | 1 | NO | Active Low | 1.9V | 1 | - | - | - | - | 2mm | - | RoHS Compliant | ||
![]() S-80932CNPF-G82TFU ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | - | 0.7V | 1 | NO | Active Low | 3.2V | 1 | 20ms Minimum | - | - | 0.5mm | - | - | RoHS Compliant | ||
![]() S-1011N42-M6T1U4 ABLIC U.S.A. Inc. | 2823 | - | Datasheet | 20 Weeks | Surface Mount | SOT-23-6 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1011 | e3 | - | Active | 1 (Unlimited) | 6 | - | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 10 | Open Drain or Open Collector | - | R-PDSO-G6 | - | 36V | 3V | 1 | NO | Active Low | 4.2V | 1 | - | - | - | - | 2.9mm | - | RoHS Compliant | ||
![]() S-80933CNMC-G83T2U ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 5 | - | Voltage Detector | Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | - | NOT SPECIFIED | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | - | 0.7V | 1 | NO | Active Low | 3.3V | 1 | 20ms Minimum | - | - | - | 2.9mm | - | RoHS Compliant |