- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80815CNMC-B8AT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DUAL | GULL WING | 260 | 1 | 3.5V | 0.95mm | - | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 0.95V | 1 | NO | Active Low | 1.5V | 1 | - | 0.0024mA | +1.5V | - | 2.9mm | RoHS Compliant | ||
![]() S-80914CNMC-G8JT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | - | yes | Not For New Designs | 1 (Unlimited) | 5 | - | Voltage Detector | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95V | 0.95mm | - | NOT SPECIFIED | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | 0.7V | 1 | NO | Active Low | 1.4V | 1 | 2.7ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80824CLPF-B6JTFU ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | - | - | 1 | 3.5V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.4V | 1 | - | 0.0024mA | +2.4V | 0.5mm | - | RoHS Compliant | ||
![]() S-1002CA28I-M5T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1002 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | 0.95V | 1 | NO | Active Low | 2.8V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80932CNMC-G82T2U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 5 | - | Voltage Detector | Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | 0.7V | 1 | NO | Active Low | 3.2V | 1 | 20ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80824CNPF-B8JTFU ABLIC U.S.A. Inc. | 4673 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | - | - | 1 | 3.5V | 0.65mm | - | - | Open Drain or Open Collector | 4 | R-PDSO-F4 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.4V | 1 | - | 0.0024mA | +2.4V | 0.5mm | - | RoHS Compliant | ||
![]() S-1003NB48I-M5T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | - | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | - | 0.95V | 1 | NO | Active Low | 4.8V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80931CLMC-G61T2U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-809xxC | e3 | - | Active | 1 (Unlimited) | 5 | - | Voltage Detector | Tin (Sn) | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | 0.7V | 1 | NO | Active Low | 3.1V | 1 | 18ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1002CA21I-M5T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1002 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | 0.95V | 1 | NO | Active Low | 2.1V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1002CA23I-M5T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1002 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | 0.95V | 1 | NO | Active Low | 2.3V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1002CA37I-M5T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1002 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | 0.95V | 1 | NO | Active Low | 3.7V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1002CA38I-M5T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1002 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | 0.95V | 1 | NO | Active Low | 3.8V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1002CA33I-M5T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1002 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | 0.95V | 1 | NO | Active Low | 3.3V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1002CA35I-M5T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1002 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | 0.95V | 1 | NO | Active Low | 3.5V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1002CA19I-M5T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1002 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | 0.95V | 1 | NO | Active Low | 1.9V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1002CA24I-M5T1U ABLIC U.S.A. Inc. | 90 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1002 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | 0.95V | 1 | NO | Active Low | 2.4V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1002CA26I-M5T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1002 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | 0.95V | 1 | NO | Active Low | 2.6V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1002CA32I-M5T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1002 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | 0.95V | 1 | NO | Active Low | 3.2V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1002CA34I-M5T1U ABLIC U.S.A. Inc. | 40 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1002 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | 0.95V | 1 | NO | Active Low | 3.4V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1002CA39I-M5T1U ABLIC U.S.A. Inc. | 90 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~85°C TA | Tape & Reel (TR) | S-1002 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 1.2V | 0.95mm | - | 10 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | 0.95V | 1 | NO | Active Low | 3.9V | 1 | - | - | - | - | 2.9mm | RoHS Compliant |