- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Battery Backup Switching | Brand | Chip Enable Signals | Factory Pack QuantityFactory Pack Quantity | Manual Reset | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Number of Inputs Monitored | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature Classification | Output Driver | Package Type | Pd - Power Dissipation | Power Fail Detection | Rad Hardened | Reset Threshold Voltage (Max) | Reset Threshold Voltage (Min) | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Operating Temperature | Packaging | Series | Part Status | Type | Subcategory | Output | Pin Count | Output Type | Operating Supply Current | Power Dissipation | Accuracy | Reset | Number of Voltages Monitored | Reset Timeout | Product Type | Threshold Voltage | Reset Delay Time | Supply Current | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80809CLNB-B9NT2G ABLIC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80813CLNB-B9RT2G ABLIC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-1002NB27I-N4T1U ABLIC U.S.A. Inc. | 100 | - | - | - | SC-82AB-4 | - | No Backup | - | No Chip Enable | 3000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | - | 1 Input | - | - | - | - | - | - | 350 mW | No | - | - | - | Details | 10 V | 0.95 V | No Watchdog | - | MouseReel | S-1002 | - | Voltage Detectors | - | - | - | Active Low, Open Drain | 500 nA | - | 1 % | - | - | - | - | 2.7 V | 80 us | - | - | ||
![]() S-1011EAD-M6T1U4 ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | No Backup | - | No Chip Enable | 3000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | - | 1 Input | - | - | - | - | - | - | - | No | - | - | - | Details | 36 V | 1.8 V | No Watchdog | -40°C ~ 85°C (TA) | Reel | S-1011 | Active | Voltage Detectors | - | Open Drain or Open Collector | - | Active Low, Open Drain | 550 nA | - | - | Active Low | 1 | -- | - | - | - | - | - | ||
![]() S-1002NB30I-M5T1U ABLIC U.S.A. Inc. | 3000 | - | - | - | SOT-23-5 | - | No Backup | - | No Chip Enable | 3000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | - | 1 Input | - | - | - | - | - | - | 600 mW | No | - | - | - | Details | 10 V | 0.95 V | No Watchdog | - | MouseReel | S-1002 | - | Voltage Detectors | - | - | - | Active Low, Open Drain | 500 nA | - | 1 % | - | - | - | - | 3 V | 80 us | - | - | ||
![]() S-19100N26H-M5T2U ABLIC U.S.A. Inc. | 3000 | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | S-19100xxxH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-19400J30A-K8T2U4 ABLIC U.S.A. Inc. | 3997 | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | S-19400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-19405G28A-K8T2U4 ABLIC U.S.A. Inc. | 75 | - | - | - | - | - | No | - | No | 4000 | No | - | - | - | Surface Mount | - | 1 | - | 6(V) | 0.9(V) | -40C to 125C | Automotive | ACTIVE LOW | TMSOP | - | No | No | 2.856(V) | 2.744(V) | Details | - | - | Yes | - | MouseReel | S-19405 | - | - | - | - | 8 | - | - | 0.75(W) | - | - | - | - | - | - | - | 0.009(mA) | - | ||
![]() S-1004NB46I-M5T1U ABLIC U.S.A. Inc. | 100 | - | - | - | SOT-23-5 | - | No Backup | - | No Chip Enable | 3000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | - | 1 Input | - | - | - | - | - | - | 600 mW | No | - | - | - | Details | 10 V | 0.95 V | No Watchdog | - | MouseReel | S-1004 | - | Voltage Detectors | - | - | - | Active Low, Open Drain | 500 nA | - | 1 % | - | - | - | - | 4.6 V | 12.69 ms | - | - | ||
![]() S-1004CB18I-M5T1U ABLIC U.S.A. Inc. | 702 | - | - | - | SOT-23-5 | - | No Backup | - | - | 3000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | - | 1 Input | - | - | - | - | - | - | 600 mW | - | - | - | - | Details | 10 V | 0.95 V | No Watchdog | - | MouseReel | S-1004 | - | Voltage Detectors | - | - | - | Active Low, CMOS | - | - | - | - | - | - | - | 1.8 V | 12.69 ms | - | - | ||
![]() S-1011EAC-M6T1U4 ABLIC U.S.A. Inc. | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | No Backup | - | - | 3000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | - | 1 Input | - | - | - | - | - | - | - | - | - | - | - | Details | 36 V | 1.8 V | No Watchdog | -40°C ~ 85°C (TA) | Reel | S-1011 | Active | Voltage Detectors | - | Open Drain or Open Collector | - | Open Drain | 600 nA | - | 1.5 % | Active Low | 1 | -- | - | - | 10 ms | - | - | ||
![]() S-19109N42H-M5T1U ABLIC | 16 |
| - | - | - | - | - | ABLIC | - | 3000 | - | ABLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | S-19103/19109 | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | ||
![]() S-19190BDH-M6T1U ABLIC | 34 |
| - | - | - | - | - | ABLIC | - | 3000 | - | ABLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | S-19190 | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | ||
![]() S-19190BHH-M6T1U ABLIC | 16 |
| - | - | - | - | - | ABLIC | - | 3000 | - | ABLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | S-19190 | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | ||
![]() S-19109N33H-M5T1U ABLIC | 16 |
| - | - | - | - | - | ABLIC | - | 3000 | - | ABLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | S-19103/19109 | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | ||
![]() S-19106C22H-M5T1U ABLIC | 34 |
| - | - | - | - | - | ABLIC | - | 3000 | - | ABLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | S-19104/19106 | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | ||
![]() S-19105C36H-M5T1U ABLIC | 16 |
| - | - | - | - | - | ABLIC | - | 3000 | - | ABLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | S-19105/19107 | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | ||
![]() S-19107C47H-M5T1U ABLIC | 16 |
| - | - | - | - | - | ABLIC | - | 3000 | - | ABLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | S-19105/19107 | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | ||
![]() S-19107C13H-M5T1U ABLIC | 16 |
| - | - | - | - | - | ABLIC | - | 3000 | - | ABLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | S-19105/19107 | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | ||
![]() S-19108N17H-M5T1U ABLIC | 16 |
| - | - | - | - | - | ABLIC | - | 3000 | - | ABLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | S-19102/19108 | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits |