- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Acting | Base/Housing Material | Body Orientation | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Voltage Rating | Mounting | Qualification | RoHS | Standard Frequency | Supplier Package | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Resistor Type | Frequency Stability | Pin Count | Operating Frequency | Housing Color | Cable Length | Product Type | Inductance Tolerance | Resistance Tolerance | Output Level | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-19100N42A-N4T2U ABLIC | 40 |
| - | - | - | - | - | ABLIC | 3000 | ABLIC | - | - | - | Details | - | - | - | 200 V | - | - | Reel | S-19100xxxA | - | - | - | - | - | PMIC - Power Management ICs | 125 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | Supervisory Circuits | - | 1 | - | Supervisory Circuits | - | - | ||
![]() S-19101C31A-N4T2U ABLIC | 44 |
| - | - | - | - | - | ABLIC | 3000 | ABLIC | - | - | - | Details | - | - | - | - | - | - | Reel | S-19101xxxA | 100 ppm/K | - | 16 kOhm | - | - | PMIC - Power Management ICs | 0.05 W | - | General Purpose | - | - | - | - | - | Supervisory Circuits | - | 1 | - | Supervisory Circuits | 0.6 mm | 0.3 mm | ||
![]() S-19101N14A-N4T2U ABLIC | 40 |
| - | - | - | - | - | ABLIC | 3000 | ABLIC | - | - | AEC-Q200 | Details | - | - | - | - | - | - | Reel | S-19101xxxA | 100 ppm/K | - | 12 kOhm | - | - | PMIC - Power Management ICs | 0.1 W | - | Thick Film | - | - | - | - | - | Supervisory Circuits | - | 1 | - | Supervisory Circuits | 1.55 mm | 0.85 mm | ||
![]() S-19101C32A-N4T2U ABLIC | 44 |
| - | - | - | - | - | ABLIC | 3000 | ABLIC | - | - | - | Details | - | - | - | - | - | - | Reel | S-19101xxxA | 50.0000 ppm/°C | - | 11.5 kOhm | - | - | PMIC - Power Management ICs | 0.1 W | - | - | - | - | - | - | - | Supervisory Circuits | - | 0.5 | - | Supervisory Circuits | 7.06 | - | ||
![]() S-19100C17H-M5T2U ABLIC | 40 |
| - | - | - | - | - | ABLIC | 3000 | ABLIC | - | Surface Mount | - | Details | - | CSMD | - | - | - | - | Reel | S-19100xxxH | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | 6 | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | - | - | ||
![]() S-19100C21A-M5T2U ABLIC | 40 |
| - | Gold | - | - | - | ABLIC | 3000 | ABLIC | - | - | - | Details | - | - | - | - | - | - | Reel | S-19100xxxA | - | - | - | - | Plug-Plug | PMIC - Power Management ICs | - | - | - | - | - | - | - | 0.25 m | Supervisory Circuits | - | - | - | Supervisory Circuits | - | - | ||
![]() S-19101N46A-N4T2U ABLIC | 44 |
| - | - | - | - | - | ABLIC | 3000 | ABLIC | - | - | AEC-Q200 | Details | - | - | - | 200 V | - | - | Reel | S-19101xxxA | 100 ppm/K | - | 45.3 kOhm | - | - | PMIC - Power Management ICs | 0.25 W | - | General Purpose | - | - | - | - | - | Supervisory Circuits | - | 1 | - | Supervisory Circuits | 3.2 mm | 1.6 mm | ||
![]() S-19100N21A-N4T2U ABLIC | 44 |
| - | - | - | - | - | ABLIC | 3000 | ABLIC | - | - | AEC-Q200 | Details | - | - | - | - | - | - | Reel | S-19100xxxA | 100 ppm/K | - | 6.8 kOhm | - | - | PMIC - Power Management ICs | 0.0625 W | - | Thick Film | - | - | - | - | - | Supervisory Circuits | - | 1 | - | Supervisory Circuits | 1 mm | 0.5 mm | ||
![]() S-19100C46A-N4T2U ABLIC | 40 |
| - | - | - | - | - | ABLIC | 3000 | ABLIC | - | - | - | Details | - | - | - | - | - | - | Reel | S-19100xxxA | 100.0000 ppm/°C | - | 475 Ohm | - | - | PMIC - Power Management ICs | 0.5 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | Supervisory Circuits | - | 1 | - | Supervisory Circuits | 11.43 | - | ||
![]() S-19100N14H-M5T2U ABLIC | 44 |
| - | - | - | - | - | ABLIC | 3000 | ABLIC | - | - | - | Details | - | - | - | - | - | - | Reel | S-19100xxxH | - | - | - | - | - | PMIC - Power Management ICs | 125 mW | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | Supervisory Circuits | - | 1 | - | Supervisory Circuits | - | - | ||
![]() S-19100C33A-M5T2U ABLIC | 100 | - | - | - | - | - | - | ABLIC | 3000 | ABLIC | - | - | - | Details | - | - | - | - | - | - | Reel | S-19100xxxA | 30.0000 ppm/°C | - | 2.5 kOhm | - | - | PMIC - Power Management ICs | 3.0000 W | - | - | - | - | - | - | - | Supervisory Circuits | - | 5 | - | Supervisory Circuits | 12.7 | - | ||
![]() S-19100C32H-M5T2U ABLIC | 44 |
| - | - | - | Nylon | Straight | ABLIC | 3000 | ABLIC | 250 | Cable Mount | - | Details | - | - | - | - | 26 to 20, 26 AWG | -55 to 105 °C | Reel | S-19100xxxH | - | Housing | - | 1 | RCP | PMIC - Power Management ICs | - | 2.5000 mm | - | - | - | - | Natural | - | Supervisory Circuits | - | - | - | Supervisory Circuits | 27.3 mm | - | ||
![]() S-19100C12H-N4T2U ABLIC | 40 |
| - | - | - | - | - | ABLIC | 3000 | ABLIC | - | - | - | Details | - | - | - | - | - | - | Reel | S-19100xxxH | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | Supervisory Circuits | 10 | - | - | Supervisory Circuits | 4.7 | 3.4 | ||
![]() S-19104C35H-M5T1U ABLIC | 44 |
| - | - | - | - | - | ABLIC | 3000 | ABLIC | - | - | - | Details | - | - | - | - | - | - | Reel | S-19104/19106 | 50.0000 ppm/°C | - | 9.09 kOhm | - | - | PMIC - Power Management ICs | 0.1 W | - | - | - | - | - | - | - | Supervisory Circuits | - | 1 | - | Supervisory Circuits | 7.06 | - | ||
![]() S-19101N45A-M5T2U ABLIC | 40 |
| - | - | - | - | Straight | ABLIC | 3000 | ABLIC | - | Flange Mount | - | Details | - | - | Faston | - | - | -10 to 40 °C | Reel | S-19101xxxA | - | - | - | - | Plug | PMIC - Power Management ICs | - | - | - | - | - | 100, 30000 kHz | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | 51.76 mm | - | ||
![]() S-19101N41A-N4T2U ABLIC | 44 |
| - | - | - | - | - | ABLIC | 3000 | ABLIC | - | Through Hole | - | Details | 52.56 MHz | Metal DIP | - | - | - | -40 to 85 °C | Reel | S-19101xxxA | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | 4 | - | - | - | Supervisory Circuits | - | - | HCMOS/TTL | Supervisory Circuits | - | - | ||
![]() S-19102N22H-M5T1U ABLIC | 44 |
| - | - | - | - | - | ABLIC | 3000 | ABLIC | - | - | - | Details | - | - | - | - | - | - | Reel | S-19102/19108 | 25.0000 ppm/°C | - | 10 kOhm | - | - | PMIC - Power Management ICs | 0.05 W | - | - | - | - | - | - | - | Supervisory Circuits | - | 0.5 | - | Supervisory Circuits | 6.2 | - | ||
![]() S-19103N33H-M5T1U ABLIC | 44 |
| - | - | - | - | - | ABLIC | 3000 | ABLIC | - | Surface Mount | - | Details | 33.333 MHz | CSMD | - | - | - | -20 to 70 °C | Reel | S-19103/19109 | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | 50 ppm | 4 | - | - | - | Supervisory Circuits | - | - | HCMOS/TTL | Supervisory Circuits | - | - | ||
![]() S-19103N26H-M5T1U ABLIC | 44 |
| - | - | - | - | - | ABLIC | 3000 | ABLIC | - | - | - | Details | - | - | - | - | - | - | Reel | S-19103/19109 | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | - | - | ||
![]() S-19104C42H-M5T1U ABLIC | 44 |
| - | - | Very Fast | - | - | ABLIC | 3000 | ABLIC | - | - | - | Details | - | - | - | 600 V | - | - | Reel | S-19104/19106 | - | Class T | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | - | - |