- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-1003NB24I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | - | - | Active | 1 (Unlimited) | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 2.4V | 1 | - | - | - | - | - | RoHS Compliant | ||
![]() S-80146BNMC-JG7T2U ABLIC U.S.A. Inc. | 35 |
| Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-801 | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | DETECTION VOLTAGE 4.6 V | DUAL | GULL WING | - | 1 | 1.2V | 0.95mm | - | - | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 4.6V | 1 | 65ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80837CLMC-B6WT2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 5 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | 0.95mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 3.7V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80850CNNB-B9BT2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | DETECTION VOLTAGE IS 5.0V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | - | unknown | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | - | - | 0.95V | 1 | NO | Active Low | 5V | 1 | - | - | - | - | 2mm | RoHS Compliant | ||
![]() S-80160CLMC-JJLT2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | - | 1 | 6.5V | 0.95mm | - | - | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 6V | 1 | 130ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80149CNMC-JLAT2U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-801 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | - | 1 | 6.5V | 0.95mm | - | - | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.9V | 1 | 130ms Minimum | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1011G70-M6T1U4 ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1011 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | unknown | 10 | Open Drain or Open Collector | - | R-PDSO-G6 | - | 36V | 3V | 1 | NO | Active Low | 7V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80843CLPF-B64TFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 3.5V | 0.65mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-F4 | - | - | 0.95V | 1 | NO | Active Low | 4.3V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80858CNPF-B9JTFU ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 3.5V | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-F4 | - | - | 0.95V | 1 | NO | Active Low | 5.8V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-80858CLNB-B7JT2U ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | SC-82A, SOT-343 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e3 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.5V | - | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | - | 0.95V | 1 | NO | Active Low | 5.8V | 1 | - | - | - | - | 2mm | RoHS Compliant | ||
![]() S-1011A90-M6T1U4 ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1011 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION VOLTAGE 9.0 V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | unknown | 10 | Open Drain or Open Collector | - | R-PDSO-G6 | - | 36V | - | 1 | NO | Active Low | 9V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1011C90-M6T1U4 ABLIC U.S.A. Inc. | 42 | - | Datasheet | 18 Weeks | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1011 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | unknown | 10 | Open Drain or Open Collector | - | R-PDSO-G6 | - | 36V | - | 1 | NO | Active Low | 9V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-80849CNMC-B9AT2G ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | - | yes | Not For New Designs | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | DUAL | GULL WING | 260 | 1 | 6V | 0.95mm | - | 10 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.9V | 1 | - | 0.0027mA | +4.9V | - | 2.9mm | RoHS Compliant | ||
![]() S-80847CLNB-B68T2G ABLIC U.S.A. Inc. | 35 | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | e6/e2 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | TIN BISMUTH/TIN SILVER | - | DUAL | GULL WING | 260 | 1 | 6V | - | - | 10 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | - | 0.95V | 1 | NO | Active Low | 4.7V | 1 | - | 0.0027mA | +4.7V | - | 2mm | RoHS Compliant | ||
![]() S-1003CB20I-I6T1U ABLIC U.S.A. Inc. | 44 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | DETECTION VOLTAGE IS 2.0V | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-F6 | - | - | 0.95V | 1 | NO | Active Low | 2V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1003NA23I-I6T1U ABLIC U.S.A. Inc. | 44 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-F6 | - | - | 0.95V | 1 | NO | Active Low | 2.3V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1003NB14I-I6T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-F6 | - | - | 0.95V | 1 | NO | Active Low | 1.4V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1003NB48I-I6T1U ABLIC U.S.A. Inc. | 44 | - | Datasheet | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | - | NOT SPECIFIED | 1 | 1.2V | 0.5mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-F6 | - | - | 0.95V | 1 | NO | Active Low | 4.8V | 1 | - | - | - | 0.5mm | - | RoHS Compliant | ||
![]() S-1003NB27I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 2.7V | 1 | - | - | - | - | 2.9mm | RoHS Compliant | ||
![]() S-1003NB34I-M5T1U ABLIC U.S.A. Inc. | 35 | - | Datasheet | 18 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | S-1003 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.2V | 0.95mm | unknown | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | 0.95V | 1 | NO | Active Low | 3.4V | 1 | - | - | - | - | 2.9mm | RoHS Compliant |