- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Acting | Brand | Factory Pack QuantityFactory Pack Quantity | Frequency Aging | Fuse Material | Manufacturer | Mode of Oscillation | Mounting | Qualification | RoHS | Standard Frequency | Supplier Package | Switching Regulator | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Resistor Type | Frequency Stability | Pin Count | Number of Outputs | Output Voltage | Inductance | Load Capacitance | Output Current | Frequency Tolerance | Output Power | Product Type | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Resistance Tolerance | Input Voltage | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-19100C32A-M5T2U ABLIC | 44 |
| - | - | ABLIC | 3000 | - | - | ABLIC | - | Through Hole | - | Details | - | DIP | Yes | - | -40 to 85 °C | Reel | S-19100xxxA | - | - | - | PMIC - Power Management ICs | - | - | - | 6 | 1 | 15 V | - | - | 1.33 A | - | 20 W | Supervisory Circuits | - | - | - | - | 9 to 36 V | Supervisory Circuits | - | - | ||
![]() S-19102C23H-M5T1U ABLIC | 44 |
| - | - | ABLIC | 3000 | - | - | ABLIC | - | - | - | Details | - | - | - | - | - | Reel | S-19102/19108 | - | - | - | PMIC - Power Management ICs | 125 mW | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | 2 | - | Supervisory Circuits | - | - | ||
![]() S-19100C13H-I4T1U ABLIC | 40 |
| - | - | ABLIC | 5000 | - | - | ABLIC | - | - | AEC-Q200 | Details | - | - | - | - | - | Reel | S-19100xxxH | 100 ppm/K | - | 3.83 kOhm | PMIC - Power Management ICs | 0.1 W | General Purpose | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | 1 | - | Supervisory Circuits | 1.55 mm | 0.85 mm | ||
![]() S-19100N31H-N4T2U ABLIC | 1662 | - | - | - | ABLIC | 3000 | - | - | ABLIC | - | - | - | Details | - | - | - | - | - | Reel | S-19100xxxH | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | - | - | Supervisory Circuits | - | - | ||
![]() S-19101C36A-M5T2U ABLIC | 44 |
| - | - | ABLIC | 3000 | - | - | ABLIC | - | - | - | Details | - | - | - | - | - | Reel | S-19101xxxA | 100.0000 ppm/°C | - | 18 kOhm | PMIC - Power Management ICs | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | 2 | - | Supervisory Circuits | 4.75 | - | ||
![]() S-19100N44H-M5T2U ABLIC | 100 | - | - | - | ABLIC | 3000 | - | - | ABLIC | - | - | - | Details | - | - | - | - | - | Reel | S-19100xxxH | 100.0000 ppm/°C | - | 150 Ohm | PMIC - Power Management ICs | 0.5 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | 1 | - | Supervisory Circuits | 11.43 | - | ||
![]() S-19100N12H-I4T1U ABLIC | 44 |
| - | - | ABLIC | 5000 | - | - | ABLIC | - | - | - | Details | - | - | - | - | - | Reel | S-19100xxxH | 100 ppm/K | - | 7.15 Ohm | PMIC - Power Management ICs | 1 W | General Purpose | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | 1 | - | Supervisory Circuits | - | - | ||
![]() S-19102N10H-M5T1U ABLIC | 44 |
| - | - | ABLIC | 3000 | - | - | ABLIC | - | - | - | Details | - | - | - | - | - | Reel | S-19102/19108 | 100.0000 ppm/°C | - | 18 Ohm | PMIC - Power Management ICs | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | 2 | - | Supervisory Circuits | 4.75 | - | ||
![]() S-19101C45A-M5T2U ABLIC | 44 |
| - | - | ABLIC | 3000 | ±3 ppm/Year | - | ABLIC | Fundamental | Surface Mount | - | Details | 52 MHz | - | - | - | -10 to 60 °C | T/R | S-19101xxxA | - | Crystal | - | PMIC - Power Management ICs | - | - | 0 ppm | 4 | - | - | - | 10 pF | - | ±20 ppm | - | Supervisory Circuits | - | - | 100 Ohm | - | - | Supervisory Circuits | - | - | ||
![]() S-19101N42A-M5T2U ABLIC | 40 |
| - | - | ABLIC | 3000 | - | - | ABLIC | - | - | - | Details | - | - | - | - | - | Reel | S-19101xxxA | 100.0000 ppm/°C | - | 3.57 kOhm | PMIC - Power Management ICs | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | 1 | - | Supervisory Circuits | 7.62 | - | ||
![]() S-19101C16A-N4T2U ABLIC | 44 |
| - | - | ABLIC | 3000 | - | - | ABLIC | - | - | - | Details | - | - | - | - | - | Reel | S-19101xxxA | 100.0000 ppm/°C | - | 301 Ohm | PMIC - Power Management ICs | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | 1 | - | Supervisory Circuits | 7.62 | - | ||
![]() S-19101C12A-M5T2U ABLIC | 44 |
| - | - | ABLIC | 3000 | - | - | ABLIC | - | - | - | Details | - | - | - | - | - | Reel | S-19101xxxA | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | 220 nH | - | - | - | - | Supervisory Circuits | 20 | 640 mA | - | - | - | Supervisory Circuits | 3.4 | 2.69 mm | ||
![]() S-19102N27H-M5T1U ABLIC | 1577 | - | - | - | ABLIC | 3000 | - | - | ABLIC | - | - | - | Details | - | - | - | - | - | Reel | S-19102/19108 | 100.0000 ppm/°C | - | 34.8 Ohm | PMIC - Power Management ICs | 0.5 W | Industrial | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | 1 | - | Supervisory Circuits | 6.1 | - | ||
![]() S-19100N27H-I4T1U ABLIC | 44 |
| - | - | ABLIC | 5000 | - | - | ABLIC | - | - | - | Details | - | - | - | - | - | Reel | S-19100xxxH | 25 ppm/°C | - | 66.5 Ohm | PMIC - Power Management ICs | 0.25 W | High Reliability | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | 1 | - | Supervisory Circuits | 3.2 | 1.6 | ||
![]() S-19101C13A-M5T2U ABLIC | 44 |
| - | - | ABLIC | 3000 | - | - | ABLIC | - | - | - | Details | - | - | - | 415 V | - | Reel | S-19101xxxA | - | HRC | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | - | - | Supervisory Circuits | - | - | ||
![]() S-19100N17H-I4T1U ABLIC | 44 |
| - | - | ABLIC | 5000 | - | - | ABLIC | - | - | AEC-Q200 | Details | - | - | - | - | - | Reel | S-19100xxxH | 100 ppm/K | - | 536 kOhm | PMIC - Power Management ICs | 0.1 W | General Purpose | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | 1 | - | Supervisory Circuits | 1.55 mm | 0.85 mm | ||
![]() S-19101N41A-M5T2U ABLIC | 44 |
| - | - | ABLIC | 3000 | - | - | ABLIC | - | - | - | Details | - | - | - | - | - | Reel | S-19101xxxA | - | - | - | PMIC - Power Management ICs | 125 mW | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | 1 | - | Supervisory Circuits | - | - | ||
![]() S-19100N45H-M5T2U ABLIC | 2668 | - | - | - | ABLIC | 3000 | - | - | ABLIC | - | - | - | Details | - | - | - | - | - | Reel | S-19100xxxH | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | - | - | Supervisory Circuits | - | - | ||
![]() S-19101N24A-M5T2U ABLIC | 44 |
| - | - | ABLIC | 3000 | - | - | ABLIC | - | - | - | Details | - | - | - | - | - | Reel | S-19101xxxA | 25.0000 ppm/°C | - | 470 Ohm | PMIC - Power Management ICs | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | 0.1 | - | Supervisory Circuits | 7.62 | - | ||
![]() S-19102N30H-M5T1U ABLIC | 1779 | - | - | Fast | ABLIC | 3000 | - | Glass | ABLIC | - | - | - | Details | - | - | - | 250 V | - | Reel | S-19102/19108 | - | Miniature | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | - | - | Supervisory Circuits | - | - |