- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting | Qualification | RoHS | Shaft Length | Terminate To | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Resistor Type | Number of Contacts | Housing Color | Inductance | Adjustment Type | Product Type | Number of Turns | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Number of Gangs | Product Category | Turns Ratio | Shaft Diameter | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-19103N25H-M5T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | Reel | S-19103/19109 | 100.0000 ppm/°C | - | 6.2 kOhm | - | - | PMIC - Power Management ICs | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | Supervisory Circuits | - | - | - | 2 | - | Supervisory Circuits | - | - | 7.62 | - | ||
![]() S-19100N27H-M5T2U ABLIC | 59 | - | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | Reel | S-19100xxxH | 25.0000 ppm/°C | - | 5.11 kOhm | - | - | PMIC - Power Management ICs | 0.5 W | - | Industrial | - | - | - | - | Supervisory Circuits | - | - | - | 0.1 | - | Supervisory Circuits | - | - | 6.1 | - | ||
![]() S-19102C46H-M5T1U ABLIC | 44 |
| - | Gold | - | Straight | ABLIC | Phosphor Bronze | 3000 | ABLIC | - | - | Details | - | - | - | - | -65 to 165 °C | Reel | S-19102/19108 | - | - | - | - | Plug/Receptacle | PMIC - Power Management ICs | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | - | - | Supervisory Circuits | - | - | 28.32 mm | - | ||
![]() S-19106C20H-M5T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | Reel | S-19104/19106 | 100.0000 ppm/°C | - | 3.4 kOhm | - | - | PMIC - Power Management ICs | 0.5 W | - | Industrial | - | - | - | - | Supervisory Circuits | - | - | - | 1 | - | Supervisory Circuits | - | - | 6.1 | - | ||
![]() S-19101C34A-M5T2U ABLIC | 40 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | 200 V | - | Reel | S-19101xxxA | - | - | - | - | - | PMIC - Power Management ICs | 125 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | - | Supervisory Circuits | - | - | - | 1 | - | Supervisory Circuits | - | - | - | - | ||
![]() S-19100N45H-I4T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 5000 | ABLIC | - | - | Details | - | - | - | - | - | Reel | S-19100xxxH | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | - | - | Supervisory Circuits | 1:1 | - | 13.97 | 13.97 mm | ||
![]() S-19106N47H-M5T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | Reel | S-19104/19106 | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | - | - | Supervisory Circuits | - | - | - | - | ||
![]() S-19102N14H-M5T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | AEC-Q200 | Details | - | - | - | - | - | Reel | S-19102/19108 | 100 ppm/K | - | 3.65 kOhm | - | - | PMIC - Power Management ICs | 0.1 W | - | General Purpose | - | - | - | - | Supervisory Circuits | - | - | - | 1 | - | Supervisory Circuits | - | - | 1.55 mm | 0.85 mm | ||
![]() S-19107C15H-M5T1U ABLIC | 44 |
| - | Gold | - | Right Angle | ABLIC | Brass | 3000 | ABLIC | Cable Mount | - | Details | - | Flexible Cable | Crimp | - | -65 to 165 °C | Reel | S-19105/19107 | - | - | - | - | Plug | PMIC - Power Management ICs | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | - | - | Supervisory Circuits | - | - | 8.6 mm | - | ||
![]() S-19100N40H-I4T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 5000 | ABLIC | - | - | Details | - | - | - | 200 V | - | Reel | S-19100xxxH | 50.0000 ppm/°C | - | 249 | - | - | PMIC - Power Management ICs | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | Supervisory Circuits | - | - | - | 1 | - | Supervisory Circuits | - | - | 7.62 mm | - | ||
![]() S-19104C18H-M5T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | Reel | S-19104/19106 | ± 100ppm/°C | - | 187 kOhm | - | - | PMIC - Power Management ICs | 250 mW | - | Precision | - | - | - | - | Supervisory Circuits | - | - | - | ± 0.1% | - | Supervisory Circuits | - | - | 7.2 mm | - | ||
![]() S-19101N35A-N4T2U ABLIC | 40 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | Reel | S-19101xxxA | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | - | - | Supervisory Circuits | - | - | - | - | ||
![]() S-19100N22H-M5T2U ABLIC | 40 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | MIL-PRF-55342 | Details | - | - | - | - | - | Reel | S-19100xxxH | 100 ppm/°C | - | 3.32 kOhm | - | - | PMIC - Power Management ICs | 0.15 W | - | High Reliability | - | - | - | - | Supervisory Circuits | - | - | - | 1 | - | Supervisory Circuits | - | - | 2.03 mm | 1.27 mm | ||
![]() S-19107C40H-M5T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | 20.62 mm | - | - | - | - | Reel | S-19105/19107 | ± 20ppm/°C | - | - | - | - | PMIC - Power Management ICs | 2 W | - | - | - | - | - | Screwdriver Slot | Supervisory Circuits | 10 | - | - | ± 5% | 1 | Supervisory Circuits | - | 6.34 mm | 39.67 mm | 22.22 mm | ||
![]() S-19101C34A-N4T2U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | Reel | S-19101xxxA | 20 ppm/°C | - | 1 kOhm | - | - | PMIC - Power Management ICs | 5 W | - | - | - | - | - | - | Supervisory Circuits | - | - | - | 1 | - | Supervisory Circuits | - | - | 28.58 | 16.41 | ||
![]() S-19190AGH-M6T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | Reel | S-19190 | 25.0000 ppm/°C | - | 24.9 | - | - | PMIC - Power Management ICs | 0.1 W | - | - | - | - | - | - | Supervisory Circuits | - | - | - | 0.1 | - | Supervisory Circuits | - | - | 7.06 mm | - | ||
![]() S-19105C20H-M5T1U ABLIC | 40 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | Reel | S-19105/19107 | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | 68 uH | - | Supervisory Circuits | - | 20 | 1.6 A | - | - | Supervisory Circuits | - | - | 19.3 | 13.21 mm | ||
![]() S-19103N50H-M5T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | 150 V | - | Reel | S-19103/19109 | 100 ppm/K | - | 931 | - | - | PMIC - Power Management ICs | 0.125 W | - | General Purpose | - | - | - | - | Supervisory Circuits | - | - | - | 1 | - | Supervisory Circuits | - | - | 2 mm | 1.25 | ||
![]() S-19104N34H-M5T1U ABLIC | 40 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | Reel | S-19104/19106 | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | Supervisory Circuits | - | - | - | - | - | Supervisory Circuits | - | - | - | - | ||
![]() S-19104N25H-M5T1U ABLIC | 40 |
| - | Tin-Lead | Nylon | Right Angle | ABLIC | Phosphor Bronze | 3000 | ABLIC | Through Hole | - | Details | - | - | Solder | - | - | Reel | S-19104/19106 | - | Unshrouded Header | - | 1 | Header | PMIC - Power Management ICs | - | 1.2700 mm | - | 6 POS | Black | - | - | Supervisory Circuits | - | - | - | - | - | Supervisory Circuits | - | - | 14.83 mm | - |