- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting | Qualification | RoHS | Standard Frequency | Supplier Package | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Pitch | Resistor Type | Frequency Stability | Pin Count | Housing Color | Product Type | Resistance Tolerance | Output Level | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-19190ARH-M6T1U ABLIC | 44 |
| - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | - | Reel | S-19190 | 25.0000 ppm/°C | - | 6.26 kOhm | - | PMIC - Power Management ICs | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | Supervisory Circuits | 0.1 | - | Supervisory Circuits | 7.62 | - | ||
![]() S-19103N15H-M5T1U ABLIC | 44 |
| - | - | - | ABLIC | - | 3000 | ABLIC | - | AEC-Q200 | Details | - | - | - | - | - | - | Reel | S-19103/19109 | 100 ppm/K | - | 110 Ohm | - | PMIC - Power Management ICs | 0.125 W | - | General Purpose | - | - | - | Supervisory Circuits | 1 | - | Supervisory Circuits | 2 mm | 1.25 mm | ||
![]() S-19107N24H-M5T1U ABLIC | 44 |
| - | - | - | ABLIC | - | 3000 | ABLIC | Surface Mount | - | Details | - | CSMD | - | - | - | -40 to 85 °C | Reel | S-19105/19107 | - | - | - | 3 pF | PMIC - Power Management ICs | - | - | - | - | 2 | - | Supervisory Circuits | - | - | Supervisory Circuits | - | - | ||
![]() S-19104C17H-M5T1U ABLIC | 44 |
| - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | - | Reel | S-19104/19106 | 100 ppm/°C | - | 5.62 kOhm | - | PMIC - Power Management ICs | 0.2 W | - | High Reliability | - | - | - | Supervisory Circuits | 0.1 | - | Supervisory Circuits | - | - | ||
![]() S-19110AAKH-M6T1U4 ABLIC | 44 | - | - | - | - | ABLIC | - | 3000 | ABLIC | Surface Mount | - | Details | 13.5 MHz | CSMD | - | - | - | -20 to 70 °C | Reel | S-19110xxxH | - | - | - | - | PMIC - Power Management ICs | - | - | - | 50 ppm | 4 | - | Supervisory Circuits | - | HCMOS/TTL | Supervisory Circuits | - | - | ||
![]() S-19104N26H-M5T1U ABLIC | 44 |
| - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | - | Reel | S-19104/19106 | 100 ppm/°C | - | 348 kOhm | - | PMIC - Power Management ICs | 0.15 W | - | High Reliability | - | - | - | Supervisory Circuits | 1 | - | Supervisory Circuits | 2.03 | 1.27 | ||
![]() S-19108N43H-M5T1U ABLIC | 7 |
| - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | - | Reel | S-19102/19108 | 25.0000 ppm/°C | - | 15 kOhm | - | PMIC - Power Management ICs | 0.5 W | - | Industrial | - | - | - | Supervisory Circuits | 0.1 | - | Supervisory Circuits | 6.1 | - | ||
![]() S-19104C10H-M5T1U ABLIC | 40 |
| - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | - | Reel | S-19104/19106 | 25.0000 ppm/°C | - | 4.02 kOhm | - | PMIC - Power Management ICs | 0.5 W | - | Industrial | - | - | - | Supervisory Circuits | 0.1 | - | Supervisory Circuits | 6.1 | - | ||
![]() S-19109N12H-M5T1U ABLIC | 40 |
| - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | - | Reel | S-19103/19109 | - | - | - | - | PMIC - Power Management ICs | 100 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | Supervisory Circuits | 1 | - | Supervisory Circuits | - | - | ||
![]() S-19108N47H-M5T1U ABLIC | 44 |
| - | Tin | Thermoplastic | ABLIC | Brass | 3000 | ABLIC | Panel Mount | - | Details | - | - | Screw | - | 22 to 12, 22 AWG | -40 to 130 °C | Reel | S-19102/19108 | - | - | - | - | PMIC - Power Management ICs | - | 11.1000 mm | - | - | - | Black | Supervisory Circuits | - | - | Supervisory Circuits | 85.85 mm | - | ||
![]() S-19110GAAA-M6T1U4 ABLIC | 44 |
| - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | - | Reel | S-19110xxxA | 25 ppm/°C | - | 1.82 kOhm | - | PMIC - Power Management ICs | 0.25 W | - | High Reliability | - | - | - | Supervisory Circuits | 0.1 | - | Supervisory Circuits | 3.2 | 1.6 | ||
![]() S-19110FAEA-M6T1U4 ABLIC | 100 | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | - | Reel | S-19110xxxA | - | - | - | - | PMIC - Power Management ICs | 250 mW | - | High Reliability, MIL-PRF-39017 | - | - | - | Supervisory Circuits | 1 | - | Supervisory Circuits | - | - | ||
![]() S-19104C40H-M5T1U ABLIC | 44 |
| - | - | - | ABLIC | - | 3000 | ABLIC | - | AEC-Q200 | Details | - | - | - | - | - | - | Reel | S-19104/19106 | 100 ppm/K | - | 1.82 kOhm | - | PMIC - Power Management ICs | 0.5 W | - | General Purpose | - | - | - | Supervisory Circuits | 1 | - | Supervisory Circuits | 3.2 mm | 2.5 mm | ||
![]() S-19103N46H-M5T1U ABLIC | 44 |
| - | - | - | ABLIC | - | 3000 | ABLIC | - | MIL-PRF-39017 | Details | - | - | - | - | - | - | Reel | S-19103/19109 | 100.0000 ppm/°C | - | 510 Ohm | - | PMIC - Power Management ICs | 0.5 W | - | High Reliability, MIL-PRF-39017 | - | - | - | Supervisory Circuits | 2 | - | Supervisory Circuits | 11.43 | - | ||
![]() S-19104N32H-M5T1U ABLIC | 44 |
| - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | - | - | Reel | S-19104/19106 | 100 ppm/K | - | 100 Ohm | - | PMIC - Power Management ICs | 0.5 W | - | General Purpose | - | - | - | Supervisory Circuits | 1 | - | Supervisory Circuits | - | - | ||
![]() S-19103N13H-M5T1U ABLIC | 44 |
| - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | 250 V | - | - | Reel | S-19103/19109 | - | Miniature | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | Supervisory Circuits | - | - | Supervisory Circuits | - | - | ||
![]() S-19108N13H-M5T1U ABLIC | 44 |
| - | - | - | ABLIC | - | 3000 | ABLIC | Surface Mount | - | Details | 13 MHz | CSMD | - | - | - | - | Reel | S-19102/19108 | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | 4 | - | Supervisory Circuits | - | HCMOS/TTL | Supervisory Circuits | - | - | ||
![]() S-19104C23H-M5T1U ABLIC | 44 |
| - | - | - | ABLIC | - | 3000 | ABLIC | - | AEC-Q200 | Details | - | - | - | - | - | - | Reel | S-19104/19106 | 100 ppm/K | - | 182 Ohm | - | PMIC - Power Management ICs | 0.0625 W | - | General Purpose | - | - | - | Supervisory Circuits | 1 | - | Supervisory Circuits | 1 mm | 0.5 mm | ||
![]() S-19190ALH-M6T1U ABLIC | 44 |
| - | - | - | ABLIC | - | 3000 | ABLIC | - | AEC-Q200 | Details | - | - | - | - | - | - | Reel | S-19190 | 200 ppm/K | - | 1 MOhm | - | PMIC - Power Management ICs | 0.5 W | - | General Purpose | - | - | - | Supervisory Circuits | 5 | - | Supervisory Circuits | 3.2 mm | 2.5 mm | ||
![]() S-19110AAXH-M6T1U4 ABLIC | 100 | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | AEC-Q200 | Details | - | - | - | 50 V | - | - | Reel | S-19110xxxH | 100.0000 ppm/°C | - | 100 kOhm | - | PMIC - Power Management ICs | 0.125 W | - | High Stability | - | - | - | Supervisory Circuits | 1 | - | Supervisory Circuits | 1.52 mm | 0.85 mm |