- Package / Case
- Packaging
- Series
- Type
- Mounting Type
- Number of Voltages Monitored
- Operating Temperature
- Output
- Part Status
- Reset
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
ABLIC PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting | Qualification | RoHS | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Subcategory | Power Rating | Pitch | Resistor Type | Housing Color | Inductance | Product Type | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-19109N32H-M5T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | Reel | S-19103/19109 | 200 ppm/K | - | 1.2 kOhm | - | - | PMIC - Power Management ICs | 0.125 W | - | General Purpose | - | - | Supervisory Circuits | - | - | 5 | Supervisory Circuits | 2 | 1.25 | ||
![]() S-19106N36H-M5T1U ABLIC | 44 |
| - | - | Thermoplastic | Straight | ABLIC | - | 3000 | ABLIC | Through Hole | - | Details | Solder | - | 22 to 14, 22 AWG | -40 to 105 °C | Reel | S-19104/19106 | - | Barrier Strip | - | 1 | - | PMIC - Power Management ICs | - | - | - | Black | - | Supervisory Circuits | - | - | - | Supervisory Circuits | 59.44 mm | - | ||
![]() S-19109N43H-M5T1U ABLIC | 40 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | Reel | S-19103/19109 | 100.0000 ppm/°C | - | 270 kOhm | - | - | PMIC - Power Management ICs | 1.0000 W | - | High Reliability, MIL-PRF-39017 | - | - | Supervisory Circuits | - | - | 2 | Supervisory Circuits | 15.87 | - | ||
![]() S-19108N32H-M5T1U ABLIC | 7 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | Reel | S-19102/19108 | - | - | - | - | - | PMIC - Power Management ICs | 125 mW | - | High Reliability, MIL-PRF-55182 | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | - | - | ||
![]() S-19108C30H-M5T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | Reel | S-19102/19108 | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | - | - | ||
![]() S-19109N36H-M5T1U ABLIC | 40 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | Reel | S-19103/19109 | 25.0000 ppm/°C | - | 93.1 Ohm | - | - | PMIC - Power Management ICs | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | Supervisory Circuits | - | - | 0.1 | Supervisory Circuits | 7.62 | - | ||
![]() S-19105N11H-M5T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | Reel | S-19105/19107 | 100.0000 ppm/°C | - | 100 mOhm | - | - | PMIC - Power Management ICs | 25 W | - | - | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | 49.23 mm | 27.43 mm | ||
![]() S-19108N31H-M5T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | Reel | S-19102/19108 | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | 820 uH | Supervisory Circuits | 20 | 600 mA | - | Supervisory Circuits | 12.5 | 12.5 mm | ||
![]() S-19110EAGA-M6T1U4 ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | Reel | S-19110xxxA | - | - | - | - | - | PMIC - Power Management ICs | 125 mW | - | High Reliability, MIL-PRF-55182 | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | - | - | ||
![]() S-19107C23H-M5T1U ABLIC | 40 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | Reel | S-19105/19107 | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | - | - | ||
![]() S-19110DAAH-M6T1U4 ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | Panel Mount | - | Details | - | - | - | - | Reel | S-19110xxxH | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | - | - | ||
![]() S-19109N26H-M5T1U ABLIC | 40 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | Reel | S-19103/19109 | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | - | - | ||
![]() S-19107N46H-M5T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | Reel | S-19105/19107 | 100 ppm/K | - | 357 kOhm | - | - | PMIC - Power Management ICs | 0.25 W | - | General Purpose | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | - | - | ||
![]() S-19108C42H-M5T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | Reel | S-19102/19108 | 50.0000 ppm/°C | - | 121 kOhm | - | - | PMIC - Power Management ICs | 0.5 W | - | Industrial | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | 6.1 | - | ||
![]() S-19110EAFA-M6T1U4 ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | AEC-Q200 | Details | - | - | - | - | Reel | S-19110xxxA | 200 ppm/K | - | 2.2 kOhm | - | - | PMIC - Power Management ICs | 0.125 W | - | General Purpose | - | - | Supervisory Circuits | - | - | 5 | Supervisory Circuits | 2 mm | 1.25 mm | ||
![]() S-19110DABH-M6T1U4 ABLIC | 40 |
| - | Gold | Polyester | Straight | ABLIC | Copper Alloy | 3000 | ABLIC | Through Hole | - | Details | Solder | - | - | -55 to 105 °C | Reel | S-19110xxxH | - | - | - | - | Header | PMIC - Power Management ICs | - | 2.5000 mm | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | 7.6 mm | - | ||
![]() S-19190ACH-M6T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | Reel | S-19190 | 200 ppm/K | - | 750 kOhm | - | - | PMIC - Power Management ICs | 0.25 W | - | General Purpose | - | - | Supervisory Circuits | - | - | 5 | Supervisory Circuits | 3.2 | 1.6 | ||
![]() S-19190AKH-M6T1U ABLIC | 44 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | 200 V | - | - | Reel | S-19190 | 50.0000 ppm/°C | - | 36.5 kOhm | - | - | PMIC - Power Management ICs | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | 7.62 | - | ||
![]() S-19109C45H-M5T1U ABLIC | 40 |
| - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | Reel | S-19103/19109 | 100.0000 ppm/°C | - | 49.9 kOhm | - | - | PMIC - Power Management ICs | 0.5 W | - | Industrial | - | - | Supervisory Circuits | - | - | 1 | Supervisory Circuits | 6.1 | - | ||
![]() S-19190AMH-M6T1U ABLIC | 1170 | - | - | - | - | - | ABLIC | - | 3000 | ABLIC | - | - | Details | - | - | - | - | Reel | S-19190 | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | Supervisory Circuits | - | - | - | Supervisory Circuits | - | - |