- Series
- Packaging
- Current - Supply (Max)
- Function
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Polarization
- Sensing Range
- Test Conditions
- Voltage - Supply
Attribute column
Manufacturer
ABLIC Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Voltage - Supply | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Polarization | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-5716ACDL3-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 4-SMD, Flat Leads | - | - | 25°C | -40°C~85°C | Tape & Reel (TR) | S-5716A | - | Active | 1 (Unlimited) | - | - | 2.7V~5.5V | Bipolar Switch | 8μA | - | - | Open Drain | - | North Pole, South Pole | ±8.5mT Trip, ±7.2mT Release | - | - | - | - | Sleep Mode | - | RoHS Compliant | ||
![]() S-5712ACDL1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | - | - | 25°C | -40°C~85°C | Tape & Reel (TR) | S-5712 | e3 | Active | 1 (Unlimited) | TIN | - | 1.65V~3.5V | Omnipolar Switch | 4μA | - | - | Push-Pull | - | North Pole, South Pole | ±4mT Trip, ±3.7mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5732NSL1B-Y3Z2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | 25°C | -40°C~125°C | Tape & Box (TB) | S-5732B | e3 | Active | Not Applicable | Tin (Sn) | IT HAVE SENSITIVITY OF 3 MT; LG-MAX; WD-MAX | 3.5V~26V | Unipolar Switch | 4mA | 4.1mm | 1.62 mm | Open Drain | SOLDER | South Pole | 4.8mT Trip, 0.8mT Release | 1 mT | 22-70mA | 0.8 mT | 4.8 mT | - | 4.95mm | RoHS Compliant | ||
![]() S-5716ANDL1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5716 | - | Active | 1 (Unlimited) | - | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC FIELD RANGE AND SENSITIVITY IS 3.0 MT | 2.7V~5.5V | Omnipolar Switch | 8μA | 1.4mm | 1.2 mm | Open Drain | SOLDER | North Pole, South Pole | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40V | 1.1 mT | 4 mT | - | 0.48mm | RoHS Compliant | ||
![]() S-5712ANDL1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5712 | e3 | Active | 1 (Unlimited) | TIN | - | 1.6V~3.5V | Omnipolar Switch | 4μA | - | - | Open Collector | - | North Pole, South Pole | ±4mT Trip, ±3.7mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5725ENBL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5725 | e3 | Active | 1 (Unlimited) | TIN | SENSITIVITY IS 3 MT | 2.7V~5.5V | Latch | 2mA | 2.9mm | 1.6 mm | Open Drain | SOLDER | South Pole | 4mT Trip, -4mT Release | 6 mT | 0.40V | -4 mT | 4 mT | - | 1.15mm | RoHS Compliant | ||
![]() S-5716ACDL0-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5716 | - | Active | 1 (Unlimited) | - | ITS ALSO OPERATES IN -2.2 TO -0.9 MT MAGNETIC FIELD RANGE AND SENSITIVITY IS 1.8 MT | 2.7V~5.5V | Omnipolar Switch | 8μA | 1.4mm | 1.2 mm | Push-Pull | SOLDER | North Pole, South Pole | ±2.7mT Trip, ±2.2mT Release | 0.6 mT | 0.40-4.60V | 0.3 mT | 2.7 mT | - | 0.48mm | RoHS Compliant | ||
![]() S-5715ANDL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5715 | - | Not For New Designs | 1 (Unlimited) | - | - | 2.7V~5.5V | Omnipolar Switch | 40μA | - | - | Open Drain | - | North Pole, South Pole | ±4mT Trip, ±3.7mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5741NBL2-M3T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5741 | - | Not For New Designs | 1 (Unlimited) | - | - | 3.5V~26V | Latch | 4mA | - | - | Open Drain | - | South Pole | 9mT Trip, -9mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5741RBL0A-M3T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5741 | - | Not For New Designs | 1 (Unlimited) | - | - | 3.5V~26V | Latch | 4mA | - | - | Open Drain | - | South Pole | 1.8mT Trip, -1.8mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5715ACDL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5715 | - | Not For New Designs | 1 (Unlimited) | - | - | 2.7V~5.5V | Omnipolar Switch | 40μA | - | - | Push-Pull | - | North Pole, South Pole | ±4mT Trip, ±3.7mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-57B1NSL1B-M3T2U ABLIC U.S.A. Inc. | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | 25°C | -40°C~125°C TA | Tape & Reel (TR) | S-57B1 | - | Not For New Designs | 1 (Unlimited) | - | - | 2.7V~5.5V | Unipolar Switch | 2mA | - | - | Open Drain | - | South Pole | 4mT Trip, 1.1mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5712CCDL1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5712 | e3 | Active | 1 (Unlimited) | TIN | - | 1.6V~3.5V | Omnipolar Switch | 22μA | - | - | Push-Pull | - | North Pole, South Pole | ±4mT Trip, ±3.7mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5716ANSL2-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5716 | - | Active | 1 (Unlimited) | - | SENSITIVITY IS 4.5 MT | 2.7V~5.5V | Unipolar Switch | 8μA | 2.9mm | 1.6 mm | Open Drain | SOLDER | South Pole | 6mT Trip, 2mT Release | 1 mT | 0.40V | 2 mT | 6 mT | - | 1.15mm | RoHS Compliant | ||
![]() S-5712ACSL1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | - | - | 25°C | -40°C~85°C | Tape & Reel (TR) | S-5712 | e3 | Active | 1 (Unlimited) | TIN | - | 1.6V~3.5V | Unipolar Switch | 4μA | - | - | Push-Pull | - | South Pole | 4mT Trip, 1.1mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5725ECBH1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5716 | - | Active | 1 (Unlimited) | - | IT HAS SENSITIVITY 3.0 MT | 2.7V~5.5V | Latch | 2mA | 2.9mm | 1.6 mm | Push-Pull | SOLDER | South Pole | 4mT Trip, -4mT Release | 6 mT | 0.40-4.60V | -4 mT | 4 mT | - | 1.3mm | RoHS Compliant | ||
![]() S-5724JCBL1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5724 | - | Active | 1 (Unlimited) | - | CMOS OUTPUT, IT HAS A SENSITIVITY OF 3 MT | 1.6V~3.5V | Latch | 1mA | 1.4mm | 1.2 mm | Push-Pull | SOLDER | South Pole | 4mT Trip, -4mT Release | - | 0.40-1.45V | -4 mT | 4 mT | - | 0.48mm | RoHS Compliant | ||
![]() S-5725DNBL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5725 | - | Active | 1 (Unlimited) | - | SENSITIVITY IS 3 MT | 2.7V~5.5V | Latch | 90μA | 2.9mm | 1.6 mm | Open Drain | SOLDER | South Pole | 4mT Trip, -4mT Release | 6 mT | 0.40V | -4 mT | 4 mT | - | 1.15mm | RoHS Compliant | ||
![]() S-5716ACNL0-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 4-SMD, Flat Leads | - | - | 25°C | -40°C~85°C | Tape & Reel (TR) | S-5716A | - | Active | 1 (Unlimited) | - | - | 2.7V~5.5V | Unipolar Switch | 5μA | - | - | Open Drain | - | North Pole | ±2.7mT Trip, ±2.2mT Release | - | - | - | - | Sleep Mode | - | RoHS Compliant | ||
![]() S-5716ACDL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5716 | e3 | Active | 1 (Unlimited) | TIN | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC FIELD RANGE AND SENSITIVITY IS 3.0 MT | 2.7V~5.5V | Omnipolar Switch | 8μA | 2.9mm | 1.6 mm | Push-Pull | SOLDER | North Pole, South Pole | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | 1.15mm | RoHS Compliant |