- Series
- Packaging
- Current - Supply (Max)
- Function
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Polarization
- Sensing Range
- Test Conditions
- Voltage - Supply
Attribute column
Manufacturer
ABLIC Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Test Conditions | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Voltage - Supply | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Polarization | Sensing Range | Output Range | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-5742RBH1B-Y3N3U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | 25°C | -40°C~125°C TA | Tape & Box (TB) | S-5742B | - | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Push-Pull | - | North Pole, South Pole | 3.3mT Trip, -3.3mT Release | - | - | RoHS Compliant | ||
![]() S-5742NBL1I-Y3N3U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | 25°C | -40°C~85°C TA | Tape & Box (TB) | S-5742I | - | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Open Drain | - | North Pole, South Pole | 3.3mT Trip, -3.3mT Release | - | - | RoHS Compliant | ||
![]() S-5742RBH1I-Y3N3U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | 25°C | -40°C~85°C TA | Tape & Box (TB) | S-5742I | - | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Push-Pull | - | North Pole, South Pole | 3.3mT Trip, -3.3mT Release | - | - | RoHS Compliant | ||
![]() S-5742RBL1I-Y3N2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | 25°C | -40°C~85°C TA | Bulk | S-5742I | - | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Push-Pull | - | North Pole, South Pole | 3.3mT Trip, -3.3mT Release | - | - | RoHS Compliant | ||
![]() S-5742NBL2I-Y3N3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | 25°C | -40°C~85°C TA | Tape & Box (TB) | S-5742I | - | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Open Drain | - | North Pole, South Pole | 9mT Trip, -9mT Release | - | - | RoHS Compliant | ||
![]() S-5742NBH0B-Y3N2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | 25°C | -40°C~125°C TA | Bulk | S-5742B | - | Active | 1 (Unlimited) | - | 3.5V~26V | Bipolar Switch | 4mA | - | - | Open Drain | - | North Pole, South Pole | 3.3mT Trip, -3.3mT Release | - | - | RoHS Compliant | ||
![]() S-57P1NBL1S-M3T4U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 25°C | -40°C~150°C TA | Tape & Reel (TR) | S-57P1 S | e3 | Active | 1 (Unlimited) | Tin (Sn) | 2.7V~26V | Bipolar Switch | 4mA | - | - | Open Drain | - | North Pole, South Pole | 4mT Trip, -4mT Release | - | - | RoHS Compliant | ||
![]() S-57P1NBL8S-M3T4U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 25°C | -40°C~150°C TA | Tape & Reel (TR) | S-57P1 S | e3 | Active | 1 (Unlimited) | Tin (Sn) | 2.7V~26V | Bipolar Switch | 4mA | - | - | Open Drain | - | North Pole, South Pole | 3.2mT Trip, -3.2mT Release | - | - | RoHS Compliant | ||
![]() S-576Z1L1B-L3T2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 25°C | -40°C~125°C TA | Tape & Reel (TR) | S-576Z B | - | Active | 1 (Unlimited) | - | 2.7V~5.5V | Latch | 4.5mA | 2.9mm | 1.6 mm | Push-Pull | SOLDER | North Pole, South Pole | 4.1mT Release | 0.40-4.50V | 0.8mm | ROHS3 Compliant | ||
![]() S-576ZNL1B-L3T2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 25°C | -40°C~125°C TA | Tape & Reel (TR) | S-576Z B | - | Active | 1 (Unlimited) | - | 2.7V~26V | Latch | 4.5mA | 2.9mm | 1.6 mm | Open Drain | SOLDER | North Pole, South Pole | 4.1mT Release | - | 0.8mm | ROHS3 Compliant |