- Series
- Packaging
- Current - Supply (Max)
- Function
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Polarization
- Sensing Range
- Test Conditions
- Voltage - Supply
Attribute column
Manufacturer
ABLIC Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Voltage - Supply | Reach Compliance Code | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Polarization | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-5712ANSL2-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5712 | e3 | Active | 1 (Unlimited) | TIN | - | 1.6V~3.5V | - | Unipolar Switch | 3μA | - | - | Open Drain | - | South Pole | 6mT Trip, 2mT Release | - | - | - | - | - | RoHS Compliant | ||
![]() S-5712CCSL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5712 | e3 | Active | 1 (Unlimited) | Tin (Sn) | IT HAVE SENSITIVITY OF 3 MT | 1.6V~3.5V | unknown | Unipolar Switch | 11μA | 2.9mm | 1.6 mm | Push-Pull | SOLDER | South Pole | 4mT Trip, 3.7mT Release | 0.8 mT | 0.40-1.45V | - | - | 1.3mm | RoHS Compliant | ||
![]() S-5716ANSL0-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5716 | - | Active | 1 (Unlimited) | - | IT HAS SENSITIVITY 1.8 MT | 2.7V~5.5V | - | Unipolar Switch | 8μA | 2.9mm | 1.6 mm | Open Drain | SOLDER | South Pole | 2.7mT Trip, 0.3mT Release | 0.6 mT | 0.40V | 1.1 mT | 4 mT | 1.3mm | RoHS Compliant | ||
![]() S-5712CCSL1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5712 | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 1.6V~3.5V | unknown | Unipolar Switch | 11μA | - | - | Push-Pull | - | South Pole | 4mT Trip, 3.7mT Release | - | - | - | - | - | RoHS Compliant | ||
![]() S-5712ACSL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | - | -40°C~85°C | Tape & Reel (TR) | S-5712 | e3 | Active | 1 (Unlimited) | TIN | IT HAVE SENSITIVITY OF 3 MT | 1.6V~3.5V | - | Unipolar Switch | 4μA | 2.9mm | 1.6 mm | Push-Pull | SOLDER | South Pole | 4mT Trip, 1.1mT Release | 0.8 mT | 0.40-1.45V | - | - | 1.3mm | RoHS Compliant | ||
![]() S-5712ACDL2-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | S-5712 | e3 | Active | 1 (Unlimited) | TIN | IT HAVE SENSITIVITY OF 4.5 MT | 1.65V~3.5V | - | Omnipolar Switch | 4μA | 2.9mm | 1.6 mm | Push-Pull | SOLDER | North Pole, South Pole | ±6mT Trip, ±5.5mT Release | 1 mT | 0.40-1.45V | - | - | 1.3mm | RoHS Compliant | ||
![]() S-5724HCBH1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5724 | - | Active | 1 (Unlimited) | - | CMOS OUTPUT, IT HAS A SENSITIVITY OF 3 MT | 1.6V~3.5V | - | Latch | 11μA | 1.4mm | 1.2 mm | Push-Pull | SOLDER | South Pole | 4mT Trip, -4mT Release | - | 0.40-1.45V | -4 mT | 4 mT | 0.48mm | RoHS Compliant | ||
![]() S-5715ECDL1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5715 | - | Active | 1 (Unlimited) | - | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC RANGE AND 3.0 MT SENSITIVITY | 2.7V~5.5V | - | Omnipolar Switch | 2mA | 1.4mm | 1.2 mm | Push-Pull | SOLDER | North Pole, South Pole | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | 0.48mm | RoHS Compliant | ||
![]() S-5725ICBH1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5725 | - | Active | 1 (Unlimited) | - | IT HAS SENSITIVITY 3.0 MT | 2.7V~5.5V | - | Latch | 90μA | 1.6mm | 1.2 mm | Push-Pull | SOLDER | South Pole | 4mT Trip, -4mT Release | 6 mT | 0.40-4.60V | -4 mT | 4 mT | 0.48mm | RoHS Compliant | ||
![]() S-5725JCBH1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5725 | - | Active | 1 (Unlimited) | - | IT HAS SENSITIVITY 3.0 MT | 2.7V~5.5V | - | Latch | 2mA | 1.6mm | 1.2 mm | Push-Pull | SOLDER | South Pole | 4mT Trip, -4mT Release | 6 mT | 0.40-4.60V | -4 mT | 4 mT | 0.48mm | RoHS Compliant | ||
![]() S-5715DNDL1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5715 | e3 | Active | 1 (Unlimited) | TIN | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC RANGE AND 3.0 MT SENSITIVITY | 2.7V~5.5V | - | Omnipolar Switch | 230μA | 1.4mm | 1.2 mm | Open Drain | SOLDER | North Pole, South Pole | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | 0.48mm | RoHS Compliant | ||
![]() S-5724ICBL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5724 | - | Not For New Designs | 1 (Unlimited) | - | - | 1.6V~3.5V | - | Latch | 45μA | - | - | Push-Pull | - | South Pole | 4mT Trip, -4mT Release | - | - | - | - | - | RoHS Compliant | ||
![]() S-5724JCBL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5724 | - | Not For New Designs | 1 (Unlimited) | - | - | 1.6V~3.5V | - | Latch | 1mA | - | - | Push-Pull | - | South Pole | 4mT Trip, -4mT Release | - | - | - | - | - | RoHS Compliant | ||
![]() S-5725CNBL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5725 | - | Active | 1 (Unlimited) | - | SENSITIVITY IS 3 MT | 2.7V~5.5V | - | Latch | 20μA | 2.9mm | 1.6 mm | Open Drain | SOLDER | South Pole | 4mT Trip, -4mT Release | 6 mT | 0.40V | -4 mT | 4 mT | 1.15mm | RoHS Compliant | ||
![]() S-5741RBL1-M3T2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5741 | - | Not For New Designs | 1 (Unlimited) | - | IT HAS MAGNETIC SENSITIVITY OF 3 MT | 3.5V~26V | unknown | Latch | 4mA | 2.9mm | 1.6 mm | Open Drain | SOLDER | South Pole | 3mT Trip, -3mT Release | 6 mT | 22-70mA | -4.5 mT | 4.5 mT | 1.3mm | RoHS Compliant | ||
![]() S-5725JNBH0-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5725 | - | Active | 1 (Unlimited) | - | SENSITIVITY IS 1.8 MT | 2.7V~5.5V | - | Latch | 2mA | 1.4mm | 1.2 mm | Open Drain | SOLDER | South Pole | 2.7mT Trip, -2.7mT Release | 3.6 mT | 0.40V | -2.7 mT | 2.7 mT | 0.48mm | RoHS Compliant | ||
![]() S-5724ICBL1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5724 | - | Active | 1 (Unlimited) | - | CMOS OUTPUT, IT HAS A SENSITIVITY OF 3 MT | 1.6V~3.5V | - | Latch | 45μA | 1.4mm | 1.2 mm | Push-Pull | SOLDER | South Pole | 4mT Trip, -4mT Release | - | 0.40-1.45V | -4 mT | 4 mT | 0.48mm | RoHS Compliant | ||
![]() S-5716ACSL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5716 | - | Active | 1 (Unlimited) | - | SENSITIVITY IS 3 MT | 2.7V~5.5V | - | Unipolar Switch | 5μA | 2.9mm | 1.6 mm | Push-Pull | SOLDER | South Pole | 4mT Trip, 1.1mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | 1.15mm | RoHS Compliant | ||
![]() S-5724HCBL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5724 | - | Not For New Designs | 1 (Unlimited) | - | - | 1.6V~3.5V | - | Latch | 11μA | - | - | Push-Pull | - | South Pole | 4mT Trip, -4mT Release | - | - | - | - | - | RoHS Compliant | ||
![]() S-5741RBL0-M3T2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | S-5741 | - | Not For New Designs | 1 (Unlimited) | - | - | 3.5V~26V | - | Latch | 4mA | - | - | Open Drain | - | South Pole | 1.8mT Trip, -1.8mT Release | - | - | - | - | - | RoHS Compliant |