- Series
- Packaging
- Current - Supply (Max)
- Function
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Polarization
- Sensing Range
- Test Conditions
- Voltage - Supply
Attribute column
Manufacturer
ABLIC Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Test Conditions | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Voltage - Supply | Reach Compliance Code | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Polarization | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-5731NNL2-M3T2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5731 | - | Active | 1 (Unlimited) | - | IT HAVE SENSITIVITY OF 6 MILLI TESLA | 3.5V~26V | unknown | Unipolar Switch | 4mA | 2.9mm | 1.6 mm | Open Drain | SOLDER | North Pole | -3mT Trip, -7.5mT Release | 1.5 mT | 22-70mA | -7.5 mT | -3 mT | - | 1.3mm | RoHS Compliant | ||
![]() S-5712ANDL2-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5712 | e3 | Active | 1 (Unlimited) | TIN | - | 1.6V~3.5V | - | Omnipolar Switch | 4μA | - | - | Open Drain | - | North Pole, South Pole | ±6mT Trip, ±5.5mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5717ANDL8-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Flat Leads | YES | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5717 | - | Not For New Designs | 1 (Unlimited) | - | IT HAVE SENSITIVITY OF 3.3 MILLI TESLA; IT ALSO HAVE MAGNETIC FILED RANGE MIN AND MAX -3.4 AND -2.3 MILLITESLA N POLE RESPECTIVELY | 1.6V~3.6V | unknown | Omnipolar Switch | 3.5μA | 1.4mm | 1.2 mm | Open Drain | SOLDER | North Pole, South Pole | ±4.7mT Trip, ±3.4mT Release | 0.9 mT | - | 1.2 mT | 4.7 mT | - | 0.48mm | RoHS Compliant | ||
![]() S-5724JCBH1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5724 | - | Active | 1 (Unlimited) | - | CMOS OUTPUT, IT HAS A SENSITIVITY OF 3 MT | 1.6V~3.5V | - | Latch | 1mA | 1.4mm | 1.2 mm | Push-Pull | SOLDER | South Pole | 4mT Trip, -4mT Release | - | 0.40-1.45V | -4 mT | 4 mT | - | 0.48mm | RoHS Compliant | ||
![]() S-5716ACDH0-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5716 | - | Active | 1 (Unlimited) | - | ITS ALSO OPERATES IN -2.2 TO -0.9 MT MAGNETIC FIELD RANGE AND SENSITIVITY IS 1.8 MT | 2.7V~5.5V | - | Omnipolar Switch | 8μA | 1.4mm | 1.2 mm | Push-Pull | SOLDER | North Pole, South Pole | ±2.7mT Trip, ±2.2mT Release | 0.6 mT | 0.40-4.60V | 0.3 mT | 2.7 mT | - | 0.48mm | RoHS Compliant | ||
![]() S-5718CCWL1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5718 | e3 | Active | 1 (Unlimited) | Tin (Sn) | MAGNETIC SENSITIVITY OF 3.0 MT | 1.45V~3.6V | - | Omnipolar Switch | 22μA | 1.4mm | 1.2 mm | CMOS | SOLDER | North Pole, South Pole | ±4mT Trip, ±2.8mT Release | 1.3 mT | 0.40-1.40V | -2.8 mT | 4 mT | Sleep Mode | 0.48mm | RoHS Compliant | ||
![]() S-5716ACDL7-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5716 | - | Active | 1 (Unlimited) | - | IT HAS MAGNETIC SENSITIVITY OF 3.4 MT | 2.7V~5.5V | unknown | Omnipolar Switch | 8μA | 2.9mm | 1.6 mm | Open Drain | SOLDER | North Pole, South Pole | ±5.6mT Trip, ±4.2mT Release | 0.8 mT | - | 1.5 mT | 5.6 mT | - | 1.3mm | RoHS Compliant | ||
![]() S-5716ANDL2-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5716 | - | Active | 1 (Unlimited) | - | ITS ALSO OPERATES IN -5.5 TO -2.5 MT MAGNETIC FIELD RANGE AND SENSITIVITY IS 4.5 MT | 2.7V~5.5V | - | Omnipolar Switch | 8μA | 2.9mm | 1.6 mm | Open Drain | SOLDER | North Pole, South Pole | ±6mT Trip, ±5.5mT Release | 1 mT | 0.40V | 2 mT | 6 mT | - | 1.15mm | RoHS Compliant | ||
![]() S-5715CNDL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5715 | e3 | Active | 1 (Unlimited) | TIN | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC RANGE AND 3.0 MT SENSITIVITY | 2.7V~5.5V | - | Omnipolar Switch | 40μA | 2.9mm | 1.6 mm | Open Drain | SOLDER | North Pole, South Pole | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | 1.3mm | RoHS Compliant | ||
![]() S-5716ACDH1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5716 | - | Active | 1 (Unlimited) | - | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC FIELD RANGE | 2.7V~5.5V | - | Omnipolar Switch | 8μA | 1.4mm | 1.2 mm | Push-Pull | SOLDER | North Pole, South Pole | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | 0.48mm | RoHS Compliant | ||
![]() S-5715CCSL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5715 | - | Active | 1 (Unlimited) | - | ITS ALSO OPERATES IN 3.0 MT SENSITIVITY | 2.7V~5.5V | - | Unipolar Switch | 20μA | 2.9mm | 1.6 mm | Push-Pull | SOLDER | South Pole | 4mT Trip, 1.1mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | 1.3mm | RoHS Compliant | ||
![]() S-5731NSL1-M3T2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5731 | - | Active | 1 (Unlimited) | - | IT HAVE SENSITIVITY OF 3 MILLI TESLA | 3.5V~26V | unknown | Unipolar Switch | 4mA | 2.9mm | 1.6 mm | Open Drain | SOLDER | South Pole | 4.5mT Trip, 1mT Release | 1 mT | 22-70mA | 1 mT | 4.5 mT | - | 1.3mm | RoHS Compliant | ||
![]() S-5715ENDL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5715 | - | Active | 1 (Unlimited) | - | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC RANGE AND 3.0 MT SENSITIVITY | 2.7V~5.5V | - | Omnipolar Switch | 2mA | 2.9mm | 1.6 mm | Open Drain | SOLDER | North Pole, South Pole | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | 1.3mm | RoHS Compliant | ||
![]() S-5724JCBH1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5724 | - | Not For New Designs | 1 (Unlimited) | - | - | 1.6V~3.5V | - | Latch | 1mA | - | - | Push-Pull | - | South Pole | 4mT Trip, -4mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5715DNSL1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5715 | - | Active | 1 (Unlimited) | - | ITS ALSO OPERATES IN 3.0 MT SENSITIVITY | 2.7V~5.5V | - | Unipolar Switch | 90μA | 2.9mm | 1.6 mm | Open Drain | SOLDER | South Pole | 4mT Trip, 1.1mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | 1.3mm | RoHS Compliant | ||
![]() S-5724HCBH1-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5724 | - | Not For New Designs | 1 (Unlimited) | - | - | 1.6V~3.5V | - | Latch | 11μA | - | - | Push-Pull | - | South Pole | 4mT Trip, -4mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5715CNSL1-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5715 | - | Active | 1 (Unlimited) | - | ITS ALSO OPERATES IN 3.0 MT SENSITIVITY | 2.7V~5.5V | - | Unipolar Switch | 20μA | 1.4mm | 1.2 mm | Open Drain | SOLDER | South Pole | 4mT Trip, 1.1mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | 0.48mm | RoHS Compliant | ||
![]() S-5741NBL1-M3T2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5741 | - | Not For New Designs | 1 (Unlimited) | - | IT HAS MAGNETIC SENSITIVITY OF 3 MT | 3.5V~26V | unknown | Latch | 4mA | 2.9mm | 1.6 mm | Open Drain | SOLDER | South Pole | 4.5mT Trip, -4.5mT Release | 6 mT | 22-70mA | -4.5 mT | 4.5 mT | - | 1.3mm | RoHS Compliant | ||
![]() S-5718CCSLZ-I4T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 4-SMD, Flat Leads | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5718 | - | Active | 1 (Unlimited) | - | - | 1.6V~3.6V | - | Omnipolar Switch | 22μA | - | - | CMOS | - | North Pole, South Pole | ±3mT Trip, ±2.4mT Release | - | - | - | - | Sleep Mode | - | RoHS Compliant | ||
![]() S-5712ACSL2-M3T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 25°C | -40°C~85°C TA | Tape & Reel (TR) | S-5712 | e3 | Active | 1 (Unlimited) | TIN | IT HAVE SENSITIVITY OF 4.5 MT | 1.6V~3.5V | - | Unipolar Switch | 4μA | 2.9mm | 1.6 mm | Push-Pull | SOLDER | South Pole | 6mT Trip, 2mT Release | 1 mT | 0.40-1.45V | - | - | - | 1.3mm | RoHS Compliant |