- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Selectable Hysteresis
- Series
- Voltage - Supply
- Current - Supply
- RoHS Status
Attribute column
Manufacturer
ABLIC Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Voltage - Supply | Output | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Output Current | Accuracy | Current - Supply | Output Function | Sensors/Transducers Type | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-5841AA0C-I6T1U ABLIC U.S.A. Inc. | In Stock | - | - | 18 Weeks | Surface Mount | 6-SMD, Flat Leads | - | -40°C~125°C | Tape & Reel (TR) | S-5841 | - | Active | 1 (Unlimited) | - | - | 2.2V~10V | Active High | - | - | Open Drain | - | - | ±2.5°C | 20μA | OverTemp | - | 100°C | Yes | - | Fan Controller | - | RoHS Compliant | ||
![]() S-584495CE-M5T1U3 ABLIC U.S.A. Inc. | In Stock | - | - | - | Surface Mount | SC-74A, SOT-753 | - | - | Tape & Reel (TR) | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5842ABAAC-I6T1U ABLIC U.S.A. Inc. | 124 |
| Datasheet | - | Surface Mount | 6-SMD, Flat Leads | YES | -40°C~125°C | Tape & Reel (TR) | S-5842A | e3 | Not For New Designs | 1 (Unlimited) | Tin (Sn) | - | 2.5V~5.5V | Active High, Active Low | 1.6mm | 1.57 mm | Open Drain | SOLDER | - | ±2.2°C | 3.2mA | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 60°C | No | - | Fan Controller | 0.48mm | RoHS Compliant | ||
![]() S-5844A55DB-I4T1U3 ABLIC U.S.A. Inc. | 48 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | YES | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | Active | 1 (Unlimited) | - | - | 1.65V~5.5V | Active Low | 1.4mm | 1.2 mm | Open Drain | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 55°C | No | - | - | 0.48mm | RoHS Compliant | ||
![]() S-5843A72DD-I6T1U ABLIC U.S.A. Inc. | 150 |
| Datasheet | - | Surface Mount | 6-SMD, Flat Leads | - | -40°C~125°C | Tape & Reel (TR) | S-5843A | - | Not For New Designs | 1 (Unlimited) | - | - | 1.65V~5.5V | Active Low | - | - | Open Drain | - | - | ±2.5°C | 7μA | OverTemp | - | 72°C | No | - | Fan Controller | - | RoHS Compliant | ||
![]() S-5855AACA-M5T1U ABLIC U.S.A. Inc. | 113 |
| Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | -40°C~125°C | Tape & Reel (TR) | S-5855A | - | Not For New Designs | 1 (Unlimited) | - | - | 1.65V~5.5V | Active High | - | - | Open Drain | - | - | ±3°C | - | OverTemp | - | Programmable | - | - | - | - | RoHS Compliant | ||
![]() S-5842ACAAS-I6T1U ABLIC U.S.A. Inc. | 124 |
| Datasheet | 20 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | -40°C~125°C | Tape & Reel (TR) | S-5842A | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 2.5V~5.5V | Active Low | 1.6mm | 1.57 mm | Push-Pull | SOLDER | - | ±2.5°C | 16μA | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 45°C | No | - | Fan Controller | 0.48mm | RoHS Compliant | ||
![]() S-5841A55D-M5T1U ABLIC U.S.A. Inc. | 74 |
| Datasheet | 20 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C | Tape & Reel (TR) | S-5841 | e3 | Active | 1 (Unlimited) | TIN | - | 2.2V~10V | Active Low | 2.9mm | 1.6 mm | Open Drain | SOLDER | 9400μA | ±2.5°C | 20μA | OverTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | 55°C | Yes | - | Fan Controller | 1.3mm | RoHS Compliant | ||
![]() S-5842ADAAQ-I6T1U ABLIC U.S.A. Inc. | 124 |
| Datasheet | 20 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | -40°C~125°C | Tape & Reel (TR) | S-5842A | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 2.5V~5.5V | Active High, Active Low | 1.6mm | 1.57 mm | Push-Pull | SOLDER | - | ±2.5°C | 16μA | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 60°C | No | - | Fan Controller | 0.48mm | RoHS Compliant | ||
![]() S-5840BAH-M5T1U ABLIC U.S.A. Inc. | 122 |
| Datasheet | 20 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~100°C | Tape & Reel (TR) | S-5840B | e3 | Active | 1 (Unlimited) | TIN | CMOS OUTPUT | 1V~10V | Active High | 2.9mm | 1.6 mm | Push-Pull | SOLDER | 9400μA | ±2.5°C | 24μA | OverTemp | TEMPERATURE SENSOR,ANALOG,RESISTANCE BASED | 90°C | No | Hot | - | 1.3mm | RoHS Compliant | ||
![]() S-5840BAG-M5T1U ABLIC U.S.A. Inc. | 110 |
| Datasheet | 20 Weeks | Surface Mount | SC-74A, SOT-753 | YES | -40°C~100°C | Tape & Reel (TR) | S-5840B | e3 | Active | 1 (Unlimited) | TIN | CMOS OUTPUT | 1V~10V | Active Low | 2.9mm | 1.6 mm | Push-Pull | SOLDER | 9400μA | ±2.5°C | 24μA | OverTemp | TEMPERATURE SENSOR,ANALOG,RESISTANCE BASED | 60°C | No | Hot | - | 1.3mm | RoHS Compliant | ||
![]() S-5843AC0DC-M5T1U ABLIC U.S.A. Inc. | 106 |
| Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C | Tape & Reel (TR) | S-5843A | e3 | Not For New Designs | 1 (Unlimited) | TIN | - | 1.65V~5.5V | Active Low | 2.9mm | 1.6 mm | Open Drain | SOLDER | - | ±2.5°C | 7μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 120°C | No | - | Fan Controller | 1.175mm | RoHS Compliant | ||
![]() S-5844A70DB-A4T2U3 ABLIC U.S.A. Inc. | 30 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | Active | 1 (Unlimited) | - | - | 1.65V~5.5V | Active Low | 1mm | 1 mm | Push-Pull | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 70°C | No | - | - | 0.38mm | RoHS Compliant | ||
![]() S-5842AAAAL-I6T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 6-SMD, Flat Leads | YES | -40°C~125°C | Tape & Reel (TR) | S-5842A | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | 2.5V~5.5V | Active High | 1.6mm | 1.57 mm | Push-Pull | SOLDER | - | ±2.5°C | 16μA | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 45°C | No | - | Fan Controller | 0.48mm | RoHS Compliant | ||
![]() S-5844A95DB-A4T2U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | -40°C~125°C | Tape & Reel (TR) | S-5844A | e3 | Active | 1 (Unlimited) | TIN | - | 1.65V~5.5V | Active Low | 1mm | 1 mm | Open Drain | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | 95°C | No | - | - | 0.38mm | RoHS Compliant | ||
![]() S-5844A90CD-A4T2U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | Active | 1 (Unlimited) | - | - | 1.65V~5.5V | - | 1mm | 1 mm | Open Drain | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | No | - | - | 0.38mm | RoHS Compliant | ||
![]() S-5844A85CC-A4T2U3 ABLIC U.S.A. Inc. | 30 |
| Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | -40°C~125°C | Tape & Reel (TR) | S-5844A | - | Active | 1 (Unlimited) | - | - | 1.65V~5.5V | - | 1mm | 1 mm | Open Drain | SOLDER | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | No | - | - | 0.38mm | RoHS Compliant | ||
![]() S-5843A75DC-M5T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | -40°C~125°C | Tape & Reel (TR) | S-5843A | - | Not For New Designs | 1 (Unlimited) | - | - | 1.65V~5.5V | - | - | - | - | - | - | ±2.5°C | 7μA | - | - | - | No | - | Fan Controller | - | RoHS Compliant | ||
![]() S-5843A85DC-M5T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | -40°C~125°C | Tape & Reel (TR) | S-5843A | - | Not For New Designs | 1 (Unlimited) | - | - | 1.65V~5.5V | - | - | - | - | - | - | ±2.5°C | 7μA | - | - | - | No | - | Fan Controller | - | RoHS Compliant | ||
![]() S-5855AAAA-M5T1U ABLIC U.S.A. Inc. | 110 |
| Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | -40°C~125°C | Tape & Reel (TR) | S-5855A | e3 | Not For New Designs | 1 (Unlimited) | TIN | CMOS OUTPUT | 1.65V~5.5V | Active High | 2.9mm | 1.6 mm | Push-Pull | SOLDER | - | ±3°C | - | OverTemp | TEMPERATURE SENSOR,ANALOG,RESISTANCE BASED | Programmable | No | - | - | 1.3mm | RoHS Compliant |