- Filter Type
- Frequency
- Impedance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- RoHS
- Series
- Termination Style
- Bandwidth
- Insertion Loss
- Mounting Type
Attribute column
Manufacturer
Abracon Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Size / Dimension | Pbfree Code | Type | Number of Functions | Reach Compliance Code | Frequency | Termination Style | Physical Dimension | Impedance | Bandwidth | Filter Type | Operating Temperature Range | Frequency Range | Insertion Loss | Output Impedance | Input Impedance | Ripple | Product | Center or Cutoff Frequency (fo/fc) | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFS433.92N01-SD02 Abracon LLC. | In Stock | - | - | - | - | - | ABRACON LLC | - | AFS433.92N01-SD02 | AFS433.92N01-SD02 | + 85 C | - | - 30 C | SMD/SMT | - | - | - | Active | - | 5.29 | Details | Yes | 0.065222 oz | 5 V | - | AFS | - | - | Crystal Clock Oscillator | - | compliant | 433.92 MHz | SMD/SMT | - | 50 Ohms | 800 kHz | SAW FILTER | - 30 C to + 85 C | - | - | - | - | - | SAW Filters | - | - | - | - | - | ||
![]() ABSGS4C7-CDGM3B8M Abracon LLC. | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 4000 | - | - | - | - | + 105 C | Abracon LLC | - 40 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | MouseReel | ABSGS4C | 0.079 L x 0.049 W (2.00mm x 1.25mm) | - | - | - | - | 7.24GHz Center | SMD/SMT | - | 50 Ohms | 2GHz | Band Pass | - | 6.24 GHz to 8.24 GHz | -2.7dB | - | - | - | Filters | - | - | - | - | 0.041 (1.05mm) | ||
![]() ABSGS4C6-CDGM3B8M Abracon LLC. | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 6000 | - | - | - | - | + 105 C | Abracon LLC | - 40 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | MouseReel | ABSGS4C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | - | - | - | - | 7.24GHz Center | SMD/SMT | - | 50 Ohms | 2GHz | Band Pass | - | 6.24 GHz to 8.24 GHz | -2.35dB | - | - | - | Filters | - | - | - | - | 0.028 (0.70mm) | ||
![]() AFS446.0W02-TD01 Abracon LLC. | In Stock | - | - | THROUGH HOLE MOUNT | 11.3 mm x 4.8 mm x 3.5 mm | - | ABRACON LLC | 4.5 dB | AFS446.0W02-TD01 | AFS446.0W02-TD01 | + 80 C | - | - 40 C | Through Hole | 80 °C | -40 °C | - | Active | - | 5.3 | Details | Yes | 0.041226 oz | 10 V | - | AFS | - | Yes | SMD SAW Filter | 1 | compliant | 446 MHz | DIP | L11.3XB4.8XH3.5 (mm)/L0.445XB0.189XH0.138 (inch) | 50 Ohms | - | SAW FILTER | - 40 C to + 80 C | - | 4.5 dB | 50 OHM Ω | 50 OHM | - | SAW Filters | 446 MHz | 3.5 mm | 11.3 mm | 4.8 mm | - |