- Capacitance
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Orientation
- Product
- Series
- Termination Style
- Type
- Voltage Rating DC
- Lead Spacing
- Packaging
Attribute column
Manufacturer
Abracon Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Factory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Capacitance | Subcategory | Orientation | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Product Type | ESR | Product | Diameter | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADCN-S03R0SA367Q ABRACON | In Stock | - | Datasheet | - | - | 270 | + 65 C | - 40 C | RoHS Compliant | - | 3 VDC | - | Bulk | ADCN-S03R0S | - | - 10 %, + 30 % | - | - | Snap-In Supercapacitors | 360 F | - | Vertical | Snap In | - | 10 mm | 1.6 mm | - | - | 5.4 mOhms | Supercapacitors | 35 mm | - | 60 mm | ||
![]() ADCN-T02R7SA157M ABRACON | In Stock | - | Datasheet | - | - | 672 | + 85 C | - 40 C | RoHS Compliant | - | 2.7 VDC | - | Bulk | ADCN-T02R7S | - | 20 % | - | - | Snap-In Supercapacitors | 150 F | - | Vertical | Snap In | - | 10 mm | 1.6 mm | - | - | 9.8 mOhms | Supercapacitors | 25 mm | - | 50 mm | ||
![]() ADCN-T02R7SA257M ABRACON | In Stock | - | Datasheet | - | - | 270 | + 85 C | - 40 C | RoHS Compliant | - | 2.7 VDC | - | Bulk | ADCN-T02R7S | - | 20 % | - | - | Snap-In Supercapacitors | 250 F | - | Vertical | Snap In | - | 10 mm | 1.6 mm | - | - | 7.7 mOhms | Supercapacitors | 30 mm | - | 55 mm | ||
![]() ADCN-S03R0SA107M ABRACON | In Stock | - | Datasheet | - | - | 672 | + 65 C | - 40 C | RoHS Compliant | - | 2.7 VDC | - | Bulk | ADCN-S03R0S | - | 20 % | - | - | Snap-In Supercapacitors | 100 F | - | Vertical | Snap In | - | 10 mm | 1.6 mm | - | - | 11.2 mOhms | Supercapacitors | 22 mm | - | 45 mm | ||
![]() ADCN-S03R0SA227Q ABRACON | In Stock | - | Datasheet | - | - | 360 | + 65 C | - 40 C | RoHS Compliant | - | 3 VDC | - | Bulk | ADCN-S03R0S | - | - 10 %, + 30 % | - | - | Snap-In Supercapacitors | 220 F | - | Vertical | Snap In | - | 10 mm | 1.6 mm | - | - | 8.4 mOhms | Supercapacitors | 30 mm | - | 50 mm | ||
![]() ADCR-T02R7SA504MB Abracon | In Stock | - | - | - | - | - | + 85 C | - 40 C | - | - | 2.7 VDC | - | - | ADCR-T | - | 20 % | - | - | Super Capacitors | 500000 uF | Capacitors | Vertical | Radial | - | - | - | 8 uA | Supercapacitors / Ultracapacitors | - | Supercapacitors | - | - | - | ||
![]() ADCR-E02R7SA106MB Abracon | In Stock | - | - | - | - | - | + 70 C | - 40 C | - | - | 2.7 VDC | - | - | ADCR-E | - | 20 % | - | - | Low ESR Radial Super Capacitor | 10 F | Capacitors | Vertical | Radial | - | - | - | 50 uA | Supercapacitors / Ultracapacitors | 45 mOhms | Supercapacitors | 10 mm | - | 25 mm | ||
![]() ADCR-S02R7SA206MB Abracon | In Stock | - | - | - | - | - | + 70 C | - 40 C | - | - | 2.7 VDC | - | - | ADCR-S | - | 20 % | - | - | Radial Super Capacitor | 20 F | Capacitors | Vertical | Radial | - | - | - | 60 uA | Supercapacitors / Ultracapacitors | - | Supercapacitors | - | - | - | ||
![]() ADCR-S02R7SA256MB Abracon | In Stock | - | - | - | - | - | + 70 C | - 40 C | - | - | 2.7 VDC | - | - | ADCR-S | - | 20 % | - | - | Radial Super Capacitor | 25 F | Capacitors | Vertical | Radial | - | - | - | 70 uA | Supercapacitors / Ultracapacitors | - | Supercapacitors | - | - | - | ||
![]() ADCR-S02R7SA305MB Abracon | In Stock | - | - | - | - | - | + 70 C | - 40 C | - | - | 2.7 VDC | - | - | ADCR-S | - | 20 % | - | - | Radial Super Capacitor | 3 F | Capacitors | Vertical | Radial | - | - | - | 10 uA | Supercapacitors / Ultracapacitors | - | Supercapacitors | - | - | - | ||
![]() AHCR-S04R0SA506Q Abracon LLC | In Stock | - | Datasheet | Through Hole | Radial, Can | - | - | - | - | 4 V | - | -25°C ~ 65°C | Tray | AHCR-S04R0S | 0.315" Dia (8.00mm) | -10%, +30% | Active | PC Pins | - | 50 F | - | - | - | 360mOhm | 0.138" (3.50mm) | - | - | - | - | - | - | 1.063" (27.00mm) | - | ||
![]() AHCR-S04R0SA306Q Abracon LLC | In Stock | - | Datasheet | Through Hole | Radial, Can | - | - | - | - | 4 V | - | -25°C ~ 65°C | Tray | AHCR-S04R0S | 0.315" Dia (8.00mm) | -10%, +30% | Active | PC Pins | - | 30 F | - | - | - | 500mOhm | 0.138" (3.50mm) | - | - | - | - | - | - | 0.709" (18.00mm) | - | ||
![]() AHCR-S04R0SA187Q Abracon LLC | In Stock | - | Datasheet | Through Hole | Radial, Can | - | - | - | - | 4 V | - | -25°C ~ 65°C | Tray | AHCR-S04R0S | 0.492" Dia (12.50mm) | -10%, +30% | Active | PC Pins | - | 180 F | - | - | - | 140mOhm | 0.197" (5.00mm) | - | - | - | - | - | - | 1.063" (27.00mm) | - | ||
![]() AHCR-S04R0SA107Q Abracon LLC | In Stock | - | Datasheet | Through Hole | Radial, Can | - | - | - | - | 4 V | - | -25°C ~ 65°C | Tray | AHCR-S04R0S | 0.394" Dia (10.00mm) | -10%, +30% | Active | PC Pins | - | 100 F | - | - | - | 240mOhm | 0.197" (5.00mm) | - | - | - | - | - | - | 1.063" (27.00mm) | - | ||
![]() AHCR-S04R0SA387Q Abracon LLC | In Stock | - | Datasheet | Through Hole | Radial, Can | - | - | - | - | 4 V | - | -25°C ~ 65°C | Tray | AHCR-S04R0S | 0.630" Dia (16.00mm) | -10%, +30% | Active | PC Pins | - | 380 F | - | - | - | 80mOhm | 0.295" (7.50mm) | - | - | - | - | - | - | 1.260" (32.00mm) | - | ||
![]() ADCR-S02R7SA504MB Abracon | In Stock | - | - | - | - | - | + 70 C | - 40 C | - | - | 2.7 VDC | - | - | - | - | 20 % | - | - | Radial Super Capacitor | 500000 uF | Capacitors | Vertical | Radial | - | - | - | 10 uA | Supercapacitors / Ultracapacitors | - | Supercapacitors | - | - | - | ||
![]() ADCR-E02R7SA605MB Abracon | In Stock | - | - | - | - | - | + 70 C | - 40 C | - | - | 2.7 VDC | - | - | - | - | 20 % | - | - | Low ESR Radial Super Capacitor | 6 F | Capacitors | Vertical | Radial | - | - | - | 36 uA | Supercapacitors / Ultracapacitors | 55 mOhms | Supercapacitors | 10 mm | - | 20 mm | ||
![]() ADCR-S02R7SB105MB Abracon | In Stock | - | - | - | - | - | + 70 C | - 40 C | - | - | 2.7 VDC | - | - | - | - | 20 % | - | - | Radial Super Capacitor | 1 F | Capacitors | Vertical | Radial | - | - | - | 10 uA | Supercapacitors / Ultracapacitors | - | Supercapacitors | - | - | - | ||
![]() ADCR-E02R7SA205MB Abracon | In Stock | - | - | - | - | - | + 70 C | - 40 C | - | - | 2.7 VDC | - | - | - | - | 20 % | - | - | Low ESR Radial Super Capacitor | 2 F | Capacitors | Vertical | Radial | - | - | - | 18 uA | Supercapacitors / Ultracapacitors | 140 mOhms | Supercapacitors | 8 mm | - | 20 mm | ||
![]() ADCR-E02R7SB105MB Abracon | In Stock | - | - | - | - | - | + 70 C | - 40 C | - | - | 2.7 VDC | - | - | - | - | 20 % | - | - | Low ESR Radial Super Capacitor | 1 F | Capacitors | Vertical | Radial | - | - | - | 16 uA | Supercapacitors / Ultracapacitors | 200 mOhms | Supercapacitors | 8 mm | - | 13 mm |