- Capacitance
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
- Orientation
- Product
- Series
- Termination Style
- Type
- Voltage Rating DC
- Lead Spacing
- Packaging
Attribute column
Manufacturer
Abracon Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHCR-S04R0SA127Q Abracon LLC | In Stock | - | Datasheet | Through Hole | Radial, Can | 4 V | -25°C ~ 65°C | Tray | AHCR-S04R0S | 0.492" Dia (12.50mm) | -10%, +30% | Active | PC Pins | 120 F | 200mOhm | 0.197" (5.00mm) | 0.866" (22.00mm) | ||
![]() AHCR-S04R0SA857Q Abracon LLC | In Stock | - | Datasheet | Through Hole | Radial, Can | 4 V | -25°C ~ 65°C | Tray | AHCR-S04R0S | 0.709" Dia (18.00mm) | -10%, +30% | Active | PC Pins | 850 F | 40mOhm | 0.295" (7.50mm) | 1.850" (47.00mm) | ||
![]() AHCR-S04R0SA806Q Abracon LLC | In Stock | - | Datasheet | Through Hole | Radial, Can | 4 V | -25°C ~ 65°C | Tray | AHCR-S04R0S | 0.394" Dia (10.00mm) | -10%, +30% | Active | PC Pins | 80 F | 300mOhm | 0.197" (5.00mm) | 0.866" (22.00mm) | ||
![]() AHCR-S04R0SA106Q Abracon LLC | In Stock | - | Datasheet | Through Hole | Radial, Can | 4 V | -25°C ~ 65°C | Tray | AHCR-S04R0S | 0.248" Dia (6.30mm) | -10%, +30% | Active | PC Pins | 10 F | 1Ohm | 0.098" (2.50mm) | 0.551" (14.00mm) | ||
![]() AHCR-S04R0SA307Q Abracon LLC | In Stock | - | Datasheet | Through Hole | Radial, Can | 4 V | -25°C ~ 65°C | Tray | AHCR-S04R0S | 0.630" Dia (16.00mm) | -10%, +30% | Active | PC Pins | 300 F | 90mOhm | 0.295" (7.50mm) | 1.063" (27.00mm) | ||
![]() AHCR-S04R0SA457Q Abracon LLC | In Stock | - | Datasheet | Through Hole | Radial, Can | 4 V | -25°C ~ 65°C | Tray | AHCR-S04R0S | 0.630" Dia (16.00mm) | -10%, +30% | Active | PC Pins | 450 F | 70mOhm | 0.295" (7.50mm) | 1.457" (37.00mm) | ||
![]() AHCR-S04R0SA406Q Abracon LLC | In Stock | - | Datasheet | Through Hole | Radial, Can | 4 V | -25°C ~ 65°C | Tray | AHCR-S04R0S | 0.315" Dia (8.00mm) | -10%, +30% | Active | PC Pins | 40 F | 400mOhm | 0.138" (3.50mm) | 0.866" (22.00mm) | ||
![]() AHCR-S04R0SA227Q Abracon LLC | In Stock | - | Datasheet | Through Hole | Radial, Can | 4 V | -25°C ~ 65°C | Tray | AHCR-S04R0S | 0.492" Dia (12.50mm) | -10%, +30% | Active | PC Pins | 220 F | 100mOhm | 0.197" (5.00mm) | 1.260" (32.00mm) | ||
![]() AHCR-S04R0SA757Q Abracon LLC | In Stock | - | Datasheet | Through Hole | Radial, Can | 4 V | -25°C ~ 65°C | Tray | AHCR-S04R0S | 0.709" Dia (18.00mm) | -10%, +30% | Active | PC Pins | 750 F | 50mOhm | 0.295" (7.50mm) | 1.654" (42.00mm) | ||
![]() AHCR-S04R0SA206Q Abracon LLC | In Stock | - | Datasheet | Through Hole | Radial, Can | 4 V | -25°C ~ 65°C | Tray | AHCR-S04R0S | 0.315" Dia (8.00mm) | -10%, +30% | Active | PC Pins | 20 F | 600mOhm | 0.138" (3.50mm) | 0.551" (14.00mm) | ||
![]() AHCR-S04R0SA128Q Abracon LLC | In Stock | - | Datasheet | Through Hole | Radial, Can | 4 V | -25°C ~ 65°C | Tray | AHCR-S04R0S | 0.709" Dia (18.00mm) | -10%, +30% | Active | PC Pins | 1200 F | 30mOhm | 0.295" (7.50mm) | 2.441" (62.00mm) |