- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- Dissipation Factor
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- Leakage Current
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Abracon Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Leakage Current | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATCC-211B-035-475M-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | 35V | -55°C~125°C | Tape & Reel (TR) | 2009 | ATCC-211 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -55°C | 4.7μF | 35V | 2.8mm | 3528 | 1411 | 2Ohm | 1.6μA | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | No | RoHS Compliant | Lead Free | ||
![]() ATCC-211A-006-476M-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2009 | ATCC-211 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | NOT SPECIFIED | - | - | 47μF | 6.3V | - | 3216 | 1206 | 3.5Ohm | 3μA | 8 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | - | - | RoHS Compliant | - | ||
![]() ATCC-211B-050-225M-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | 50V | -55°C~125°C | Tape & Reel (TR) | 2009 | ATCC-211 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -55°C | 2.2μF | 50V | 2.8mm | 3528 | 1411 | 2Ohm | 1.1μA | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | No | RoHS Compliant | Lead Free | ||
![]() ATCC-211A-035-104M-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | 35V | -55°C~125°C | Tape & Reel (TR) | 2009 | ATCC-211 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | Obsolete | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -55°C | 0.1μF | 35V | - | 3216 | 1206 | 20Ohm | 500nA | 4 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | 1.6002mm | - | RoHS Compliant | Lead Free |