- Capacitance @ Frequency
- Energy
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Varistor Voltage (Min)
Attribute column
Manufacturer
Abracon TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Voltage | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMCV-0402-180-C101N-T Abracon LLC | 13515 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount, MLCV | 0402 (1005 Metric) | -55°C~125°C TA | Tape & Reel (TR) | 2007 | 30% | Active | 1 (Unlimited) | SMD/SMT | 125°C | -55°C | 100pF | 18V | 12.7V | 1005 | 0402 | 18V | 1 | 12.7V | 18V | 48V | 20A | 100pF @ 1MHz | 28V | 0.05J | 22V | 25V | 12.7V | 28V | 18V | 20A | 500μm | No | RoHS Compliant | Contains Lead | ||
![]() AMCV-1206H-180-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | -55°C~125°C TA | Tape & Reel (TR) | 2007 | - | Active | 1 (Unlimited) | SMD/SMT | 85°C | -55°C | 1.3nF | 18V | 12.7V | 3216 | 1206 | 18V | 1 | 12.7V | 18V | 40V | 300A | 1300pF @ 1kHz | 28V | 0.70J | 22V | 25V | 12.7V | 25V | 18V | 300A | 1.6mm | No | RoHS Compliant | - |