- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Depth | Frequency | Frequency Stability | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Output Voltage | Lead Length | Max Output Current | ESR (Equivalent Series Resistance) | Insulation Resistance | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Operating Mode | Output Current | Frequency Tolerance | Accuracy | Min Input Voltage | Dropout Voltage | Series Resistance | Nominal Output Voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM3-8.000MHZ-D2Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 85°C | -40°C | Ceramic | - | 3.2mm | 8MHz | ±30ppm | - | - | - | - | - | - | 140Ohms | - | - | - | 18pF | Fundamental | - | ±20ppm | - | - | - | 500Ohm | - | 1.2954mm | 0.051 1.30mm | 5mm | 3.2mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() AB38T-32.768KHZ Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | 2 | - | Commercial grade | -10°C~60°C | Bulk | AB38T | 0.126Diax0.330L 3.20mmx8.30mm | 0.002% | Active | 1 (Unlimited) | Radial | kHz Crystal (Tuning Fork) | 60°C | -10°C | - | - | 3.2mm | 32.768kHz | -0.034 ppm | - | - | 1.1mm | - | 9mm | - | 30kOhms | - | - | - | 12.5pF | Fundamental | - | ±20ppm | - | - | - | 30kOhm | - | 8.3058mm | 0.327 8.30mm | 3.2mm | - | - | Yes | RoHS Compliant | Lead Free | ||
![]() ABS07-32.768KHZ-T Abracon LLC | In Stock | - | Datasheet | 23 Weeks | - | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS07 | 0.126Lx0.059W 3.20mmx1.50mm | 0.002% | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | 12.5pF | 1.5mm | 32.768kHz | - | - | - | - | - | - | - | 70kOhms | - | - | - | 12.5pF | Fundamental | - | ±20ppm | - | - | - | 70kOhm | - | 900μm | 0.035 0.90mm | 3.2mm | 1.5494mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM3B-8.000MHZ-B2-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | 120.003531mg | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 60°C | -10°C | Ceramic | - | 3.2mm | 8MHz | ±50ppm | - | - | - | 3.3V | - | - | 200Ohms | - | 45V | 8.2V | 18pF | Fundamental | 1.8A | ±20ppm | - | - | - | 200Ohm | - | 1.05mm | 0.043 1.10mm | 9.8mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AB26TRB-32.768KHZ-T Abracon LLC | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Through Hole | Cylindrical Can, Radial | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | AB26TRB | 0.075Diax0.236L 1.90mmx6.00mm | 0.002% | Active | 1 (Unlimited) | Radial | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | - | 1.9mm | 32.768kHz | -0.034 ppm | - | - | 2.54mm | - | - | - | 50kOhms | - | - | - | 12.5pF | Fundamental | - | ±20ppm | - | - | - | 50kOhm | - | 1.905mm | 0.075 1.90mm | 6mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ABS25-32.768KHZ-T Abracon LLC | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.50mm pitch | 4 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS25 | 0.315Lx0.150W 8.00mmx3.80mm | 0.002% | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | - | 3.8mm | 32.768kHz | - | - | - | - | - | - | - | 50kOhms | - | - | - | 12.5pF | Fundamental | - | ±20ppm | - | - | - | 50kOhm | - | 2.4892mm | 0.098 2.50mm | 8mm | 3.81mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABS07-32.768KHZ-7-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS07 | 0.126Lx0.059W 3.20mmx1.50mm | 0.002% | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | - | 1.5mm | 32.768kHz | 20 ppm | - | - | - | - | - | - | 70kOhms | 500MOhm | - | - | 7pF | Fundamental | - | ±20ppm | - | - | - | 70kOhm | - | 889μm | 0.035 0.90mm | 3.2mm | 1.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM8-24.000MHZ-B2-T Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 70°C | -20°C | Ceramic | - | 2.5mm | 24MHz | ±50ppm | - | - | - | - | - | - | 50Ohms | - | - | - | 18pF | Fundamental | - | ±20ppm | 0.002 % | - | - | 50Ohm | - | 787.4μm | 0.031 0.80mm | 3.2mm | 2.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM3B-12.000MHZ-B2-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | 1.442906g | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 70°C | -20°C | Ceramic | - | 3.2mm | 12MHz | ±50ppm | - | - | - | 5V | - | 1.5A | 70Ohms | - | - | - | 18pF | Fundamental | 1.5A | ±20ppm | - | 7V | 2V | 70Ohm | 5V | 1.0922mm | 0.043 1.10mm | 5mm | 3.2004mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ABMM2-8.000MHZ-E2-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABMM2 | 0.240Lx0.142W 6.00mmx3.60mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 70°C | -20°C | Ceramic | - | 3.6mm | 8MHz | ±20ppm | - | - | - | - | - | - | 72Ohms | - | - | - | 18pF | Fundamental | - | ±20ppm | 0.002 % | - | - | 72Ohm | - | 1.1938mm | 0.047 1.20mm | 6mm | 3.6mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM7-12.000MHZ-D2Y-T Abracon LLC | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM7 | 0.236Lx0.138W 6.00mmx3.50mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 85°C | -40°C | Ceramic | - | 3.5mm | 12MHz | ±30ppm | - | - | - | - | - | - | 60Ohms | - | - | - | 18pF | Fundamental | - | ±20ppm | - | - | - | 60Ohm | - | 1.397mm | 0.055 1.40mm | 6mm | 3.5052mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ABS07-32.768KHZ-9-T Abracon LLC | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS07 | 0.126Lx0.059W 3.20mmx1.50mm | 0.002% | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | - | 1.5mm | 32.768kHz | 20 ppm | - | - | - | - | - | - | 70kOhms | 500MOhm | - | - | 9pF | Fundamental | - | ±20ppm | - | - | - | 70kOhm | - | 889μm | 0.035 0.90mm | 3.2mm | 1.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABS09-32.768KHZ-T Abracon LLC | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS09 | 0.161Lx0.059W 4.10mmx1.50mm | 0.002% | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | - | 1.5mm | 32.768kHz | - | - | - | - | - | - | - | 70kOhms | - | - | - | 12.5pF | Fundamental | - | ±20ppm | - | - | - | 70kOhm | - | 889μm | 0.035 0.90mm | 4.1mm | 1.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ABS25-32.768KHZ-6-T Abracon LLC | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.50mm pitch | 4 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS25 | 0.315Lx0.150W 8.00mmx3.80mm | 0.002% | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | - | 3.8mm | 32.768kHz | - | - | - | - | - | - | - | 50kOhms | 500MOhm | - | - | 6pF | Fundamental | - | ±20ppm | - | - | - | 50kOhm | - | 2.4892mm | 0.098 2.50mm | 8.7mm | 3.81mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM7-8.000MHZ-D2Y-T Abracon LLC | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | ABM7 | 0.236Lx0.138W 6.00mmx3.50mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 85°C | -40°C | Ceramic | - | 3.5mm | 8MHz | ±30ppm | - | - | - | - | - | - | 100Ohms | - | - | - | 18pF | Fundamental | - | ±20ppm | - | - | - | 80Ohm | - | 1.397mm | 0.055 1.40mm | 6mm | 3.5052mm | No | Yes | RoHS Compliant | Lead Free | ||
![]() ABLS-12.000MHZ-B2-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 70°C | -20°C | - | - | 4.7mm | 12MHz | ±50ppm | - | - | - | - | - | - | 50Ohms | - | - | - | 18pF | Fundamental | - | ±20ppm | 0.002 % | - | - | 50Ohm | - | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() ABS06-107-32.768KHZ-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | ABS06 | 0.079Lx0.047W 2.00mmx1.20mm | 0.002% | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | - | - | 32.768kHz | 175 ppm | 2012 | 0805 | - | - | - | - | 60kOhms | - | - | - | 4pF | Fundamental | - | ±20ppm | - | - | - | 80kOhm | - | 609.6μm | 0.024 0.60mm | 2.0066mm | 1.1938mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABS07-32.768KHZ-1-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS07 | 0.126Lx0.059W 3.20mmx1.50mm | 0.001% | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | - | 1.5mm | 32.768kHz | - | - | - | - | - | - | - | 70kOhms | - | - | - | 12.5pF | Fundamental | - | ±10ppm | - | - | - | 70kOhm | - | 889μm | 0.035 0.90mm | 3.2mm | 1.5494mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AB26T-32.768KHZ Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | 2 | - | Commercial grade | -10°C~60°C | Bulk | AB26T | 0.083Diax0.244L 2.10mmx6.20mm | 0.002% | Active | 1 (Unlimited) | Radial | kHz Crystal (Tuning Fork) | 60°C | -10°C | - | - | - | 32.768kHz | -0.034 ppm | - | - | 800μm | - | - | - | 35kOhms | - | - | - | 12.5pF | Fundamental | - | ±20ppm | - | - | - | 35kOhm | - | 2.1mm | 0.244 6.20mm | 2.1mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ABM8-25.000MHZ-B2-T Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 70°C | -20°C | Ceramic | - | 2.5mm | 25MHz | ±50ppm | - | - | - | - | - | - | 50Ohms | - | - | - | 18pF | Fundamental | - | ±20ppm | - | - | - | 50Ohm | - | 800μm | 0.031 0.80mm | 3.2mm | 2.5mm | No | No SVHC | RoHS Compliant | Lead Free |