- ESR (Equivalent Series Resistance)
- Frequency
- Height Seated (Max)
- Load Capacitance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Abracon Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Insulation Resistance | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Aging | Crystal/Resonator Type | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABL-24.000MHZ-B2 Abracon LLC | 1424 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Bulk | ABL | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 24MHz | ±50ppm | - | - | - | 40Ohms | - | 18pF | Fundamental | ±20ppm | - | - | - | - | 40Ohm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() ABLS-14.7456MHZ-L4Q-T Abracon LLC | 10 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -55°C | - | - | - | - | - | 14.7456MHz | ±100ppm | - | - | - | 50Ohms | - | 18pF | Fundamental | ±30ppm | - | - | - | - | 50Ohm | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABM10-24.000MHZ-E20-T Abracon LLC | 5964 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 2mm | - | 24MHz | ±20ppm | - | - | - | 100Ohms | - | 10pF | Fundamental | ±20ppm | - | - | - | - | 100Ohm | - | 508μm | 0.028 0.70mm | 2.5mm | 2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABL-18.432MHZ-B2 Abracon LLC | 953 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Bulk | ABL | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 18.432MHz | ±50ppm | - | - | - | 40Ohms | - | 18pF | Fundamental | ±20ppm | - | - | - | - | 40Ohm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5mm | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() ABLS3-24.000MHZ-D4YF-T Abracon LLC | 16850 |
| Datasheet | - | Surface Mount | Surface Mount | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 4.8mm | - | 24MHz | ±30ppm | - | - | - | 40Ohms | - | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | 2.4892mm | 0.098 2.50mm | 11.4046mm | 4.699mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ABS07W-32.768KHZ-K-2-T Abracon LLC | 9320 | - | Datasheet | 15 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | ABS07W | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | TR, 7 INCH | 8541.60.00.10 | - | - | 32.768kHz | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | - | 3pF | Fundamental | ±20ppm | 0.1 μW | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM3B-13.560MHZ-10-1-U-T Abracon LLC | 16800 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | 3.2mm | - | 13.56MHz | ±10ppm | - | - | - | 70Ohms | 500MOhm | 10pF | Fundamental | ±10ppm | - | - | - | - | 70Ohm | - | 1.0922mm | 0.043 1.10mm | 5mm | 3.2004mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ABL-6.000MHZ-B2 Abracon LLC | 1580 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Bulk | ABL | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 6MHz | ±50ppm | - | - | - | 100Ohms | - | 18pF | Fundamental | ±20ppm | - | - | - | - | 100Ohm | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABLS-3.579545MHZ-B2-T Abracon LLC | 17000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 4.7mm | - | 3.579545MHz | ±50ppm | - | - | - | 180Ohms | - | 18pF | Fundamental | ±20ppm | - | - | - | - | 180Ohm | - | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ABM12-26.000MHZ-B2X-T3 Abracon LLC | 18330 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM12 | 0.063Lx0.047W 1.60mmx1.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | - | 26MHz | ±20ppm | - | - | - | 200Ohms | - | 8pF | Fundamental | ±20ppm | - | - | - | - | 200Ohm | - | 457.2μm | 0.018 0.45mm | 1.6002mm | 1.1938mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABLS2-11.0592MHZ-D4Y-T Abracon LLC | 4000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | 11.0592MHz | ±30ppm | - | - | - | 50Ohms | - | 18pF | Fundamental | ±30ppm | - | - | - | - | 50Ohm | - | 3.302mm | 0.130 3.30mm | 11.4046mm | 4.699mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ABLS-3.6864MHZ-B4-T Abracon LLC | 1130 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 4.7mm | - | 3.6864MHz | ±50ppm | - | - | - | 180Ohms | - | 18pF | Fundamental | ±30ppm | - | - | - | - | 180Ohm | - | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | Yes | ROHS3 Compliant | Lead Free | - | ||
![]() ABM11-16.000MHZ-9-B1U-T Abracon LLC | 2368 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM11 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 16MHz | ±10ppm | - | - | - | 150Ohms | - | 9pF | Fundamental | ±10ppm | - | - | - | - | - | - | 584.2μm | 0.023 0.59mm | 2.0066mm | 1.6002mm | - | - | RoHS Compliant | - | - | ||
![]() ABLS2-4.9152MHZ-D4Y-T Abracon LLC | 163 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 4.8mm | - | 4.9152MHz | ±30ppm | - | - | - | 180Ohms | - | 18pF | Fundamental | ±30ppm | - | - | - | - | 180Ohm | - | 3.302mm | 0.130 3.30mm | 11.4046mm | 4.7mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ABM3B-11.0592MHZ-10-1-U-T Abracon LLC | 16800 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | 3.2mm | - | 11.0592MHz | ±10ppm | - | - | - | 100Ohms | - | 10pF | Fundamental | ±10ppm | - | - | - | - | 100Ohm | - | 1.0922mm | 0.043 1.10mm | 5mm | 3.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ABM8G-25.000MHZ-4Y-T3 Abracon LLC | 1868 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 60°C | -10°C | - | - | - | 2.5mm | - | 25MHz | ±30ppm | - | - | - | 60Ohms | - | 10pF | Fundamental | ±30ppm | - | - | - | - | 60Ohm | - | 990.6μm | 0.039 1.00mm | 3.2mm | 2.4892mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ABLSG-15.360MHZ-D2Y-T Abracon LLC | 38 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US - 3 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABLSG | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | - | 15.36MHz | ±30ppm | - | - | - | 50Ohm | - | 18pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | 0.165 4.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM2-26.000MHZ-D4Y-T Abracon LLC | 27 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | ABM2 | 0.315Lx0.177W 8.00mmx4.50mm | 0.003% | e4 | no | Active | Not Applicable | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic | AT CUT; TAPE AND REEL | 8541.60.00.60 | 4.5mm | - | 26MHz | ±30ppm | - | L8.0XB4.5XH1.4 (mm)/L0.315XB0.177XH0.055 (inch) | 26MHz | 50Ohm | - | 18pF | Fundamental | - | 10 μW | - | - | - | - | - | 1.6002mm | 0.081 1.80mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AB26T-32.768KHZ-6-B Abracon LLC. | 1805 |
| - | 14 Weeks | - | Through Hole | Cylindrical Can, Radial | NO | THROUGH HOLE MOUNT | - | 1000 | ABRACON LLC | AB26T-32.768KHZ-6-B | AB26T | + 70 C | Abracon LLC | - 20 C | 0.032768 MHz | 70 °C | -20 °C | ROHS COMPLIANT PACKAGE-2 | Active | Active | 5.63 | Details | Yes | - | -20°C ~ 70°C | Cut Tape | AB26T | 0.083 Dia (2.10mm) | 20 PPM | e3 | Yes | - | - | - | kHz Crystal (Tuning Fork) | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8541.60.00.10 | - | compliant | 32.768 kHz | - | Radial | D2.1XH6.2 (mm)/D0.083XH0.244 (inch) | - | 35 kOhms | - | 6 pF | Fundamental | ±20ppm | 1 uW | 35 kOhms | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 35000 Ω | 2.1 mm | - | 0.244 (6.20mm) | 6.2 mm | - | - | - | - | - | - | ||
![]() ABM3B-19.200MHZ-10-1-U-T Abracon LLC | 16800 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | 3.2mm | - | 19.2MHz | ±10ppm | - | - | - | 50Ohms | - | 10pF | Fundamental | ±10ppm | - | - | - | - | 50Ohm | - | 1.0922mm | 0.043 1.10mm | 5mm | 3.2004mm | - | - | ROHS3 Compliant | Lead Free | - |